- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 751000 BR001 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Brown | 105/30 | 0.180 (4.57mm) | - | - | - | - | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 7130 RD005 Alpha Wire | 28 | - | Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | STANDARD: MIL-DTL-16878/2 | NO | STRANDED | - | CSA, MIL, UL | 24 AWG | 300V | WIRE AND CABLE | Red | 7/32 | 0.056 (1.42mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.23 mm2 | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 461219 VI005 Alpha Wire | 18 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 600V | - | Violet | 19/0.0185 | 0.157 (3.99mm) | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3253 VI005 Alpha Wire | 137 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 0.021Ohm | - | NO | STRANDED | 1 | CSA; UL | 18 AWG | 300V | WIRE AND CABLE | Violet | 7/26 | 0.068 (1.73mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 5951 BR001 Alpha Wire | 32 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up | - | -40°C~125°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | NO | - | 1 | UL | 30 AWG | - | WIRE AND CABLE | Brown | Solid | 0.020 (0.51mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1423 | ||
![]() 5854 SL001 Alpha Wire | 578 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2005 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.073Ohm | STANDARD: MIL-W-16878/4 | NO | STRANDED | 1 | MIL; NEMA; UL | 24 AWG | 600V | WIRE AND CABLE | Slate | 19/36 | 0.044 (1.12mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 1855 RD005 Alpha Wire | 94 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.053Ohm | STANDARDS: MIL-W-76B, MIL-W-16878E/1 | NO | STRANDED | 7 | MIL | 22 AWG | 600V | WIRE AND CABLE | Red | 7/30 | 0.050 (1.27mm) | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 7053 VI001 Alpha Wire | 2638 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | 26 AWG | 150V | - | Violet | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 7055 GR001 Alpha Wire | 2020 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 150V | - | Green | 7/30 | 0.050 (1.27mm) | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 461419 OR001 Alpha Wire | 2 | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Orange | 19/0.0147 | 0.138 (3.50mm) | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 461419 VI001 Alpha Wire | 3 | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Violet | 19/0.0147 | 0.138 (3.50mm) | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3050 WS005 Alpha Wire | 39 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | White, Gray Stripe | 7/32 | 0.056 (1.42mm) | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 5874 BK001 Alpha Wire | 892 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2001 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | 0.073Ohm | - | NO | STRANDED | 1 | MIL-W-16878; NEMA; UL | 24 AWG | 1000V | WIRE AND CABLE | Black | 19/36 | 0.054 (1.37mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | UL Style 1180 | ||
![]() 3251 BR001 Alpha Wire | 2543 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | - | - | Active | 1 (Unlimited) | 0.053Ohm | - | NO | STRANDED | 7 | CSA; UL | 22 AWG | 300V | WIRE AND CABLE | Brown | 7/30 | 0.050 (1.27mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3057/1 BR005 Alpha Wire | 33 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2010 | - | Active | 1 (Unlimited) | 0.014Ohm | - | NO | - | 1 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | Brown | Solid | 0.083 (2.11mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 7132 GR005 Alpha Wire | 2973 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 300V | - | Green | 7/28 | 0.070 (1.78mm) | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 301619 BR001 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 1000V | WIRE AND CABLE | Brown | 19/29 | 0.088 (2.24mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 301626 SL001 Alpha Wire | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 1000V | WIRE AND CABLE | Slate | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 301816 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 1000V | WIRE AND CABLE | Black | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 302207 VI001 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 1000V | WIRE AND CABLE | Violet | 7/30 | 0.064 (1.63mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - |