- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Stranding | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Cross Section Area | Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 301619 BL001 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 1000V | WIRE AND CABLE | - | Blue | 19/29 | 0.088 (2.24mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 301626 BR001 Alpha Wire | In Stock | - | Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 1000V | WIRE AND CABLE | - | Brown | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 301619 OR001 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 1000V | WIRE AND CABLE | - | Orange | 19/29 | 0.088 (2.24mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 541801 BL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | - | Blue | Solid | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style TFN | ||
![]() 461626 VI005 Alpha Wire | 27 |
| Datasheet | 7 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | - | Violet | 26/30 | 0.124 (3.15mm) | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() AZ221934 YL005 Alpha Wire | 48 | - | Datasheet | 26 Weeks | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | - | Yellow | 19/34 | 0.052 (1.32mm) | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | ||
![]() 3057 OR005 Alpha Wire | 30 | - | Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -40°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | 0.014Ohm | - | NO | STRANDED | 26 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | - | Orange | 26/30 | 0.092 (2.34mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | Biological Compatibility | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 55A0112-24-8 TE Connectivity Raychem Cable Protection | 30 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | - | NO | STRANDED | 1 | - | 24 AWG | - | WIRE AND CABLE | 24 AWG | Gray | 19/36 | 0.037 (0.94mm) | 940 μm | 940 μm | Grey | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 635 μm | 36 AWG | - | - | 0.205 mm2 | - | - | - | 127μm | RoHS Compliant | - | ||
![]() 299 SV005 Alpha Wire | 98 | - | Datasheet | 9 Weeks | - | Copper, Annealed Tinned | No Jacketing - Bare Wire | Bus Bar | - | - | 0°C~200°C | - | - | - | Active | 1 (Unlimited) | - | - | NO | - | - | - | 24 AWG | - | WIRE AND CABLE | - | None (Non-Insulated) | Solid | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | TIN | - | 0.2 mm2 | 0.51mm | 100.0' 30.5m | - | - | ROHS3 Compliant | ASTM B-33 | ||
![]() 6714 DB005 Alpha Wire | 53 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | - | - | Blue | 10/30 | 0.055 (1.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.009 0.23mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 1850 BK005 Alpha Wire | 172 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | 32 AWG | 600V | WIRE AND CABLE | - | Black | 7/40 | 0.029 (0.74mm) | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 1856 BK001 Alpha Wire | 2735 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | - | - | Black | 7/28 | 0.058 (1.47mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 1853 SL005 Alpha Wire | 42 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | - | Slate | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 2831 WH001 Alpha Wire | 47 |
| Datasheet | 34 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up, Shielded | - | - | -55°C~200°C | Spool | 2009 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | - | White | 19/36 | 0.087 (2.21mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 461419 VI005 Alpha Wire | 48 |
| Datasheet | 7 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 600V | - | - | Violet | 19/0.0147 | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 1855 SL001 Alpha Wire | 2637 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.053Ohm | STANDARDS: MIL-W-76B, MIL-W-16878E/1 | NO | STRANDED | 1 | MIL | 22 AWG | 600V | WIRE AND CABLE | - | Slate | 7/30 | 0.050 (1.27mm) | - | - | - | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 2827 WH001 Alpha Wire | 39 |
| Datasheet | 34 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up, Shielded | - | - | -55°C~200°C | Spool | 2006 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | - | - | White | 19/32 | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 6713 SL013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | - | Slate | 7/30 | 0.049 (1.24mm) | - | - | - | - | - | - | - | - | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 7036 BK005 Alpha Wire | 2654 |
| Datasheet | 12 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 300V | - | - | Black | 19/0.0185 | 0.122 (3.10mm) | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style 3317 | ||
![]() 3254 VI005 Alpha Wire | 18 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 300V | - | - | Violet | 7/24 | 0.080 (2.03mm) | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 |