- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Conductor Material | Jacket (Insulation) Material | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Temperature | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Voltage - Rated DC | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Product Type | Outside Diameter | Stranding | Wire and Cable Name | Conductor Finish | Wire Gauge - AWG | Features | Cross Section Area | Product Category | Diameter | Height | Length | Width | Jacket (Insulation) Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7044 WH001 Alpha Wire | 554 |
| Datasheet | 13 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Spool | 2011 | MIL-W-16878E Type D | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | - | White | 16/30 | 0.111 (2.82mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 3271 | ||
![]() 7036 YG001 Alpha Wire | 2446 |
| Datasheet | 11 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type C | Active | 1 (Unlimited) | 0.006Ohm | - | STANDARD: MIL-W-16878E | - | NO | STRANDED | - | - | 1 | CSA; MIL; UL | 12 AWG | 300V | WIRE AND CABLE | - | - | - | Yellow, Green Stripe | 19/0.0185 | 0.122 (3.10mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 3317 | ||
![]() 830500031000 Belden | In Stock | - | - | - | - | - | - | Belden Wire & Cable | - | 1 | BELDEN INC | Tetrafluoroethylene (TFE) | Belden Wire & Cable | 830500031000 | + 200 C | Active | 5.57 | Details | Yes | 3 lbs | - | 250 V | - | - | - | 83050 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | WIRE AND CABLE | - | 1000 ft | - | Orange | - | - | - | Hook-up Wire | 1.07 mm | 19 x 34 | - | - | 22 AWG | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | ||
![]() 6733-0 Pomona Electronics | 957 |
| Datasheet | 2 Weeks | 331.12243g | Copper, Bare | Silicone | - | Test Lead | - | - | - | - | - | - | - | - | - | - | - | 10kV | - | -50°C~150°C | Bulk | 2003 | - | Active | Not Applicable | - | - | - | 10kV | - | - | - | 20A | - | - | 18 AWG | - | WIRE AND CABLE | Test Lead | - | 18 AWG | Black | 192/41 | 0.144 (3.66mm) | 3.6576 mm | - | 3.6 mm | - | - | - | - | - | - | - | - | 38.1mm | 50.00' 15.24m | 152.4mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 299/1 SV005 Alpha Wire | 1 | - | Datasheet | 9 Weeks | - | Copper, Annealed Tinned | No Jacketing - Bare Wire | - | Bus Bar | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~200°C | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | NO | - | - | - | - | - | 26 AWG | - | WIRE AND CABLE | - | - | - | None (Non-Insulated) | Solid | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | 0.12 mm2 | - | 0.41mm | - | 100.0' 30.5m | - | - | - | ROHS3 Compliant | - | ASTM B-33 | ||
![]() 391675 RD001 Alpha Wire | 701 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 16 AWG | 30kV | WIRE AND CABLE | - | - | - | Red | 26/30 | 0.210 (5.33mm) | - | - | - | - | - | - | - | Biological Compatibility | - | - | - | - | 1000.0' 304.8m | - | 0.075 1.90mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 1553 SL001 Alpha Wire | 2185 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | - | MIL-W-76B Type MW | Active | 1 (Unlimited) | 0.037Ohm | - | STANDARD: MIL-W-76B | - | NO | STRANDED | - | - | 1 | MIL | 20 AWG | 1000V | WIRE AND CABLE | - | - | - | Slate | 10/30 | 0.069 (1.75mm) | - | - | - | 10X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 461626 SL002 Alpha Wire | 2821 |
| Datasheet | 7 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 26/30 | 0.124 (3.15mm) | - | - | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | - | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 391850 RD002 Alpha Wire | 628 |
| Datasheet | 11 Weeks | - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 20kV | WIRE AND CABLE | - | - | - | Red | 16/30 | 0.147 (3.73mm) | - | - | - | - | - | - | - | Biological Compatibility | - | - | - | - | 500.0' 152.4m | - | 0.050 1.27mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 7133 RD001 Alpha Wire | 664 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | - | - | - | Red | 7/26 | 0.080 (2.03mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1430 | ||
![]() 392075 BK002 Alpha Wire | 685 |
| Datasheet | 11 Weeks | - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | 30kV | WIRE AND CABLE | - | - | - | Black | 10/30 | 0.187 (4.75mm) | - | - | - | - | - | - | - | Biological Compatibility | - | - | - | - | 500.0' 152.4m | - | 0.075 1.90mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 392097 WH002 Alpha Wire | 970 |
| Datasheet | 11 Weeks | - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | 40kV | WIRE AND CABLE | - | - | - | White | 10/30 | 0.231 (5.87mm) | - | - | - | - | - | - | - | Biological Compatibility | - | - | - | - | 500.0' 152.4m | - | 0.097 2.46mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 392097 BK002 Alpha Wire | 902 |
| Datasheet | 11 Weeks | - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | 40kV | WIRE AND CABLE | - | - | - | Black | 10/30 | 0.231 (5.87mm) | - | - | - | - | - | - | - | Biological Compatibility | - | - | - | - | 500.0' 152.4m | - | 0.097 2.46mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 3050 GR013 Alpha Wire | 2027 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | - | - | - | Green | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | - | Biological Compatibility | - | - | - | - | 5000' 1524.0m | - | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 1557 WH005 Alpha Wire | 2704 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | - | - | 16 AWG | 1000V | - | - | - | - | White | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | - | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 1557 GR001 Alpha Wire | 2191 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 16 AWG | 1000V | - | - | - | - | Green | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 3051 WN001 Alpha Wire | 2356 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | - | NO | STRANDED | - | - | 1 | CSA; UL | 22 AWG | 300V | WIRE AND CABLE | - | - | - | White, Brown Stripe | 7/30 | 0.062 (1.57mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | Biological Compatibility | - | - | - | - | 1000.0' 304.8m | - | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 3053 OR013 Alpha Wire | 2559 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.037Ohm | - | - | - | NO | STRANDED | - | - | 10 | CSA; UL | 20 AWG | 300V | WIRE AND CABLE | - | - | - | Orange | 10/30 | 0.069 (1.75mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | Biological Compatibility | - | - | - | - | 5000' 1524.0m | - | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 1857 BK005 Alpha Wire | 54 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 | Active | 1 (Unlimited) | 0.02Ohm | - | - | - | NO | STRANDED | - | - | 1 | MIL | 18 AWG | 600V | WIRE AND CABLE | - | - | - | Black | 7/26 | 0.068 (1.73mm) | - | - | - | 7X26 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 100.0' 30.5m | - | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 5855 GR001 Alpha Wire | 9 | - | Datasheet | 31 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | - | TFE | - | - | - | - | - | - | - | - | - | - | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | - | NO | STRANDED | - | - | 1 | MIL; UL | 22 AWG | 600V | WIRE AND CABLE | - | - | - | Green | 19/34 | 0.050 (1.27mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1213 |