- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3057 WO005 Alpha Wire | 30 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 300V | - | - | - | - | White, Orange Stripe | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 1560 SL005 Alpha Wire | 2775 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 1000V | - | - | WIRE AND CABLE | - | Slate | 65/30 | 0.125 (3.18mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 7025 RD005 Alpha Wire | 11 | - | Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | -55°C~125°C | Spool | 2011 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | - | WIRE AND CABLE | - | Red | 19/32 | 0.072 (1.83mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 3266 | ||
![]() 1563 VI005 Alpha Wire | 28 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 1000V | - | - | - | - | Violet | Solid | 0.064 (1.63mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() AZ221934 WH001 Alpha Wire | 2650 |
| Datasheet | 26 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | WIRE AND CABLE | - | White | 19/34 | 0.052 (1.32mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.011 0.28mm | - | ROHS3 Compliant | - | - | ||
![]() 422010 SL005 Alpha Wire | 30 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | - | - | - | Slate | 10/30 | 0.057 (1.45mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1061 | ||
![]() 422010 RD001 Alpha Wire | 2570 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | - | WIRE AND CABLE | - | Red | 10/30 | 0.057 (1.45mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1061 | ||
![]() 9981 0011000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | Spool | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | compliant | - | - | - | 18 AWG | 300V | - | - | WIRE AND CABLE | - | Brown | 19/30 | 0.066 (1.68mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | RoHS Compliant | - | - | ||
![]() 7025 BK001 Alpha Wire | 832 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | -55°C~125°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | - | WIRE AND CABLE | - | Black | 19/32 | 0.072 (1.83mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 3266 | ||
![]() 6718 VI001 Alpha Wire | 908 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | MODIFIED POLYPHENYLENE ETHER | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | 0.006Ohm | - | - | - | - | - | NO | STRANDED | - | 1 | - | CE; CSA; UL | 12 AWG | 600V | - | - | WIRE AND CABLE | - | Violet | 65/30 | 0.117 (2.97mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.012 0.30mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 5853 VI001 Alpha Wire | 613 |
| Datasheet | 31 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.125Ohm | - | - | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4 | NO | STRANDED | - | 1 | - | MIL; NEMA; UL | 26 AWG | 600V | - | - | WIRE AND CABLE | - | Violet | 7/34 | 0.039 (0.99mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1213 | ||
![]() 3053 WO001 Alpha Wire | 2241 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | - | WIRE AND CABLE | - | White, Orange Stripe | 10/30 | 0.069 (1.75mm) | - | - | - | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 7133 BK005 Alpha Wire | 2213 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | - | WIRE AND CABLE | - | Black | 7/26 | 0.080 (2.03mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1430 | ||
![]() 3051 VI001 Alpha Wire | 32 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -40°C~105°C | Spool | 2010 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | - | - | - | NO | STRANDED | - | 1 | - | CSA; UL | 22 AWG | 300V | - | - | WIRE AND CABLE | - | Violet | 7/30 | 0.062 (1.57mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 55A0111-10-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Wire | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | 1 | 600V | - | 10 AWG | - | Compliant | - | - | 10 AWG | Black | 37/26 | 0.128 (3.25mm) | 3.2512 mm | 3.25 mm | 3.25 mm | - | - | 37 | 2.81 mm | 26 AWG | - | 2000.0' 609.6m | - | 127μm | RoHS Compliant | Not Applicable | - | ||
![]() 392050 BK001 Alpha Wire | 51 | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 20kV | - | - | WIRE AND CABLE | - | Black | 10/30 | 0.137 (3.48mm) | - | - | - | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.050 1.27mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 5853 BR001 Alpha Wire | 540 |
| Datasheet | 31 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | - | 1 | - | MIL; UL | 26 AWG | 600V | - | - | WIRE AND CABLE | - | Brown | 7/34 | 0.039 (0.99mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1213 | ||
![]() 540219 BL005 Alpha Wire | 47 |
| Datasheet | 16 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2 AWG | 600V | - | - | WIRE AND CABLE | - | Blue | 19/0.0591 | 0.383 (9.73mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.042 1.07mm | - | ROHS3 Compliant | - | UL Style THHN/THWN | ||
![]() 55A0112-22-9 TE Connectivity Raychem Cable Protection | 47 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | 200°C | -65°C | White | - | - | - | - | - | 1 | 600V | - | 22 AWG | 600V | Compliant | 600V | - | 22 AWG | White | 19/34 | 0.043 (1.09mm) | 1.0922 mm | 1.09 mm | 1.09 mm | White | - | 19 | 787.4 μm | 34 AWG | - | - | - | 127μm | RoHS Compliant | Not Applicable | - | ||
![]() 7055 OR001 Alpha Wire | 2857 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type B | Active | 1 (Unlimited) | 0.053Ohm | - | - | - | - | STANDARD: MIL-W-16878E | NO | STRANDED | - | 7 | - | CSA, MIL, UL | 22 AWG | 150V | - | - | WIRE AND CABLE | - | Orange | 7/30 | 0.050 (1.27mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1429 |