- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 392097 BK005 Alpha Wire | 76 | - | Datasheet | 11 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 40kV | - | - | - | - | Black | 10/30 | 0.231 (5.87mm) | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.097 2.46mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 55A0111-10-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Wire | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | 1 | 600V | - | 10 AWG | - | Compliant | - | - | 10 AWG | Black | 37/26 | 0.128 (3.25mm) | 3.2512 mm | 3.25 mm | 3.25 mm | - | - | 37 | 2.81 mm | 26 AWG | - | - | - | 2000.0' 609.6m | - | 127μm | RoHS Compliant | Not Applicable | - | ||
![]() 780001 OR001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1/0 AWG | 600V | - | - | WIRE AND CABLE | - | Orange | 1045/30 | 0.592 (15.04mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.082 2.08mm | - | ROHS3 Compliant | - | UL Style 1232/1284 | ||
![]() 780001 GR001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1/0 AWG | 600V | - | - | WIRE AND CABLE | - | Green | 1045/30 | 0.592 (15.04mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.082 2.08mm | - | ROHS3 Compliant | - | UL Style 1232/1284 | ||
![]() 55A0112-22-9 TE Connectivity Raychem Cable Protection | 47 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | 200°C | -65°C | White | - | - | - | - | 1 | 600V | - | 22 AWG | 600V | Compliant | 600V | - | 22 AWG | White | 19/34 | 0.043 (1.09mm) | 1.0922 mm | 1.09 mm | 1.09 mm | White | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | - | 127μm | RoHS Compliant | Not Applicable | - | ||
![]() 55A0111-22-45 TE Connectivity Aerospace, Defense and Marine | 38 |
| Datasheet | 6 Weeks | - | - | Copper, Tin | - | - | ETFE | 600V | - | - | 2005 | - | Active | Not Applicable | - | 150°C | -65°C | - | GENERAL PURPOSE, LIGHTWEIGHT | NO | STRANDED | - | 1 | 600V | - | 22 AWG | - | Compliant | - | WIRE AND CABLE | - | - | - | - | - | 1.09 mm | 1.09 mm | Green | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 787.4 μm | 34 AWG | TIN | - | 0.38 mm2 | - | - | 127μm | RoHS Compliant | Not Applicable | - | ||
![]() 391640 BK001 Alpha Wire | 33 | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 10kV | - | - | WIRE AND CABLE | - | Black | 26/30 | 0.140 (3.56mm) | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.040 1.02mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 1856 WO005 Alpha Wire | 29 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | WIRE AND CABLE | - | White, Orange Stripe | 7/28 | 0.058 (1.47mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 2844/19 YL001 Alpha Wire | 840 |
| Datasheet | 31 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 250V | - | - | - | - | Yellow | 19/36 | 0.036 (0.91mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | - | ROHS3 Compliant | - | - | ||
![]() 891000 VI001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | 300V | - | - | WIRE AND CABLE | - | Violet | 105/30 | 0.150 (3.81mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1569/1581 | ||
![]() 460619 SL001 Alpha Wire | 39 |
| Datasheet | 14 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 6 AWG | 600V | - | - | WIRE AND CABLE | - | Slate | 19/0.0372 | 0.305 (7.75mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.062 1.57mm | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 3055 WG005 Alpha Wire | 123 |
| Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | - | WIRE AND CABLE | - | White, Green Stripe | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 3250 GR001 Alpha Wire | 65 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -10°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | NO | STRANDED | - | - | - | CSA, UL | 24 AWG | 300V | - | - | WIRE AND CABLE | - | Green | 7/32 | 0.044 (1.12mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | TIN | - | 0.23 mm2 | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1061 | ||
![]() 5953 WH001 Alpha Wire | 38 |
| Datasheet | 10 Weeks | - | - | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up | - | - | -40°C~125°C | Spool | 2007 | - | Active | 1 (Unlimited) | 0.135Ohm | - | - | - | - | NO | - | - | 1 | - | UL | 26 AWG | - | - | - | WIRE AND CABLE | - | White | Solid | 0.027 (0.69mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | - | ROHS3 Compliant | - | UL Style 1422 | ||
![]() 541801 YL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | - | Yellow | Solid | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style TFN | ||
![]() 541801 SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | WIRE AND CABLE | - | Slate | Solid | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style TFN | ||
![]() 541801 OR002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | WIRE AND CABLE | - | Orange | Solid | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style TFN | ||
![]() 541801 VI001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | WIRE AND CABLE | - | Violet | Solid | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style TFN | ||
![]() 541801 OR001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | WIRE AND CABLE | - | Orange | Solid | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style TFN | ||
![]() 1550 BR005 Alpha Wire | 15 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 1000V | - | - | WIRE AND CABLE | - | Brown | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | - |