- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 396133 BK002 Alpha Wire | 39 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 6 AWG | 600V | - | Black | 133/27 | 0.339 (8.61mm) | Biological Compatibility | 500.0' 152.4m | 0.063 1.60mm | ROHS3 Compliant | ISO 10993, UL Style 3213 | ||
![]() 8521006100 Belden | In Stock | - | - | - | - | - | - | BELDEN INC | Belden Inc | 8521006100 | Active | 5.56 | Yes | - | - | - | - | - | - | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | ||
![]() 6714 WU001 Alpha Wire | 2066 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | 20 AWG | 600V | - | White, Blue Stripe | 10/30 | 0.055 (1.40mm) | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6714 DB013 Alpha Wire | 41 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | 20 AWG | 600V | - | Blue | 10/30 | 0.055 (1.40mm) | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 751265 RD001 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | - | - | - | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 12 AWG | 600V | - | Red | 65/30 | 0.155 (3.94mm) | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 3114133 TN005 Alpha Wire | 20 |
| Datasheet | 12 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | - | - | - | - | -55°C~538°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 4 AWG | 600V | WIRE AND CABLE | Tan | 133/25 | 0.358 (9.09mm) | - | 100.0' 30.5m | 0.015 0.38mm | ROHS3 Compliant | UL Style 5107 | ||
![]() 391499 WH001 Alpha Wire | 39 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 14 AWG | 50kV | WIRE AND CABLE | White | 41/30 | 0.374 (9.50mm) | Biological Compatibility | 1000.0' 304.8m | 0.150 3.80mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 6712 DB013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | 24 AWG | 600V | WIRE AND CABLE | Blue | 7/32 | 0.043 (1.09mm) | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6710 GY013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | 28 AWG | 600V | WIRE AND CABLE | Green, Yellow Stripe | 7/36 | 0.034 (0.86mm) | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6710 WU013 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | 28 AWG | 600V | - | White, Blue Stripe | 7/36 | 0.034 (0.86mm) | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6710 VI013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | 28 AWG | 600V | WIRE AND CABLE | Violet | 7/36 | 0.034 (0.86mm) | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6711 WU013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | 26 AWG | 600V | - | White, Blue Stripe | 7/34 | 0.038 (0.96mm) | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6713 WU013 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | 22 AWG | 600V | - | White, Blue Stripe | 7/30 | 0.049 (1.24mm) | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() AZ181930 VI005 Alpha Wire | 10 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | - | - | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | 18 AWG | 600V | - | Violet | 19/30 | 0.071 (1.80mm) | - | 100.0' 30.5m | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() AZ141927 BR005 Alpha Wire | 2854 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | - | - | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | 14 AWG | 600V | WIRE AND CABLE | Brown | 19/27 | 0.093 (2.36mm) | - | 100.0' 30.5m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 782607 BR005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 26 AWG | 600V | WIRE AND CABLE | Brown | 7/34 | 0.083 (2.11mm) | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() AZ123728 GR005 Alpha Wire | 2037 |
| Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | - | - | - | - | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | 12 AWG | 600V | WIRE AND CABLE | Green | 37/28 | 0.114 (2.89mm) | - | 100.0' 30.5m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() AZ123728 WH005 Alpha Wire | 32 | - | Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | - | - | - | - | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | 12 AWG | 600V | WIRE AND CABLE | White | 37/28 | 0.114 (2.89mm) | - | 100.0' 30.5m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() 541801 GR005 Alpha Wire | 38 | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 18 AWG | 600V | WIRE AND CABLE | Green | Solid | 0.079 (2.01mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFN | ||
![]() 541801 RD005 Alpha Wire | 63 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 18 AWG | 600V | WIRE AND CABLE | Red | Solid | 0.079 (2.01mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFN |