- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5952 OR001 Alpha Wire | 39 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | NO | - | 1 | UL | 28 AWG | - | WIRE AND CABLE | Orange | Solid | 0.024 (0.61mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 1422 | ||
![]() 7013 WH001 Alpha Wire | 40 | - | Datasheet | 9 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -55°C~125°C | Spool | 2008 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 150V | - | White | 19/32 | 0.060 (1.52mm) | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | UL Style 3265 | ||
![]() 3057 GY013 Alpha Wire | 880 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 0.014Ohm | - | NO | STRANDED | 26 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | Green, Yellow Stripe | 26/30 | 0.092 (2.34mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 5000' 1524.0m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 302407 BR001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 1000V | WIRE AND CABLE | Brown | 7/32 | 0.056 (1.42mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 301816 VI001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 1000V | WIRE AND CABLE | Violet | 16/30 | 0.079 (2.01mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 3055 WO005 Alpha Wire | 59 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | White, Orange Stripe | 16/30 | 0.079 (2.01mm) | - | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 7131 BL001 Alpha Wire | 2970 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | - | MIL-W-16878E Type E | Active | 1 (Unlimited) | 0.053Ohm | STANDARD: MIL-W-16878E | NO | STRANDED | 7 | CSA, MIL, UL | 22 AWG | 300V | WIRE AND CABLE | Blue | 7/30 | 0.062 (1.57mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 39X1620 WH005 Alpha Wire | 35 | - | Datasheet | 11 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | - | -40°C~200°C | Spool | 2010 | - | Active | 1 (Unlimited) | 0.013Ohm | - | NO | STRANDED | 1 | UL | 16 AWG | 20kV | WIRE AND CABLE | White | 41/32 | 0.164 (4.17mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.053 1.35mm | ROHS3 Compliant | ISO 10993 | ||
![]() 391675 WH001 Alpha Wire | 817 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 30kV | WIRE AND CABLE | White | 26/30 | 0.210 (5.33mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 1555 OR001 Alpha Wire | 2196 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2006 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 1000V | - | Orange | 16/30 | 0.079 (2.01mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 7056 BK001 Alpha Wire | 15 | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 150V | - | Black | 7/28 | 0.058 (1.47mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 7057 SL001 Alpha Wire | 2843 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 150V | - | Slate | 7/26 | 0.068 (1.73mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 391297 WH001 Alpha Wire | 935 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 40kV | WIRE AND CABLE | White | 65/30 | 0.287 (7.29mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 7014 WH001 Alpha Wire | 39 |
| Datasheet | 9 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -55°C~125°C | Spool | 2011 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 150V | WIRE AND CABLE | White | 19/30 | 0.070 (1.78mm) | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | UL Style 3265 | ||
![]() 421626 RD005 Alpha Wire | 26 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 300V | - | Red | 26/30 | 0.080 (2.03mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3079 VI005 Alpha Wire | 2445 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | 0.01Ohm | - | NO | STRANDED | 41 | CE; CSA; UL | 14 AWG | 600V | WIRE AND CABLE | Violet | 41/30 | 0.138 (3.50mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3050 WV001 Alpha Wire | 2395 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | White, Violet Stripe | 7/32 | 0.056 (1.42mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 782401 WH001 Alpha Wire | 2331 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | White | Solid | 0.084 (2.13mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782401 VI001 Alpha Wire | 2865 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Violet | Solid | 0.084 (2.13mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782401 GR001 Alpha Wire | 2360 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Green | Solid | 0.084 (2.13mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 |