- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 461626 VI001 Alpha Wire | 2220 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Violet | 26/30 | 0.124 (3.15mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 461219 BR002 Alpha Wire | 5 | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Brown | 19/0.0185 | 0.157 (3.99mm) | - | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 541419 RD001 Alpha Wire | 2213 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 600V | - | Red | 19/0.0147 | 0.113 (2.87mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 7036 OR005 Alpha Wire | 2107 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 300V | - | Orange | 19/0.0185 | 0.122 (3.10mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 3317 | ||
![]() 391097 WH005 Alpha Wire | 694 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 40kV | - | White | 105/30 | 0.312 (7.92mm) | - | Biological Compatibility | 100.0' 30.5m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 3253 SL001 Alpha Wire | 2052 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.021Ohm | NO | STRANDED | 1 | CSA; UL | 18 AWG | 300V | WIRE AND CABLE | Slate | 7/26 | 0.068 (1.73mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 7132 VI001 Alpha Wire | 15 | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type C | Active | 1 (Unlimited) | 0.033Ohm | NO | STRANDED | 1 | CSA; MIL-W-16878; UL | 20 AWG | 300V | WIRE AND CABLE | Violet | 7/28 | 0.070 (1.78mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 391640 BK005 Alpha Wire | 30 | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 10kV | WIRE AND CABLE | Black | 26/30 | 0.140 (3.56mm) | - | Biological Compatibility | 100.0' 30.5m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391650 WH005 Alpha Wire | 621 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 20kV | WIRE AND CABLE | White | 26/30 | 0.160 (4.06mm) | - | Biological Compatibility | 100.0' 30.5m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 7057 BL001 Alpha Wire | 820 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 150V | WIRE AND CABLE | Blue | 7/26 | 0.068 (1.73mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 6717 DB001 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 600V | - | Blue | 41/30 | 0.096 (2.44mm) | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 301626 OR001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 1000V | WIRE AND CABLE | Orange | 26/30 | 0.092 (2.34mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 301619 WH001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 1000V | WIRE AND CABLE | White | 19/29 | 0.088 (2.24mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 6716 VI013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 600V | - | Violet | 26/30 | 0.081 (2.06mm) | - | - | 5000' 1524.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6716 YL013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Yellow | 26/30 | 0.081 (2.06mm) | - | - | 5000' 1524.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6716 SL013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | 0.081 (2.06mm) | - | - | 5000' 1524.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 1563 YL005 Alpha Wire | 56 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 1000V | WIRE AND CABLE | Yellow | Solid | 0.064 (1.63mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1856 OR001 Alpha Wire | 2751 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | Orange | 7/28 | 0.058 (1.47mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 3081 BK001 Alpha Wire | 741 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 600V | - | Black | 105/30 | 0.184 (4.67mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015/1230 | ||
![]() 1550 WY005 Alpha Wire | 33 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 1000V | WIRE AND CABLE | White, Yellow Stripe | 7/32 | 0.056 (1.42mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - |