- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT181930 YL005 Alpha Wire | 118 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 600V | - | Yellow | 19/30 | 0.068 (1.73mm) | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() AT121925 SL005 Alpha Wire | 206 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Slate | 19/25 | 0.111 (2.82mm) | 100.0' 30.5m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 461265 YL005 Alpha Wire | 12 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | - | Yellow | 65/30 | 0.157 (3.99mm) | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 781401 BR005 Alpha Wire | 2935 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 600V | WIRE AND CABLE | Brown | Solid | 0.128 (3.25mm) | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 461816 PK001 Alpha Wire | 2389 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 600V | - | Pink | 16/30 | 0.111 (2.82mm) | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 422001 GR001 Alpha Wire | 2996 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Green | Solid | 0.052 (1.32mm) | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 892419 VI001 Alpha Wire | 2944 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 24 AWG | 300V | WIRE AND CABLE | Violet | 19/36 | 0.057 (1.45mm) | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() AT141927 GR001 Alpha Wire | 767 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 600V | WIRE AND CABLE | Green | 19/27 | 0.090 (2.29mm) | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() AT141927 OR001 Alpha Wire | 680 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 600V | WIRE AND CABLE | Orange | 19/27 | 0.090 (2.29mm) | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() AT141927 BL001 Alpha Wire | 613 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 600V | WIRE AND CABLE | Blue | 19/27 | 0.090 (2.29mm) | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() AZ141927 GR001 Alpha Wire | 1113 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 14 AWG | 600V | WIRE AND CABLE | Green | 19/27 | 0.093 (2.36mm) | 1000.0' 304.8m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() AZ141927 RD001 Alpha Wire | 1829 |
| Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 14 AWG | 600V | WIRE AND CABLE | Red | 19/27 | 0.093 (2.36mm) | 1000.0' 304.8m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() AT181930 OR001 Alpha Wire | 888 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | Orange | 19/30 | 0.068 (1.73mm) | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() AT181930 WH001 Alpha Wire | 959 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | White | 19/30 | 0.068 (1.73mm) | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() AT181930 YL001 Alpha Wire | 660 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 600V | - | Yellow | 19/30 | 0.068 (1.73mm) | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() AZ123728 GR001 Alpha Wire | 691 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Green | 37/28 | 0.114 (2.89mm) | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() AZ123728 BK001 Alpha Wire | 859 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Black | 37/28 | 0.114 (2.89mm) | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() 781201 SL001 Alpha Wire | 545 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Slate | Solid | 0.145 (3.68mm) | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() AZ123728 BL001 Alpha Wire | 751 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Blue | 37/28 | 0.114 (2.89mm) | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() AZ123728 YL001 Alpha Wire | 964 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 12 AWG | 600V | - | Yellow | 37/28 | 0.114 (2.89mm) | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | - |