- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Stranding | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 461419 YL002 Alpha Wire | 2886 |
| Datasheet | 7 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | WIRE AND CABLE | - | Yellow | 19/0.0147 | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 461419 WH002 Alpha Wire | 2235 |
| Datasheet | 7 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | - | White | 19/0.0147 | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 1855 BL001 Alpha Wire | 15 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -55°C~105°C | Spool | 2001 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.053Ohm | - | - | - | STANDARDS: MIL-W-76B, MIL-W-16878E/1 | NO | STRANDED | - | 1 | - | MIL | 22 AWG | 600V | - | WIRE AND CABLE | - | Blue | 7/30 | 0.050 (1.27mm) | - | - | - | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 55A0111-20-1 TE Connectivity Raychem Cable Protection | 20 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | 1 | 600V | - | 20 AWG | - | Compliant | - | 20 AWG | Brown | 19/32 | 0.050 (1.27mm) | 1.27 mm | 1.27 mm | 1.27 mm | - | - | 19 | 960 μm | 32 AWG | - | - | - | 127μm | RoHS Compliant | Not Applicable | - | ||
![]() 6712 BK190 Alpha Wire | 30 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | Black | 7/32 | 0.043 (1.09mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6712 WH190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | White | 7/32 | 0.043 (1.09mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6713 WU190 Alpha Wire | 30 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | White, Blue Stripe | 7/30 | 0.049 (1.24mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 392259 WH001 Alpha Wire | 713 |
| Datasheet | 16 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 AWG | 600V | - | - | - | White | 259/26 | 0.460 (11.68mm) | - | - | - | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.063 1.60mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3213 | ||
![]() 6714 YL190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | Yellow | 10/30 | 0.055 (1.40mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6714 OR190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | Orange | 10/30 | 0.055 (1.40mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6714 WH190 Alpha Wire | 39 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | White | 10/30 | 0.055 (1.40mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6714 SL190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | Slate | 10/30 | 0.055 (1.40mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 1850 GR005 Alpha Wire | 30 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 32 AWG | 600V | - | WIRE AND CABLE | - | Green | 7/40 | 0.029 (0.74mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 44A7422-6-1L TE Connectivity Aerospace, Defense and Marine | 5 |
| Datasheet | 24 Weeks | - | - | Aluminium | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 55PC1114-24-9-4 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Silver | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | - | 150°C | - | 2005 | - | Active | 1 (Unlimited) | - | 200°C | -65°C | Yellow | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | Yellow | 19/36 | 0.065 (1.65mm) | - | - | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | - | ||
![]() 3048 OR001 Alpha Wire | 5422 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 0.213Ohm | - | - | - | - | NO | STRANDED | - | 1 | - | CSA; UL | 28 AWG | 300V | - | WIRE AND CABLE | - | Orange | 7/36 | 0.047 (1.19mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 1856 WB005 Alpha Wire | 38 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.033Ohm | - | - | - | - | NO | STRANDED | - | 1 | - | MIL-W-16878E, MIL-W-76B | 20 AWG | 600V | - | WIRE AND CABLE | - | White, Black Stripe | 7/28 | 0.058 (1.47mm) | - | - | - | 7X28 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 1557 WY001 Alpha Wire | 39 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 1000V | - | WIRE AND CABLE | - | White, Yellow Stripe | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 391040 WH002 Alpha Wire | 852 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | 10kV | - | - | - | White | 105/30 | 0.198 (5.03mm) | - | - | - | - | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.040 1.02mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 392045 RD002 Alpha Wire | 576 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 15kV | - | WIRE AND CABLE | - | Red | 10/30 | 0.127 (3.23mm) | - | - | - | - | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.045 1.14mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 |