- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 541401 BR002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | - | Brown | Solid | 0.103 (2.62mm) | - | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() AT221934 YL005 Alpha Wire | 2099 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Yellow | 19/34 | 0.049 (1.24mm) | - | - | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | - | ||
![]() 461626 GR002 Alpha Wire | 2682 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | Green | 26/30 | 0.124 (3.15mm) | - | - | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 540219 OR002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | WIRE AND CABLE | Orange | 19/0.0591 | 0.383 (9.73mm) | - | - | - | 500.0' 152.4m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 540219 WH002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | - | White | 19/0.0591 | 0.383 (9.73mm) | - | - | - | 500.0' 152.4m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 540219 VI002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | WIRE AND CABLE | Violet | 19/0.0591 | 0.383 (9.73mm) | - | - | - | 500.0' 152.4m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 1551 BR001 Alpha Wire | 47 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | 0.053Ohm | STANDARD: MIL-W-76B | NO | STRANDED | - | 1 | MIL | 22 AWG | 1000V | WIRE AND CABLE | Brown | 7/30 | 0.062 (1.57mm) | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 3047 BR001 Alpha Wire | 837 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30 AWG | 300V | - | Brown | 7/38 | 0.044 (1.12mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 422607 BR005 Alpha Wire | 21 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 300V | WIRE AND CABLE | Brown | 7/34 | 0.039 (0.99mm) | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 1553 WU005 Alpha Wire | 49 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 1000V | - | White, Blue Stripe | 10/30 | 0.069 (1.75mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1555 RD001 Alpha Wire | 15 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~80°C | Spool | 2006 | MIL-W-76B Type MW | Active | 1 (Unlimited) | 0.023Ohm | STANDARD: MIL-W-76B | NO | STRANDED | - | 1 | MIL | 18 AWG | 1000V | WIRE AND CABLE | Red | 16/30 | 0.079 (2.01mm) | 16X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 541419 VI005 Alpha Wire | 20 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | 14 AWG | 600V | - | Violet | 19/0.0147 | 0.113 (2.87mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 7130 RD001 Alpha Wire | 2348 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | - | Red | 7/32 | 0.056 (1.42mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() AZ201932 GR001 Alpha Wire | 2669 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | Green | 19/32 | 0.060 (1.52mm) | - | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() 7132 BR001 Alpha Wire | 2169 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 300V | - | Brown | 7/28 | 0.070 (1.78mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 541019 BL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | compliant | - | - | 10 AWG | 600V | WIRE AND CABLE | Blue | 19/0.0234 | 0.166 (4.22mm) | - | - | - | 100.0' 30.5m | 0.020 0.51mm | RoHS Compliant | UL Style THHN/THWN | ||
![]() 541401 SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Slate | Solid | 0.103 (2.62mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541419 VI001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | 14 AWG | 600V | - | Violet | 19/0.0147 | 0.113 (2.87mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541419 OR002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | - | Orange | 19/0.0147 | 0.113 (2.87mm) | - | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 540219 WH001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | - | White | 19/0.0591 | 0.383 (9.73mm) | - | - | - | 1000.0' 304.8m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN |