- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 391816 WH002 Alpha Wire | 646 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | White | 16/30 | 0.141 (3.58mm) | Biological Compatibility | 500.0' 152.4m | 0.047 1.19mm | ROHS3 Compliant | ISO 10993, UL Style 3212 | ||
![]() 33201 OR001 Alpha Wire | 608 |
| Datasheet | 29 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2009 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 32 AWG | 250V | WIRE AND CABLE | Orange | Solid | 0.019 (0.50mm) | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | - | ||
![]() 891441 VI002 Alpha Wire | 2866 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 300V | WIRE AND CABLE | Violet | 41/30 | 0.106 (2.69mm) | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 781601 WH001 Alpha Wire | 2609 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 16 AWG | 600V | WIRE AND CABLE | White | Solid | 0.115 (2.92mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 6712 RD190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | 24 AWG | 600V | - | Red | 7/32 | 0.043 (1.09mm) | - | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6712 YL190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | 24 AWG | 600V | - | Yellow | 7/32 | 0.043 (1.09mm) | - | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6713 BL190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | 22 AWG | 600V | - | Blue | 7/30 | 0.049 (1.24mm) | - | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6713 GY190 Alpha Wire | 30 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | 22 AWG | 600V | - | Green, Yellow Stripe | 7/30 | 0.049 (1.24mm) | - | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6712 GY190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | 24 AWG | 600V | - | Green, Yellow Stripe | 7/32 | 0.043 (1.09mm) | - | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6713 VI190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | 22 AWG | 600V | - | Violet | 7/30 | 0.049 (1.24mm) | - | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6713 WH190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | 22 AWG | 600V | - | White | 7/30 | 0.049 (1.24mm) | - | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6713 YL190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | 22 AWG | 600V | - | Yellow | 7/30 | 0.049 (1.24mm) | - | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6713 OR190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | 22 AWG | 600V | - | Orange | 7/30 | 0.049 (1.24mm) | - | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6714 BK190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | 20 AWG | 600V | - | Black | 10/30 | 0.055 (1.40mm) | - | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 461019 WH001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 10 AWG | 600V | WIRE AND CABLE | White | 19/0.0234 | 0.181 (4.60mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3220 SL001 Alpha Wire | 39 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -55°C~105°C | Spool | 2006 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | 22 AWG | 600V | WIRE AND CABLE | Slate | 19/34 | 0.100 (2.54mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 301441 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | 14 AWG | 1000V | - | Slate | 41/30 | 0.106 (2.69mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 540819 BK001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 8 AWG | 600V | - | Black | 19/0.0295 | 0.224 (5.69mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 39X1645 WH002 Alpha Wire | 726 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | -40°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 16 AWG | 45kV | - | White | 19/29 | 0.306 (7.77mm) | Biological Compatibility | 500.0' 152.4m | 0.125 3.17mm | ROHS3 Compliant | ISO 10993 | ||
![]() 6711 BR190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | 26 AWG | 600V | - | Brown | 7/34 | 0.038 (0.96mm) | - | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 |