- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Shielding | Construction | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3079 GR001 Alpha Wire | 695 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.01Ohm | - | - | - | - | NO | STRANDED | 41 | - | CE; CSA; UL | 14 AWG | 600V | - | - | WIRE AND CABLE | - | Green | 41/30 | 0.138 (3.50mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() AZ241936 YL005 Alpha Wire | 47 |
| Datasheet | 26 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | WIRE AND CABLE | - | Yellow | 19/36 | 0.045 (1.14mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | - | ||
![]() AZ241936 GR005 Alpha Wire | 2814 |
| Datasheet | 26 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | WIRE AND CABLE | - | Green | 19/36 | 0.045 (1.14mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | - | ||
![]() AZ221934 GR005 Alpha Wire | 90 |
| Datasheet | 26 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | WIRE AND CABLE | - | Green | 19/34 | 0.052 (1.32mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | - | ||
![]() 541401 BK005 Alpha Wire | 11 | - | Datasheet | 7 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | WIRE AND CABLE | - | Black | Solid | 0.103 (2.62mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style THHN/THWN | ||
![]() AT221934 BK005 Alpha Wire | 2701 |
| Datasheet | 30 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | - | Black | 19/34 | 0.049 (1.24mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.009 0.23mm | - | ROHS3 Compliant | - | - | ||
![]() 6717 WU005 Alpha Wire | 2415 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | - | - | White, Blue Stripe | 41/30 | 0.096 (2.44mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 3053 RD013 Alpha Wire | 2030 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.037Ohm | - | - | - | - | NO | STRANDED | 10 | - | CSA; UL | 20 AWG | 300V | - | - | WIRE AND CABLE | - | Red | 10/30 | 0.069 (1.75mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | Biological Compatibility | - | 5000' 1524.0m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 55A0112-22-6 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | 200°C | -65°C | Blue | - | - | - | 1 | 600V | - | 22 AWG | 600V | Compliant | 600V | - | 22 AWG | Blue | 19/34 | 0.043 (1.09mm) | 1.0922 mm | 1.09 mm | 1.09 mm | Blue | - | 19 | 787.4 μm | 34 AWG | - | - | - | 5000' 1524.0m | - | 127μm | RoHS Compliant | Not Applicable | - | ||
![]() AT201932 RD005 Alpha Wire | 2552 |
| Datasheet | 26 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | WIRE AND CABLE | - | Red | 19/32 | 0.058 (1.47mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | - | ||
![]() AZ241936 WH005 Alpha Wire | 46 | - | Datasheet | 26 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | - | White | 19/36 | 0.045 (1.14mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | - | ||
![]() 7054 BK005 Alpha Wire | 40 |
| Datasheet | 13 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | - | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | STANDARD: MIL-DTL-16878/1 | NO | STRANDED | - | - | CSA, MIL, UL | 24 AWG | 150V | - | - | WIRE AND CABLE | - | Black | 7/32 | 0.044 (1.12mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | TIN | - | 0.23 mm2 | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1429 | ||
![]() 392040 WH001 Alpha Wire | 5427 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | 10kV | - | - | WIRE AND CABLE | - | White | 10/30 | 0.117 (2.97mm) | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.040 1.02mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 3053 WO005 Alpha Wire | 47 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | - | WIRE AND CABLE | - | White, Orange Stripe | 10/30 | 0.069 (1.75mm) | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() AT241936 RD001 Alpha Wire | 1108 |
| Datasheet | 26 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | WIRE AND CABLE | - | Red | 19/36 | 0.043 (1.09mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | - | ROHS3 Compliant | - | - | ||
![]() 3055 WB005 Alpha Wire | 34 |
| Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | - | WIRE AND CABLE | - | White, Black Stripe | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 422807 GR001 Alpha Wire | 47 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 28 AWG | 300V | - | - | WIRE AND CABLE | - | Green | 7/36 | 0.035 (0.89mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1061 | ||
![]() AZ221934 BL005 Alpha Wire | 97 |
| Datasheet | 26 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | WIRE AND CABLE | - | Blue | 19/34 | 0.052 (1.32mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | - | ||
![]() 7134 GR005 Alpha Wire | 2298 |
| Datasheet | 12 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | STANDARD: MIL-DTL-16878/2 | NO | STRANDED | - | - | CSA, MIL, UL | 16 AWG | 300V | - | - | WIRE AND CABLE | - | Green | 19/0.0117 | 0.088 (2.24mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | TIN | - | 1.32 mm2 | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1430 | ||
![]() 3057 WR001 Alpha Wire | 2558 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.014Ohm | - | - | - | - | NO | STRANDED | 1 | - | CSA; UL | 16 AWG | 300V | - | - | WIRE AND CABLE | - | White, Red Stripe | 26/30 | 0.092 (2.34mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 |