- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 892219 GR002 Alpha Wire | 2825 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 22 AWG | 300V | - | - | WIRE AND CABLE | - | Green | 19/34 | 0.064 (1.63mm) | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1007/1569 | ||
![]() 781001 RD001 Alpha Wire | 39 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | WIRE AND CABLE | - | Red | Solid | 0.166 (4.22mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 3051 OR001 Alpha Wire | 2772 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | - | 1 | - | CSA; UL | 22 AWG | 300V | - | - | WIRE AND CABLE | - | Orange | 7/30 | 0.062 (1.57mm) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 1857 WU005 Alpha Wire | 44 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | - | White, Blue Stripe | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 751265 WH001 Alpha Wire | 39 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | WIRE AND CABLE | - | White | 65/30 | 0.155 (3.94mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.031 0.80mm | - | ROHS3 Compliant | - | UL Style 3173 | ||
![]() 2827 WH005 Alpha Wire | 944 |
| Datasheet | 34 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up, Shielded | - | - | -55°C~200°C | Spool | 2006 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | - | White | 19/32 | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 7053 OR005 Alpha Wire | 47 |
| Datasheet | 12 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 26 AWG | 150V | - | - | - | - | Orange | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1429 | ||
![]() 37118 005500 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Copper, Tinned | Ethylene Propylene Terpolymer Rubber (EPDM) | Hook-Up | - | - | - | Spool | 2012 | - | Active | Not Applicable | - | - | - | - | - | compliant | - | - | - | 18 AWG | 600V | - | - | WIRE AND CABLE | - | Green | 16/30 | 0.141 (3.58mm) | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.048 1.22mm | - | RoHS Compliant | - | UL Style 3340/3374 | ||
![]() 422601 BK001 Alpha Wire | 45 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 26 AWG | 300V | - | - | WIRE AND CABLE | - | Black | Solid | 0.036 (0.91mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1061 | ||
![]() 7024 BK005 Alpha Wire | 2827 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | -55°C~125°C | Spool | 2011 | MIL-W-16878E Type C | Active | 1 (Unlimited) | 0.05Ohm | - | STANDARD: MIL-W-16878E | NO | STRANDED | - | 19 | - | CSA, MIL, UL | 22 AWG | 300V | - | - | WIRE AND CABLE | - | Black | 19/34 | 0.064 (1.63mm) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 3266 | ||
![]() 392010 WH005 Alpha Wire | 2467 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | unknown | - | - | - | 20 AWG | 600V | - | - | - | - | White | 10/30 | 0.131 (3.33mm) | - | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.047 1.19mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3212 | ||
![]() 1550 WG005 Alpha Wire | 41 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | - | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 1000V | - | - | - | - | White, Green Stripe | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 391450 BK005 Alpha Wire | 706 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 20kV | - | - | WIRE AND CABLE | - | Black | 41/30 | 0.174 (4.42mm) | - | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.050 1.27mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 1635 RD005 Alpha Wire | 2360 |
| Datasheet | 8 Weeks | - | - | Copper, Tinned | Ethylene-Propylene Rubber (EPR) | Hook-Up | - | - | -30°C~90°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 3000V | - | - | WIRE AND CABLE | - | Red | 41/36 | 0.132 (3.35mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.047 1.19mm | - | ROHS3 Compliant | - | - | ||
![]() 172619 BL001 Alpha Wire | 2077 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 26 AWG | 300V | - | - | WIRE AND CABLE | - | Blue | 19/38 | 0.040 (1.02mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 55A0114-26-9 TE Connectivity Raychem Cable Protection | 20 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0114 | Active | 1 (Unlimited) | - | - | - | - | - | unknown | 1 | 600V | - | 26 AWG | - | Compliant | - | - | 26 AWG | White | 19/38 | 0.032 (0.81mm) | 812.8 μm | 812.8 μm | 812.8 μm | - | 19 | 508 μm | 38 AWG | - | - | - | - | - | 127μm | RoHS Compliant | Not Applicable | - | ||
![]() 788133 VI001 Alpha Wire | 39 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 8 AWG | 600V | - | - | WIRE AND CABLE | - | Violet | 133/29 | 0.263 (6.68mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.047 1.19mm | - | ROHS3 Compliant | - | UL Style 1028/1231 | ||
![]() 55A1111-22-9-9CS2275 TE Connectivity Raychem Cable Protection | 28 |
| - | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-22759 and MIL-C-27500, 55A1111 | Active | 1 (Unlimited) | - | GENERAL PURPOSE, LIGHTWEIGHT | - | Shielded | STRANDED | - | 1 | 600V | - | 22 AWG | - | Compliant | 600V | - | 22 AWG | White | 19/34 | 0.076 (1.93mm) | - | 1.09 mm | 1.93 mm | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 787.4 μm | 34 AWG | TIN | - | 0.38 mm2 | Enter Number of Feet in Order Quantity | 0.008 0.20mm | - | RoHS Compliant | Not Applicable | - | ||
![]() 6710 WU005 Alpha Wire | 32 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 28 AWG | 600V | - | - | - | - | White, Blue Stripe | 7/36 | 0.034 (0.86mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 391499 BK005 Alpha Wire | 597 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 50kV | - | - | WIRE AND CABLE | - | Black | 41/30 | 0.374 (9.50mm) | - | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.150 3.80mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 |