- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Rated Current | Outside Diameter | Wire/Cable Color | Stranding | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 541201 BK001 Alpha Wire | 2881 |
| Datasheet | 7 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | WIRE AND CABLE | - | Black | Solid | 0.120 (3.05mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style THHN/THWN | ||
![]() 391845 RD005 Alpha Wire | 629 |
| Datasheet | 11 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 15kV | - | - | - | Red | 16/30 | 0.137 (3.48mm) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.045 1.14mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 55A0111-22-94 TE Connectivity Raychem Cable Protection | 20 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | White, Yellow | - | - | - | - | - | 1 | 600V | - | 22 AWG | 600V | Compliant | - | 22 AWG | White, Yellow Stripe | 19/34 | 0.043 (1.09mm) | 1.0922 mm | 1.09 mm | - | 1.09 mm | White | - | - | 19 | 787.4 μm | 34 AWG | - | - | - | 127μm | RoHS Compliant | Not Applicable | - | ||
![]() AZ161929 YL005 Alpha Wire | 2980 |
| Datasheet | 30 Weeks | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | Yellow | 19/29 | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.013 0.33mm | - | ROHS3 Compliant | - | - | ||
![]() 33201 OR005 Alpha Wire | 2579 |
| Datasheet | 30 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -55°C~200°C | Spool | 2009 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 32 AWG | 250V | - | - | - | Orange | Solid | 0.019 (0.50mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.005 0.13mm | - | ROHS3 Compliant | - | - | ||
![]() 1705 SL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Microphone, Shielded | - | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 1000V | - | WIRE AND CABLE | - | Slate | 10/34 | 0.106 (2.69mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.020 0.51mm | - | ROHS3 Compliant | - | - | ||
![]() 782201 SL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | WIRE AND CABLE | - | Slate | Solid | 0.089 (2.26mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 782001 GR005 Alpha Wire | 29 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | WIRE AND CABLE | - | Green | Solid | 0.096 (2.44mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 782201 RD001 Alpha Wire | 1228 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | WIRE AND CABLE | - | Red | Solid | 0.089 (2.26mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 891819 RD001 Alpha Wire | 2575 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | WIRE AND CABLE | - | Red | 19/30 | 0.082 (2.08mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1007/1569 | ||
![]() 1855 GR005 Alpha Wire | 69 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.053Ohm | - | - | - | - | STANDARD: MIL-W-76B; MIL-W-16878E/1 | NO | STRANDED | - | 1 | - | MIL | 22 AWG | 600V | - | WIRE AND CABLE | - | Green | 7/30 | 0.050 (1.27mm) | - | - | - | - | - | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 6718 WH001 Alpha Wire | 14 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | MODIFIED POLYPHENYLENE ETHER | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | 0.006Ohm | - | - | - | - | - | NO | STRANDED | - | 1 | - | CE; CSA; UL | 12 AWG | 600V | - | WIRE AND CABLE | - | White | 65/30 | 0.117 (2.97mm) | - | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.012 0.30mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 5853 SL001 Alpha Wire | 906 |
| Datasheet | 31 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.125Ohm | - | - | - | - | STANDARD: MIL-W-16878/4 | NO | STRANDED | - | 1 | - | MIL; NEMA; UL | 26 AWG | 600V | - | WIRE AND CABLE | - | Slate | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1213 | ||
![]() 540619 GR002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 6 AWG | 600V | - | - | - | Green | 19/0.0372 | 0.262 (6.65mm) | - | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style THHN/THWN | ||
![]() 9923 0041000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -20°C~105°C | Spool | 2012 | - | Active | Not Applicable | 0.076Ohm | - | - | - | - | - | NO | STRANDED | compliant | 1 | - | CSA, UL | 24 AWG | 300V | - | WIRE AND CABLE | - | Yellow | 7/32 | 0.056 (1.42mm) | - | - | 7A | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | RoHS Compliant | - | UL Style 1007/1569 | ||
![]() 422807 OR005 Alpha Wire | 45 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 28 AWG | 300V | - | - | - | Orange | 7/36 | 0.035 (0.89mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1061 | ||
![]() 5853 BL001 Alpha Wire | 11 | - | Datasheet | 31 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.125Ohm | - | - | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4 | NO | STRANDED | - | 1 | - | MIL; NEMA; UL | 26 AWG | 600V | - | WIRE AND CABLE | - | Blue | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1213 | ||
![]() 1857 RD005 Alpha Wire | 1568 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -55°C~105°C | Spool | 2001 | MIL-W-16878E/1 | Active | 1 (Unlimited) | 0.02Ohm | - | - | - | - | - | NO | STRANDED | - | 1 | - | MIL | 18 AWG | 600V | - | WIRE AND CABLE | - | Red | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | 7X26 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 1854 SL005 Alpha Wire | 44 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | Slate | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 780002 WH005 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2/0 AWG | 600V | - | - | - | White | 1330/30 | 0.647 (16.43mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.082 2.08mm | - | - | - | UL Style 1232/1284 |