- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1856 WG005 Alpha Wire | 46 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | WIRE AND CABLE | - | White, Green Stripe | 7/28 | 0.058 (1.47mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 301441 GR001 Alpha Wire | In Stock | - | Datasheet | 15 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 1000V | - | - | WIRE AND CABLE | - | Green | 41/30 | 0.106 (2.69mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 301441 BL001 Alpha Wire | In Stock | - | Datasheet | 15 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 1000V | - | - | WIRE AND CABLE | - | Blue | 41/30 | 0.106 (2.69mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 55A0111-26-6 TE Connectivity Raychem Cable Protection | 21 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable, Wire | 600 | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | unknown | 55A | 1 | 600V | - | 26 AWG | - | Compliant | 600V | - | 26 AWG | Blue | 19/38 | 0.032 (0.81mm) | 812.8 μm | 812.8 μm | 810 μm | - | 19 | 508 μm | 38 AWG | - | - | - | 100m | - | 127μm | RoHS Compliant | Not Applicable | - | ||
![]() 301441 OR001 Alpha Wire | In Stock | - | Datasheet | 15 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 1000V | - | - | WIRE AND CABLE | - | Orange | 41/30 | 0.106 (2.69mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 301441 BK001 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 1000V | - | - | WIRE AND CABLE | - | Black | 41/30 | 0.106 (2.69mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 301441 WH001 Alpha Wire | In Stock | - | Datasheet | 15 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 1000V | - | - | WIRE AND CABLE | - | White | 41/30 | 0.106 (2.69mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 7055/19 BL001 Alpha Wire | 2133 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type B | Active | 1 (Unlimited) | 0.049Ohm | STANDARD: MIL-W-16878E | NO | STRANDED | - | - | 1 | - | CSA; MIL; UL | 22 AWG | 150V | - | - | WIRE AND CABLE | - | Blue | 19/34 | 0.052 (1.32mm) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1429 | ||
![]() 781801 YL005 Alpha Wire | 39 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | WIRE AND CABLE | - | Yellow | Solid | 0.104 (2.64mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 391875 WH001 Alpha Wire | 841 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 30kV | - | - | WIRE AND CABLE | - | White | 16/30 | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.075 1.90mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 781001 WH005 Alpha Wire | 7 | - | Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | WIRE AND CABLE | - | White | Solid | 0.166 (4.22mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 3055 BR005 Alpha Wire | 33 | - | Datasheet | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 0.023Ohm | - | NO | STRANDED | - | - | 1 | - | CSA; UL | 18 AWG | 300V | - | - | WIRE AND CABLE | - | Brown | 16/30 | 0.079 (2.01mm) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | TIN | Biological Compatibility | 0.81 mm2 | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 6719 SL005 Alpha Wire | 2825 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | WIRE AND CABLE | - | Slate | 105/30 | 0.144 (3.66mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.012 0.30mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 1635 BK005 Alpha Wire | 15 | - | Datasheet | 12 Weeks | - | - | - | Copper, Tinned | Ethylene-Propylene Rubber (EPR) | Hook-Up | - | - | -30°C~90°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 3000V | - | - | WIRE AND CABLE | - | Black | 41/36 | 0.132 (3.35mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.047 1.19mm | - | ROHS3 Compliant | - | - | ||
![]() 7133 RD005 Alpha Wire | 48 | - | Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | -55°C~105°C | Spool | - | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | - | - | - | Red | 7/26 | 0.080 (2.03mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1430 | ||
![]() 892007 BL005 Alpha Wire | 47 | - | Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | - | WIRE AND CABLE | - | Blue | 7/28 | 0.070 (1.78mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1007/1569 | ||
![]() 422807 BL005 Alpha Wire | 79 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 28 AWG | 300V | - | - | - | - | Blue | 7/36 | 0.035 (0.89mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1061 | ||
![]() 7035 BK005 Alpha Wire | 2010 |
| Datasheet | 12 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | IRRADIATED PVC | - | -55°C~105°C | Spool | 2001 | MIL-W-16878E Type C | Active | 1 (Unlimited) | 0.009Ohm | STANDARD: MIL-W-16878E | NO | STRANDED | - | - | 1 | - | CSA; MIL; UL | 14 AWG | 300V | - | - | WIRE AND CABLE | - | Black | 19/0.0147 | 0.103 (2.62mm) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 3317 | ||
![]() 1632 BK001 Alpha Wire | 894 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Ethylene-Propylene Rubber (EPR) | Test Lead | - | - | -30°C~90°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 1500V | - | - | WIRE AND CABLE | - | Black | 41/36 | 0.118 (3.00mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.040 1.02mm | - | ROHS3 Compliant | - | - | ||
![]() 422607 GR005 Alpha Wire | 11 | - | Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 26 AWG | 300V | - | - | WIRE AND CABLE | - | Green | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1061 |