- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Voltage - Rated DC | Shielding | Construction | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55A0112-10-2 TE Connectivity Raychem Cable Protection | 30 |
| Datasheet | 6 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | 200°C | -65°C | Red | - | - | - | - | - | 1 | 600V | - | 10 AWG | 600V | Compliant | - | - | - | Red | 37/26 | 0.128 (3.25mm) | - | - | 3.25 mm | 3.25 mm | Red | - | 37 | 2.7686 mm | 26 AWG | - | - | - | 127μm | RoHS Compliant | Not Applicable | - | ||
![]() 461816 YL002 Alpha Wire | 30 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | - | Yellow | 16/30 | 0.111 (2.82mm) | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 3073 BL001 Alpha Wire | 20 | - | Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | WIRE AND CABLE | - | Blue | 10/30 | 0.101 (2.57mm) | - | - | - | - | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1015 | ||
![]() 892419 BK001 Alpha Wire | 10446 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | WIRE AND CABLE | - | Black | 19/36 | 0.057 (1.45mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1007/1569 | ||
![]() 461816 VI002 Alpha Wire | 30 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | WIRE AND CABLE | - | Violet | 16/30 | 0.111 (2.82mm) | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() AZ181930 BL005 Alpha Wire | 22 |
| Datasheet | 26 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | WIRE AND CABLE | - | Blue | 19/30 | 0.071 (1.80mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.012 0.30mm | - | ROHS3 Compliant | - | - | ||
![]() 461219 SL002 Alpha Wire | 2470 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | WIRE AND CABLE | - | Slate | 19/0.0185 | 0.157 (3.99mm) | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 781201 GR005 Alpha Wire | 31 | - | Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | WIRE AND CABLE | - | Green | Solid | 0.145 (3.68mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 461219 OR002 Alpha Wire | 2968 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | - | - | Orange | 19/0.0185 | 0.157 (3.99mm) | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 461816 GR002 Alpha Wire | 46 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | - | Green | 16/30 | 0.111 (2.82mm) | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 461219 WH002 Alpha Wire | 2560 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | - | - | White | 19/0.0185 | 0.157 (3.99mm) | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() AT141927 BL005 Alpha Wire | 2213 |
| Datasheet | 26 Weeks | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | WIRE AND CABLE | - | Blue | 19/27 | 0.090 (2.29mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | - | ||
![]() 892019 SL002 Alpha Wire | 467 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | - | WIRE AND CABLE | - | Slate | 19/32 | 0.072 (1.83mm) | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1007/1569 | ||
![]() 55A0111-24-0 TE Connectivity Raychem Cable Protection | 47 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | 600 | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | 600V | Unshielded | - | 1 | 600V | - | 24 AWG | - | Compliant | 600V | - | 24 AWG | Black | 19/36 | 0.037 (0.94mm) | Not Halogen Free | 939.8 μm | 940 μm | 940 μm | - | - | 19 | 635 μm | 36 AWG | - | 100m | - | 127μm | RoHS Compliant | Not Applicable | - | ||
![]() 5855/7 BK005 Alpha Wire | 2403 |
| Datasheet | 31 Weeks | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | - | NO | STRANDED | 1 | - | MIL; UL | 22 AWG | 600V | - | - | WIRE AND CABLE | - | Black | 7/30 | 0.050 (1.27mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1213 | ||
![]() 460819 WH001 Alpha Wire | 939 |
| Datasheet | 4 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 8 AWG | 600V | - | - | WIRE AND CABLE | - | White | 19/0.0295 | 0.242 (6.15mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.047 1.19mm | - | ROHS3 Compliant | - | UL Style 1028/1231 | ||
![]() 460619 WH001 Alpha Wire | 39 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 6 AWG | 600V | - | - | WIRE AND CABLE | - | White | 19/0.0372 | 0.305 (7.75mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.062 1.57mm | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 460619 BL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 6 AWG | 600V | - | - | WIRE AND CABLE | - | Blue | 19/0.0372 | 0.305 (7.75mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.062 1.57mm | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 461019 OR001 Alpha Wire | 47 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | WIRE AND CABLE | - | Orange | 19/0.0234 | 0.181 (4.60mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 461626 WH005 Alpha Wire | 39 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | WIRE AND CABLE | - | White | 26/30 | 0.124 (3.15mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 |