- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Approvals | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Voltage - Rated DC | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Product Type | Wire/Cable Diameter | Rated Current | Outside Diameter | Wire/Cable Color | Rated Voltage | Stranding | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Wire Gauge - AWG | Features | Cross Section Area | Product Category | Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 460619 RD001 Alpha Wire | 45 |
| Datasheet | 4 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 AWG | 600V | - | - | WIRE AND CABLE | - | - | - | Red | 19/0.0372 | 0.305 (7.75mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.062 1.57mm | - | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 1854 GR005 Alpha Wire | 13 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | - | - | - | Green | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1854 BR005 Alpha Wire | 13 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | - | 2001 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | WIRE AND CABLE | - | - | - | Brown | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() 830100031000 Belden | In Stock | - | - | - | - | - | - | Silver Plated Copper | - | UL | Belden Wire & Cable | - | 1 | BELDEN INC | Tetrafluoroethylene (TFE) | TFE | - | Belden Wire & Cable | 830100031000 | + 200 C | 200 °C | -70 °C | ROHS COMPLIANT | Active | 5.57 | Details | Yes | 11 lbs | - | 600 V | - | - | - | 83010 | - | - | 0.013 Ω | - | - | - | - | - | - | NO | STRANDED | compliant | 1 | - | - | 16 AWG | - | - | - | WIRE AND CABLE | - | 1000 ft | - | Orange | - | - | - | Hook-up Wire | - | 13 A | 1.93 mm | - | 600 V | 19 x 29 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | SILVER | 16 AWG | - | - | Hook-up Wire | 1.956 mm | 304.8 mm | - | - | - | - | - | - | ||
![]() C2064A.12.06 General Cable/Carol Brand | In Stock | - | Datasheet | - | - | Cable | 100 | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -20°C~105°C | - | - | 2064A | Active | 1 (Unlimited) | - | 105°C | -20°C | Green | - | - | 300V | - | - | - | - | 300V | UL | 18 AWG | 300V | - | - | - | Hook-Up | - | 18 AWG | Green | 16/30 | 0.080 (2.03mm) | 2.032 mm | - | - | - | 2.032 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | Unknown | RoHS Compliant | - | UL Style 1007/1569, ASTM B-33 | ||
![]() 5856 BR001 Alpha Wire | 570 |
| Datasheet | 31 Weeks | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-DTL-16878/4 | - | NO | STRANDED | - | 1 | - | MIL, NEMA | 20 AWG | 600V | - | - | WIRE AND CABLE | - | - | - | Brown | 19/32 | 0.058 (1.47mm) | - | - | - | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 0.62 mm2 | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | ROHS3 Compliant | - | UL Style 1213 | ||
![]() 1856/19 RD001 Alpha Wire | 16 | - | Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | WIRE AND CABLE | - | - | - | Red | 19/32 | 0.060 (1.52mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() 784133 GR005 Alpha Wire | 6 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 AWG | 600V | - | - | WIRE AND CABLE | - | - | - | Green | 133/25 | 0.395 (10.03mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.063 1.60mm | - | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 55A0111-20-0 TE Connectivity Aerospace, Defense and Marine | 72 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | 600 | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | Hook-Up | - | - | ETFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | - | 600V | Unshielded | STRANDED | unknown | 1 | 600V | - | 20 AWG | - | Compliant | 600V | - | - | - | 20 AWG | Black | 19/32 | 0.050 (1.27mm) | 1.27 mm | - | 1.27 mm | - | 1.27 mm | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 960 μm | 32 AWG | TIN | - | - | 0.62 mm2 | - | - | Enter Number of Feet in Order Quantity | - | 127μm | - | RoHS Compliant | Not Applicable | - | ||
![]() FLDWC0311-0.50-9 TE Connectivity / Raychem | 28 | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | - | PVDF | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 398133 BK001 Alpha Wire | 15 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 AWG | 600V | - | - | - | - | - | - | Black | 133/29 | 0.295 (7.49mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 3213 | ||
![]() 39X2020 WH001 Alpha Wire | 831 |
| Datasheet | 9 Weeks | - | - | - | Copper, Silver Coated | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 20kV | - | - | WIRE AND CABLE | - | - | - | White | 19/32 | 0.150 (3.81mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | - | - | 1000.0' 304.8m | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ISO 10993 | ||
![]() 55A0811-22-6 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | Hook-Up, Dual Wall | - | - | ETFE | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | -65°C~150°C | - | 2015 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | 1 | 600V | - | 22 AWG | - | Compliant | 600V | - | - | - | 22 AWG | Blue | 19/34 | 0.043 (1.09mm) | 1.0922 mm | - | 1.09 mm | - | 1.27 mm | - | - | - | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | - | - | - | 0.004 0.09mm | - | - | RoHS Compliant | Not Applicable | - | ||
![]() 1550 RD005 Alpha Wire | 17 | - | Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 1000V | - | - | WIRE AND CABLE | - | - | - | Red | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1853 OR005 Alpha Wire | 44 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2010 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | - | WIRE AND CABLE | - | - | - | Orange | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1853 RD005 Alpha Wire | 52 | - | Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | - | WIRE AND CABLE | - | - | - | Red | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() 6822 OR005 Alpha Wire | 12 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Polyphenylene Ether (PPE) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | - | - | - | - | Orange | 7/32 | 0.040 (1.02mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.008 0.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() 391697 BK002 Alpha Wire | 719 |
| Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 40kV | - | - | WIRE AND CABLE | - | - | - | Black | 26/30 | 0.254 (6.45mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | - | - | 500.0' 152.4m | 0.097 2.46mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 22759/43-22-3 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 6 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | Hook-Up, Dual Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | 200°C | -65°C | Orange | - | - | - | - | - | - | 1 | 600V | - | 22 AWG | 600V | Compliant | - | - | - | - | - | Orange | 19/34 | 0.050 (1.27mm) | - | - | 1.27 mm | - | 1.09 mm | Orange | - | - | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | - | - | - | 0.009 0.23mm | 228.6μm | - | RoHS Compliant | Not Applicable | - | ||
![]() 3049 GR005 Alpha Wire | 73 | - | Datasheet | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.135Ohm | - | - | - | - | - | - | NO | STRANDED | - | 7 | - | CSA; UL | 26 AWG | 300V | - | - | WIRE AND CABLE | - | - | - | Green | 7/34 | 0.051 (1.30mm) | - | - | - | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | Biological Compatibility | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 |