- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor material | Conductor Material | Approvals | AWG max. | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outside Ø | Package | Part Life Cycle Code | Risk Rank | Rohs Code | Sold per metre | Type | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Connector Support Type | Insulation | Standards | Rated Voltage | Wire and Cable Name | Test voltage | Cross Section Area | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1232653/100 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 650 SC | - | - | - | 100m | Finely stranded | 1 x 1.50 mm² | 1.50mm² | White | - | Yes | - | Glass fibre yarn | - | - | 1232653/100 | - | - | +700°C | +650°C | -50°C | -50°C | 1x | - | 500V | 300V | - | - | 3mm | Yes | - | - | - | No | ÖLFLEX HEAT 650 SC 1x1,5 | - | - | - | - | - | - | - | - | - | - | 1800V | - | - | - | ||
![]() 1249725/100 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 1.50 mm² | 1.50mm² | Green | - | Yes | - | Silicone | - | - | 1249725/100 | - | - | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | 600V | - | - | 3.15mm | Yes | - | - | - | No | ÖLFLEX HEAT 180 SiF A 1x1,5 GN | - | - | - | - | - | - | - | - | - | - | 3000V | - | - | - | ||
![]() 1249607/100 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 4 mm² | 4mm² | White | - | Yes | - | Silicone | - | - | 1249607/100 | - | - | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | 600V | - | - | 4.15mm | Yes | - | - | - | No | ÖLFLEX HEAT 180 SiF A 1x4 WH | - | - | - | - | - | - | - | - | - | - | 3000V | - | - | - | ||
![]() 1249568/100 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 6 mm² | 6mm² | Brown | - | Yes | - | Silicone | - | - | 1249568/100 | - | - | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | 600V | - | - | 5.50mm | Yes | - | - | - | No | ÖLFLEX HEAT 180 SiF A 1x6 BN | - | - | - | - | - | - | - | - | - | - | 3000V | - | - | - | ||
![]() 1249726/100 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 2.50 mm² | 2.50mm² | Green | - | Yes | - | Silicone | - | - | 1249726/100 | - | - | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | 600V | - | - | 3.55mm | Yes | - | - | - | No | ÖLFLEX HEAT 180 SiF A 1x2,5 GN | - | - | - | - | - | - | - | - | - | - | 3000V | - | - | - | ||
![]() 1249509/100 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 10 mm² | 10mm² | Green,Yellow | - | Yes | - | Silicone | - | - | 1249509/100 | - | - | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | 600V | - | - | 7.65mm | Yes | - | - | - | No | ÖLFLEX HEAT 180 SiF A 1x10 GNYE | - | - | - | - | - | - | - | - | - | - | 3000V | - | - | - | ||
![]() 1249564/100 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 1 mm² | 1mm² | Brown | - | Yes | - | Silicone | - | - | 1249564/100 | - | - | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | 600V | - | - | 2.85mm | Yes | - | - | - | No | ÖLFLEX HEAT 180 SiF A 1x1 BN | - | - | - | - | - | - | - | - | - | - | 3000V | - | - | - | ||
![]() 1249640/100 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 0.25 mm² | 0.25mm² | Violet | - | Yes | - | Silicone | - | - | 1249640/100 | - | - | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | 600V | - | - | 2.25mm | Yes | - | - | - | No | ÖLFLEX HEAT 180 SiF A 1x0,25 VT | - | - | - | - | - | - | - | - | - | - | 3000V | - | - | - | ||
![]() 4510052K Lapp | In Stock | - | - | - | - | - | 20 | Flame-retardant,Flexible,Harmonised | H05V-K | VDE 0281/HD 21 | Class 5 = flexible | Bare | 2500m | Finely stranded | 1 x 0.75 mm² | 0.75mm² | White | No | No | - | PVC | No | - | 4510052K | - | Bare copper, finely stranded Class 5 | +80°C | +80°C | -30°C | -30°C | 1x | 0.75 | 500V | 300V | - | - | 2.70mm | Yes | - | - | - | No | H05V-K EMBOSS 1X0,75 WH | - | - | - | - | - | - | - | - | - | - | 2000V | - | - | - | ||
![]() 4726002K Lapp | In Stock | - | - | Copper | - | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | H07Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | 900m | Finely stranded | 1 x 2.50 mm² | 2.50mm² | Green,Yellow | No | Yes | - | - | No | - | 4726002K | - | - | +90°C | +90°C | -15°C | -15°C | 1x | 2.5 | 750V | 450V | - | - | 4.30mm | Yes | - | - | - | No | H07Z-K 90°C EMBOSS 1X2,5 GNYE | - | - | - | - | - | - | - | - | - | - | 2500V | - | - | - | ||
![]() 4725111 Lapp | In Stock | - | - | - | BARE COPPER | CE; EAC; EN; HAR; VDE | - | Flame-retardant,Halogen-free,Flexible,Harmonised | H05Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | 100m | Fine-wired strands made of blank copper wires | 1 x 0.50 mm² | 0.50mm² | Yellow | No | Yes | LAPP GROUP PVT LTD | - | No | Lapp Group | 4725111 | 4725111 | - | +90°C | +90°C | -15°C | -15°C | 1x | 0.5 | 500V | 300V | 90 °C | -40 °C | 2.60mm | Yes | Active | 5.24 | Yes | No | H05Z-K 90°C 1X0,5 YE | WIRING OF LIGHTS, DEVICES, SWITCH PANELS AND DISTRIBUTORS | NO | STRANDED | compliant | 1 | WIRE AND CABLE | - | - | 300 V | CONTROL CABLE | 2500V | 0.5 mm2 | 2.6 mm | 100 mm | ||
![]() 4726062K Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | H07Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | 900m | Finely stranded | 1 x 2.50 mm² | 2.50mm² | Grey | No | Yes | - | - | No | - | 4726062K | - | - | +90°C | +90°C | -15°C | -15°C | 1x | 2.5 | 750V | 450V | - | - | 4.30mm | Yes | - | - | - | No | H07Z-K 90°C EMBOSS 1X2,5 GY | - | - | - | - | - | - | - | - | - | - | 2500V | - | - | - | ||
![]() 4726066-100 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | H07Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | - | - | 100m | Finely stranded | 1 x 16 mm² | 16mm² | Grey | - | Yes | - | - | - | - | 4726066-100 | - | - | +90°C | +90°C | -15°C | -15°C | 1x | - | 750V | 450V | - | - | 8.40mm | Yes | - | - | - | No | H07Z-K 90°C 1X16 GY | - | - | - | - | - | - | - | - | - | - | 2500V | - | - | - | ||
![]() 4160910-100 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.1 | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | 100m | Fil de cuivre brins fins étamés | 1 x 16 mm² | 16mm² | Yellow | - | No | - | PVC | - | - | 4160910-100 | - | Copper tin- plated | +105°C | +105°C | -40°C | -40°C | 1x | - | 750V | 450V | - | - | 9mm | Yes | - | - | - | No | SC 2.1 1X16 YE | - | - | - | - | - | - | Based on special PVC | MULTINORM (MTW) HAR/UL/CSA | - | - | 2500V | - | - | - | ||
![]() 4160801-50 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.1 | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | 50m | Fil de cuivre brins fins étamés | 1 x 10 mm² | 10mm² | Black | - | No | - | PVC | - | - | 4160801-50 | - | Copper tin- plated | +105°C | +105°C | -40°C | -40°C | 1x | - | 750V | 450V | - | - | 6.80mm | Yes | - | - | - | No | SC 2.1 1X10 BK | - | - | - | - | - | - | Based on special PVC | MULTINORM (MTW) HAR/UL/CSA | - | - | 2500V | - | - | - | ||
![]() 4150800-100 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.2 | - | - | - | 100m | Finely stranded | 1 x 10 mm² | 10mm² | Green,Yellow | - | No | - | - | - | - | 4150800-100 | - | - | +105°C | +105°C | -40°C | -40°C | 1x | - | 750V | 450V | - | - | 6.80mm | Yes | - | - | - | No | SC 2.2 1X10 GNYE | - | - | - | - | - | - | PVC | - | - | - | IEC 2500 V/AC · UL: 4000V AC | - | - | - | ||
![]() 1238104-100 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | - | - | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 6 mm² | 6mm² | Red | - | Yes | - | Polyolefin | - | - | 1238104-100 | - | - | +125°C | +125°C | -55°C | -55°C | 1x | - | 750V | 450V | - | - | 4.80mm | Yes | - | - | - | No | ÖLFLEX HEAT 125 SC | - | - | - | - | - | - | - | - | - | - | 4kV | - | - | - | ||
![]() 1237002 Lapp | In Stock | - | - | Copper | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | Class 5 = flexible | Tinned | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 4 mm² | 4mm² | Blue | No | Yes | - | Polyolefin | Yes | - | 1237002 | - | - | +125°C | +125°C | -55°C | -55°C | 1x | 4 | 750V | 450V | - | - | 4.30mm | Yes | - | - | - | No | ÖLFLEX HEAT 125 SC | - | - | - | - | - | - | - | - | - | - | 4kV | - | - | - | ||
![]() 4160910-50 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.1 | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | 50m | Fil de cuivre brins fins étamés | 1 x 16 mm² | 16mm² | Yellow | - | No | - | PVC | - | - | 4160910-50 | - | Copper tin- plated | +105°C | +105°C | -40°C | -40°C | 1x | - | 750V | 450V | - | - | 9mm | Yes | - | - | - | No | SC 2.1 1X16 YE | - | - | - | - | - | - | Based on special PVC | MULTINORM (MTW) HAR/UL/CSA | - | - | 2500V | - | - | - | ||
![]() 1238114-100 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | - | - | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 6 mm² | 6mm² | Dark blue | - | Yes | - | Polyolefin | - | - | 1238114-100 | - | - | +125°C | +125°C | -55°C | -55°C | 1x | - | 750V | 450V | - | - | 4.80mm | Yes | - | - | - | No | ÖLFLEX HEAT 125 SC 1X6 DBU | - | - | - | - | - | - | - | - | - | - | 4kV | - | - | - |