- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor material | Conductor Material | Approvals | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core layout | Cross section | Cross section (each core) | Current load capacity | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Risk Rank | Rohs Code | Sold per metre | ECCN Code | Type | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Connector Support Type | Insulation | Temperature range | Standards | Rated Voltage | Wire and Cable Name | Test voltage | Cross Section Area | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4550116 Lapp | In Stock | - | - | Copper | - | - | Flame-retardant,Shielded,Flexible | Li2YCY | - | - | Tinned | 100m | 14 x 0.15mm | 1 x 0.25 mm² | 0.25mm² | - | Transparent | No | No | LAPP GROUP PVT LTD | PVC | - | No | Lapp Group | 4550116 | 4550116 | PVC base | +80°C | +70°C | -30°C | -5°C | 1x | 0.25 | 350V | - | - | - | - | 2.5 | 2.50mm | Yes | Active | 5.07 | - | No | - | LI2YCY 1X0,25 | - | - | - | unknown | - | WIRE AND CABLE | - | - | - | - | - | 1200V | - | - | ||
![]() 4510062S Lapp | In Stock | - | - | Copper | - | - | Flame-retardant,Flexible,Harmonised | H05V-K | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 250m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 1 x 0.75 mm² | 0.75mm² | Current capacity to VDE 0298 Part 4. | Grey | No | No | LAPP GROUP PVT LTD | PVC | - | No | Lapp Group | 4510062S | 4510062S | Bare copper, finely stranded Class 5 | +80°C | +80°C | -30°C | -30°C | 1x | 0.75 | 500V | 300/500V | 300V | - | - | - | 2.70mm | Yes | Active | 5.23 | Yes | No | EAR99 | H05V-K | - | - | - | compliant | - | WIRE AND CABLE | - | -30 - +80°C | - | - | - | 2000V | - | - | ||
![]() 4521022-50 Lapp | In Stock | - | - | - | - | - | Flame-retardant,Flexible,Harmonised | H07V-K | According to VDE 0298 Part 4. | - | - | 50m | 27 x 0.254mm² | 1 x 35 mm² | 35mm² | - | Blue | - | No | - | PVC | - | - | - | 4521022-50 | - | - | +80°C | +80°C | -30°C | -30°C | 1x | - | 750V | - | 450V | - | - | - | 11.70mm | Yes | - | - | - | No | - | H07V-K 1X35 BU | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | 2500V | - | - | ||
![]() 4502292S Lapp | In Stock | - | - | - | - | - | Flame-retardant,Flexible | LiY | - | Class 5 = flexible | Bare | 250m | Finely stranded | 1 x 0.25 mm² | 0.25mm² | - | Brown,White | No | No | LAPP GROUP PVT LTD | PVC | - | No | Lapp Group | 4502292S | 4502292S | PVC base YI 2/TI2 according to VDE 0207-4 | +70°C | +70°C | -30°C | -30°C | 1x | 0.25 | 900V | - | - | - | - | - | 1.50mm | Yes | Active | 5.07 | - | No | - | LIY 1X0,25 BNWH | - | - | - | unknown | - | WIRE AND CABLE | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | 2500V | - | - | ||
![]() 4502392S Lapp | In Stock | - | - | - | - | - | Flame-retardant,Flexible | LiY | - | Class 5 = flexible | Bare | 250m | Finely stranded | 1 x 0.25 mm² | 0.25mm² | - | Orange,White | No | No | LAPP GROUP PVT LTD | PVC | - | No | Lapp Group | 4502392S | 4502392S | PVC base YI 2/TI2 according to VDE 0207-4 | +70°C | +70°C | -30°C | -30°C | 1x | 0.25 | 900V | - | - | - | - | - | 1.50mm | Yes | Active | 5.06 | - | No | - | LIY 1X0,25 OGWH | - | - | - | unknown | - | WIRE AND CABLE | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | 2500V | - | - | ||
![]() 4520003K Lapp | In Stock | - | - | Copper | - | - | Flame-retardant,Flexible,Harmonised | H07V-K | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 600m | 27 x 0.254mm² | 1 x 4 mm² | 4mm² | - | Green,Yellow | No | No | - | PVC | - | No | - | 4520003K | - | - | +80°C | +80°C | -30°C | -30°C | 1x | 4 | 750V | - | 450V | - | - | - | 4.80mm | Yes | - | - | - | No | - | H07V-K EMBOSS 1X4 GNYE | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | 2500V | - | - | ||
![]() 4550119 Lapp | In Stock | - | - | Copper | - | - | Flame-retardant,Shielded,Flexible | Li2YCY | - | Class 5 = flexible | Tinned | 100m | 32 x 0.2mm | 1 x 1 mm² | 1mm² | - | Transparent | No | No | LAPP GROUP PVT LTD | PVC | - | No | Lapp Group | 4550119 | 4550119 | PVC base | +80°C | +70°C | -30°C | -5°C | 1x | 1 | 350V | - | - | - | - | 3.7 | 3.70mm | Yes | Active | 5.08 | - | No | - | LI2YCY 1X1 | - | - | - | unknown | - | WIRE AND CABLE | - | - | - | - | - | 1200V | - | - | ||
![]() 4161011-100 Lapp | In Stock | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.1 | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | 100m | Fil de cuivre brins fins étamés | 1 x 25 mm² | 25mm² | - | Green | - | No | - | PVC | - | - | - | 4161011-100 | - | Copper tin- plated | +105°C | +105°C | -40°C | -40°C | 1x | - | 750V | - | 450V | - | - | - | 10.20mm | Yes | - | - | - | No | - | SC 2.1 1X25 GN | - | - | - | - | - | - | Based on special PVC | - | MULTINORM (MTW) HAR/UL/CSA | - | - | 2500V | - | - | ||
![]() 4161102-50 Lapp | In Stock | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.1 | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | 50m | Fil de cuivre brins fins étamés | 1 x 35 mm² | 35mm² | - | Blue | - | No | - | PVC | - | - | - | 4161102-50 | - | Copper tin- plated | +105°C | +105°C | -40°C | -40°C | 1x | - | 750V | - | 450V | - | - | - | 11.70mm | Yes | - | - | - | No | - | SC 2.1 1X35 BU | - | - | - | - | - | - | Based on special PVC | - | MULTINORM (MTW) HAR/UL/CSA | - | - | 2500V | - | - | ||
![]() 4180507 Lapp | In Stock | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 1 | - | Class 5 = flexible | Tinned | 100m | Finely stranded | 1 x 0.75 mm² | 0.75mm² | - | Violet | No | No | - | PVC | - | No | - | 4180507 | - | - | +105°C | +105°C | -40°C | -40°C | 1x | 0.75 | 500V | - | 300V | - | - | - | 2.60mm | Yes | - | - | - | No | - | SC 1 1X0,75 VT | - | - | - | - | - | - | Special PVC base | - | - | - | - | 2000V | - | - | ||
![]() 4161006-100 Lapp | In Stock | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.1 | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | 100m | Fil de cuivre brins fins étamés | 1 x 25 mm² | 25mm² | - | Grey | - | No | - | PVC | - | - | - | 4161006-100 | - | Copper tin- plated | +105°C | +105°C | -40°C | -40°C | 1x | - | 750V | - | 450V | - | - | - | 10.20mm | Yes | - | - | - | No | - | SC 2.1 1X25 GY | - | - | - | - | - | - | Based on special PVC | - | MULTINORM (MTW) HAR/UL/CSA | - | - | 2500V | - | - | ||
![]() 4521012-50 Lapp | In Stock | - | - | - | - | - | Flame-retardant,Flexible,Harmonised | H07V-K | According to VDE 0298 Part 4. | - | - | 50m | 27 x 0.254mm² | 1 x 35 mm² | 35mm² | - | Black | - | No | - | PVC | - | - | - | 4521012-50 | - | - | +80°C | +80°C | -30°C | -30°C | 1x | - | 750V | - | 450V | - | - | - | 11.70mm | Yes | - | - | - | No | - | H07V-K 1X35 BK | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | 2500V | - | - | ||
![]() 1234105 Lapp | In Stock | - | - | Copper | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | Class 5 = flexible | Tinned | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 1 mm² | 1mm² | - | White | No | Yes | - | Polyolefin | - | Yes | - | 1234105 | - | - | +125°C | +125°C | -55°C | -55°C | 1x | 1 | 500V | - | 300V | - | - | - | 2.50mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 125 SC | - | - | - | - | - | - | - | - | - | - | - | 4kV | - | - | ||
![]() 1233114 Lapp | In Stock | - | - | Copper | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | Class 5 = flexible | Tinned | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 0.75 mm² | 0.75mm² | - | Dark blue | No | Yes | - | Polyolefin | - | Yes | - | 1233114 | - | - | +125°C | +125°C | -55°C | -55°C | 1x | 0.75 | 500V | - | 300V | - | - | - | 2.40mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 125 SC | - | - | - | - | - | - | - | - | - | - | - | 4kV | - | - | ||
![]() 1237104 Lapp | In Stock | - | - | - | TINNED COPPER | CE; EAC; EN; IEC; VDE | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | Class 5 = flexible | Tinned | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 4 mm² | 4mm² | - | Red | No | Yes | LAPP GROUP PVT LTD | Polyolefin | CROSSLINKED POLYOLEFIN COPOLYMER | Yes | Lapp Group | 1237104 | 1237104 | - | +125°C | +125°C | -55°C | -55°C | 1x | 4 | 750V | - | 450V | 125 °C | -55 °C | - | 4.30mm | Yes | Active | 5.23 | Yes | No | - | ÖLFLEX HEAT 125 SC | COIL WINDING, ELECTROMAGNETS, PUMPS, ELECTRICAL SYSTEMS | NO | STRANDED | compliant | 1 | WIRE AND CABLE | - | - | - | 450 V | FLEXIBLE CORD AND FIXTURE WIRE | 4kV | 4 mm2 | 4.3 mm | ||
![]() 1233009 Lapp | In Stock | - | - | Copper | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | Class 5 = flexible | Tinned | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 0.75 mm² | 0.75mm² | - | Orange | No | Yes | - | Polyolefin | - | Yes | - | 1233009 | - | - | +125°C | +125°C | -55°C | -55°C | 1x | 0.75 | 500V | - | 300V | - | - | - | 2.40mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 125 SC | - | - | - | - | - | - | - | - | - | - | - | 4kV | - | - | ||
![]() 4725023K Lapp | In Stock | - | - | - | - | - | Flame-retardant,Halogen-free,Flexible,Harmonised | H05Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | 2000m | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 1 x 1 mm² | 1mm² | - | Blue | No | Yes | - | - | - | No | - | 4725023K | - | - | +90°C | +90°C | -15°C | -15°C | 1x | 1 | 500V | - | 300V | - | - | - | 2.90mm | Yes | - | - | - | No | - | H05Z-K 90°C EMBOSS 1X1 BU | - | - | - | - | - | - | - | - | - | - | - | 2500V | - | - | ||
![]() 1240000-100 Lapp | In Stock | - | - | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | - | - | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 16 mm² | 16mm² | - | Green,Yellow | - | Yes | - | Polyolefin | - | - | - | 1240000-100 | - | - | +125°C | +125°C | -55°C | -55°C | 1x | - | 750V | - | 450V | - | - | - | 7.20mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 125 SC 1X16 GNYE | - | - | - | - | - | - | - | - | - | - | - | 4kV | - | - | ||
![]() 1238114-500 Lapp | In Stock | - | - | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | - | - | 500m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 6 mm² | 6mm² | - | Dark blue | - | Yes | - | Polyolefin | - | - | - | 1238114-500 | - | - | +125°C | +125°C | -55°C | -55°C | 1x | - | 750V | - | 450V | - | - | - | 4.80mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 125 SC 1X6 DBU | - | - | - | - | - | - | - | - | - | - | - | 4kV | - | - | ||
![]() 1238001-500 Lapp | In Stock | - | - | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | - | - | 500m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 6 mm² | 6mm² | - | Black | - | Yes | - | Polyolefin | - | - | - | 1238001-500 | - | - | +125°C | +125°C | -55°C | -55°C | 1x | - | 750V | - | 450V | - | - | - | 4.80mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 125 SC 1X6 BK | - | - | - | - | - | - | - | - | - | - | - | 4kV | - | - |