- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Conductor material | Conductor Material | Jacket (Insulation) Material | Approvals | AWG max. | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core layout | Cross section | Cross section (each core) | Current load capacity | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Sold per metre | Standards Met | Voltage, Rating | Operating Temperature | Series | ECCN Code | Type | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Insulation | Temperature range | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Bend radius | Conductor Finish | Outer Diameter | Test voltage | Features | Cross Section Area | Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4160609 Lapp | In Stock | - | - | - | - | - | TINNED COPPER | - | CE; CSA; HAR; UL | 12 | Flame-retardant,Oil-resistant,Flexible,Harmonised | UL(MTW)-CSA-HAR | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 4mm² | 4mm² | - | Orange | No | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | No | Lapp Group | 4160609 | 4160609 | Copper tin- plated | - | 100m | +70°C | +70°C | - | - | -40°C | -40°C | - | 1x | 4 | 750V | According to HAR: U0/U: 450/750 V · According to CSA: U: 600 V · According to UL: U: 600 V · According to UL: U: 600V | - | 450V | 105 °C | -40 °C | - | 4.40mm | No | ROHS COMPLIANT | Active | - | 2.11 | - | Yes | Yes | Yes | - | - | - | - | EAR99 | SC2.1 1X4 OG | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | - | 12 AWG | - | WIRE AND CABLE | - | - | - | - | Specific volume resistivity: > 15 GOhm x cm | firmly laid:<br>HAR/IEC: -40 - + 70°C ·<br>UL (AWM): -40 - + 105°C ·<br>UL (MTW): -40 - + 90°C ·<br>CSA (TEW) : -40 - + 105°C | - | MULTINORM (MTW) HAR/UL/CSA | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 2500V | - | 4 mm2 | 4.6 mm | - | - | - | ||
![]() 4512392S Lapp | 2827 |
| - | - | - | - | - | - | - | 20 | Flame-retardant,Flexible | X05V-K | VDE 0281 · HD 21 | Class 5 = flexible | Bare | Sold per metre | finely stranded according to VDE 0295 ·<br>Class 5 / IEC 60228 Cl. 5 | 1 x 0.75 mm² | 0.75mm² | Current capacity to VDE 0298 Part 4. | Orange,White | No | No | - | PVC | - | No | - | 4512392S | - | Bare copper, finely stranded Class 5 | - | 250m | +80°C | +70°C | - | - | -30°C | +5°C | - | 1x | 0.75 | 500V | 300/500V | - | 300V | - | - | - | 2.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | X05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 - +80°C | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | 2000V | - | - | - | - | - | - | ||
![]() 4512442S Lapp | 2376 |
| - | - | - | Copper | - | - | - | 20 | Flame-retardant,Flexible | X05V-K | VDE 0281 · HD 21 | Class 5 = flexible | Bare | Sold per metre | finely stranded according to VDE 0295 ·<br>Class 5 / IEC 60228 Cl. 5 | 1 x 0.75 mm² | 0.75mm² | Current capacity to VDE 0298 Part 4. | White,Blue | No | No | - | PVC | - | No | - | 4512442S | - | Bare copper, finely stranded Class 5 | - | 250m | +80°C | +70°C | - | - | -30°C | +5°C | - | 1x | 0.75 | 500V | 300/500V | - | 300V | - | - | - | 2.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | X05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 - +80°C | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | 2000V | - | - | - | - | - | - | ||
![]() 4126014S Lapp | In Stock | - | - | - | - | - | COPPER | - | - | - | Flame-retardant,Flexible | LiY | - | Class 5 = flexible | Bare | Sold per metre | 14 x 0.15mm | 1 x 0.25 mm² | 0.25mm² | - | Dark blue | No | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | No | Lapp Group | 4126014S | 4126014S | PVC base YI 2/TI2 according to VDE 0207-4 | - | 250m | +70°C | +70°C | - | - | -30°C | -30°C | - | 1x | 0.25 | 900V | - | - | - | 70 °C | -30 °C | - | 1.30mm | No | ROHS COMPLIANT | Active | - | 5.24 | - | Yes | Yes | Yes | - | - | - | - | EAR99 | LiY | - | - | TELECOMMUNICATION, ELECTRONIC | FLAME RESISTANT | NO | STRANDED | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | 50 V | COMMUNICATION CABLE | - | - | - | 2500V | - | 0.25 mm2 | 1.3 mm | - | - | - | ||
![]() 4725031 Lapp | 35 |
| - | - | - | Copper | - | - | CE; EAC; EN; HAR; VDE | - | Flame-retardant,Halogen-free,Flexible,Harmonised | H05Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | Sold per metre | Fine-wired strands made of blank copper wires | 1 x 0.50 mm² | 0.50mm² | - | Brown | No | Yes | LAPP GROUP PVT LTD | - | - | No | Lapp Group | 4725031 | 4725031 | - | - | 100m | - | - | +90°C | - | - | - | -15°C | 1x | 0.5 | 500V | - | - | 300V | 90 °C | -40 °C | - | 2.10mm | No | - | Active | - | 2.1 | - | Yes | Yes | Yes | - | 500 V | - | - | - | H05Z-K | - | - | WIRING OF LIGHTS, DEVICES, SWITCH PANELS AND DISTRIBUTORS | - | NO | STRANDED | compliant | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | 300 V | CONTROL CABLE | - | - | 2.6mm | 2500V | - | 0.5 mm2 | 2.6 mm | 100m | - | - | ||
![]() 4725022 Lapp | 45 |
| - | Cable | - | Copper | - | - | - | - | Flame-retardant,Halogen-free,Flexible,Harmonised | H05Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | Sold per metre | Fine-wired strands made of blank copper wires | 1 x 0.75 mm² | 0.75mm² | - | Blue | No | Yes | - | PVC, Zero Halogen | - | No | - | 4725022 | - | - | - | 100m | - | - | +90°C | - | - | - | -15°C | 1x | 0.75 | 500V | - | - | 300V | - | - | - | 2.30mm | No | - | - | - | - | Non-Compliant | - | Yes | Yes | Cable approved to BS EN 50525-3-41 | 500 V | - | - | - | H05Z-K | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | 2.3 mm | - | - | - | - | - | 2.8mm | 2500V | - | - | - | 100m | - | - | ||
![]() 4725032 Lapp | 38 |
| - | - | - | - | Copper | - | CE; EAC; EN; HAR; VDE | - | Flame-retardant,Halogen-free,Flexible,Harmonised | H05Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | - | - | Sold per metre | Fine-wired strands made of blank copper wires | 1 x 0.75 mm² | 0.75mm² | - | Brown | - | Yes | LAPP GROUP PVT LTD | - | - | - | Lapp Group | 4725032 | 4725032 | - | - | 100m | - | - | +90°C | - | - | - | -15°C | 1x | - | 500V | - | - | 300V | 90 °C | -40 °C | - | 2.30mm | No | - | Active | - | 2.09 | - | Yes | Yes | Yes | - | 500 V | - | - | - | H05Z-K | - | - | WIRING OF LIGHTS, DEVICES, SWITCH PANELS AND DISTRIBUTORS | - | NO | STRANDED | compliant | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | 300 V | CONTROL CABLE | - | - | 2.8mm | 2500V | - | 0.75 mm2 | 2.8 mm | 100m | - | - | ||
![]() 4522921S Lapp | 2373 |
| - | Cable | Copper | Copper | - | - | IEC | - | Flame-retardant,Flexible | X07V-K | VDE 0281 · HD 21 | Class 5 = flexible | Bare | Sold per metre | finely stranded according to VDE 0295 ·<br>Class 5 / IEC 60228 Cl. 5 | 1 x 1.50 mm² | 1.50mm² | Current capacity to VDE 0298 Part 4. | Dark blue,White | No | No | - | PVC | - | No | - | 4522921S | - | Bare copper, finely stranded Class 5 | - | 150m | +80°C | +70°C | - | - | -30°C | +5°C | - | 1x | 1.5 | 750V | 450/750V | - | 450V | - | - | - | 3mm | No | - | - | - | - | Non-Compliant | - | Yes | Yes | - | - | - | - | - | X07V-K | 5 °C | Blue, White | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | -30 - +80°C | 3 mm | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | 2500V | - | - | - | - | - | - | ||
![]() 0102105 Lapp | In Stock | - | - | - | - | Copper | - | Polytetrafluoroethylene (PTFE) | CE; EAC | 20 | Heat-resistant,Oil-resistant,Acid-resistant | ÖLFLEX® HEAT 260 SC | - | - | Silver-plated | Sold per metre | Silver-plated copper wires | 1 x 0.57 mm² | 0.57mm² | - | White | No | No | LAPP GROUP PVT LTD | Polytetrafluoroethylene (PTFE) | PTFE | No | Lapp Group | 0102105 | 0102105 | - | - | 100m | +260°C | - | - | LAPP | -190°C | - | - | 1x | - | 500V | 300/500V | - | 300V | 260 °C | -190 °C | - | 1.47mm | No | - | Active | Active | 5.21 | - | Yes | Yes | Yes | - | - | -190°C ~ 200°C | ÖLFLEX® | - | ÖLFLEX® HEAT 260 SC | - | - | AEROSPACE ENGINEERING, HIGH-FREQUENCY ENGINEERING | - | NO | STRANDED | compliant | 1 | 20 AWG | - | WIRE AND CABLE | White | - | 0.059 (1.50mm) | - | - | firmly laid: -190 - +260 °C, short term: +300°C | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | Minimum bend radius for flexible application: 10 x external dia. when laid fixed: 4 x external dia. | SILVER | - | 3400V | - | - | 1.47 mm | - | - | - | ||
![]() 4512433S Lapp | 2528 |
| - | - | - | Copper | - | - | - | 18 | Flame-retardant,Flexible | X05V-K | VDE 0281 · HD 21 | Class 5 = flexible | Bare | Sold per metre | finely stranded according to VDE 0295 ·<br>Class 5 / IEC 60228 Cl. 5 | 1 x 1 mm² | 1mm² | Current capacity to VDE 0298 Part 4. | White,Black | No | No | - | PVC | - | No | - | 4512433S | - | Bare copper, finely stranded Class 5 | - | 250m | +80°C | +70°C | - | - | -30°C | +5°C | - | 1x | 1 | 500V | 300/500V | - | 300V | - | - | - | 2.60mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | X05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 - +80°C | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | 2000V | - | - | - | - | - | - | ||
![]() 4726032 Lapp | 2702 |
| - | - | - | Copper | - | - | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | H07Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | Sold per metre | Copper strand Braid, finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 1 x 2.50 mm² | 2.50mm² | - | Brown | No | Yes | LAPP GROUP PVT LTD | - | - | No | Lapp Group | 4726032 | 4726032 | - | - | 100m | +90°C | +90°C | +90°C | - | -15°C | -15°C | -15°C | 1x | 2.5 | 750V | - | - | 450V | - | - | - | 4.30mm | No | - | Active | - | 2.07 | - | Yes | Yes | Yes | - | 750 V | - | - | - | H07Z-K | - | - | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | 4.3mm | 2500V | - | - | - | 100m | - | - | ||
![]() 4512383S Lapp | 2810 |
| - | - | - | - | - | - | - | 18 | Flame-retardant,Flexible | X05V-K | VDE 0281 · HD 21 | Class 5 = flexible | Bare | Sold per metre | finely stranded according to VDE 0295 ·<br>Class 5 / IEC 60228 Cl. 5 | 1 x 1 mm² | 1mm² | Current capacity to VDE 0298 Part 4. | Orange,Black | No | No | - | PVC | - | No | - | 4512383S | - | Bare copper, finely stranded Class 5 | - | 250m | +80°C | +70°C | - | - | -30°C | +5°C | - | 1x | 1 | 500V | 300/500V | - | 300V | - | - | - | 2.60mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | X05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 - +80°C | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | 2000V | - | - | - | - | - | - | ||
![]() 4512421S Lapp | 2770 |
| - | - | - | - | - | - | - | 22 | Flame-retardant,Flexible | X05V-K | VDE 0281 · HD 21 | - | - | Sold per metre | finely stranded according to VDE 0295 ·<br>Class 5 / IEC 60228 Cl. 5 | 1 x 0.50 mm² | 0.50mm² | Current capacity to VDE 0298 Part 4. | Red,White | - | No | - | PVC | - | - | - | 4512421S | - | Bare copper, finely stranded Class 5 | - | 250m | +80°C | +70°C | - | - | -30°C | +5°C | - | 1x | - | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | X05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 - +80°C | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | 2000V | - | - | - | - | - | - | ||
![]() 0082001S/500 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Heat-resistant | ÖLFLEX® HEAT 205 SC | - | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 0.50 mm² | 0.50mm² | - | Black | - | No | - | Fluorinated ethylene propylene | - | - | - | 0082001S/500 | - | - | - | - | +205°C | - | - | - | -100°C | - | - | 1x | - | 500V | - | - | 300V | - | - | - | 1.45mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | 0082001S/500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500V | - | - | - | - | - | - | ||
![]() 0083000S/500 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Heat-resistant | ÖLFLEX® HEAT 205 SC | - | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 0.75 mm² | 0.75mm² | - | Yellow,Green | - | No | - | Fluorinated ethylene propylene | - | - | - | 0083000S/500 | - | - | - | - | +205°C | - | - | - | -100°C | - | - | 1x | - | 500V | - | - | 300V | - | - | - | 1.75mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | 0083000S/500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500V | - | - | - | - | - | - | ||
![]() 0086002S/500 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Heat-resistant | ÖLFLEX® HEAT 205 SC | - | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 2.50 mm² | 2.50mm² | - | Blue | - | No | - | Fluorinated ethylene propylene | - | - | - | 0086002S/500 | - | - | - | - | +205°C | - | - | - | -100°C | - | - | 1x | - | 500V | - | - | 300V | - | - | - | 2.75mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | 0086002S/500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500V | - | - | - | - | - | - | ||
![]() 0086003S/500 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Heat-resistant | ÖLFLEX® HEAT 205 SC | - | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 2.50 mm² | 2.50mm² | - | Brown | - | No | - | Fluorinated ethylene propylene | - | - | - | 0086003S/500 | - | - | - | - | +205°C | - | - | - | -100°C | - | - | 1x | - | 500V | - | - | 300V | - | - | - | 2.75mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | 0086003S/500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500V | - | - | - | - | - | - | ||
![]() 4521012/100 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Flame-retardant,Flexible | H07V-K 1.5 | According to VDE 0298 Part 4. | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 35 mm² | 35mm² | According to VDE 0298 Part 4. | Black | - | No | - | PVC | - | - | - | 4521012/100 | - | - | - | - | +80°C | +70°C | - | - | -30°C | +5°C | - | 1x | - | 750V | 450/750V | - | 450V | - | - | - | 11mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | H07V-K 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | -30 - +80°C | - | - | - | - | - | - | - | 2500V | - | - | - | - | - | - | ||
![]() 0053000 Lapp | In Stock | - | - | - | - | - | TINNED COPPER | - | CE; EAC | - | Heat-resistant,Halogen-free | ÖLFLEX® HEAT SIF | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 4mm² | 4mm² | - | Green,Yellow | No | Yes | LAPP GROUP PVT LTD | Silicone | SILICONE | No | Lapp Group | 0053000 | 0053000 | - | Rubber - silicone rubber (SIR) | 100m | +180°C | - | - | - | -50°C | - | - | 1x | 4 | 500V | 300/500V | 500 | 300V | 180 °C | -50 °C | 4.2 | 4.20mm | No | - | Active | - | 5.21 | - | Yes | Yes | Yes | - | - | - | - | - | ÖLFLEX® HEAT SIF | - | - | CONTROL CABINET MANUFACTURING, APPARATUS ENGINEERING | - | NO | STRANDED | compliant | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | Firmly laid: -50 - +180°C | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | 6 x Außen-Ø fest verlegt, 3 x Außen-Ø am Aderende, einmalig | - | - | 2000V | - | 4 mm2 | 4.2 mm | - | - | - | ||
![]() 4520013-100 Lapp | In Stock | - | - | - | - | - | - | - | - | 12 | Flame-retardant,Flexible | H07V-K | According to VDE 0298 Part 4. | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 4mm² | 4mm² | According to VDE 0298 Part 4. | Black | - | No | - | PVC | - | - | - | 4520013-100 | - | - | - | - | +80°C | +80°C | - | - | -30°C | -30°C | - | 1x | - | 750V | 450/750V | - | 450V | - | - | - | 4.80mm | Yes | - | - | - | - | Non-Compliant | - | - | No | - | - | - | - | - | H07V-K | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | -30 - +80°C | - | - | - | - | - | - | - | 2500V | - | - | - | - | - | - |