- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | Automotive | AWG max. | Brand | Bunch Stranding | Cable features | Certification marks | Conductor category | Conductor surface | Content | Core colour | Core layout | Cross section (each core) | Current load capacity | ECCN (US) | EU RoHS | Factory Cable Length (m) | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen free according to IEC 60754-2 | Halogen-free | HTS | Ihs Manufacturer | Insulation DC Resistance | Insulation Materials | Insulator Material | Jacket Material | Jacket Thickness (mm) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Temperature | Maximum Voltage Rating | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part # Aliases | Part Life Cycle Code | PPAP | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Size (AWG) | Sold per metre | Voltage, Rating | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Shielding | Construction | Reach Compliance Code | Insulation Color | Number of Conductors | Wire Gauge | Max Voltage Rating (AC) | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Insulation | Product Type | Wire/Cable Diameter | Outside Diameter | Standards | Rated Voltage | Stranding | Wire and Cable Name | Outer Diameter | Wire Gauge - AWG | Cross Section Area | Product Category | Diameter | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4726071 Lapp | In Stock | - | - | - | - | - | No | - | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | Sold per metre | - | Conductor made of bare copper wires finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 1.50mm² | - | EAR99 | Compliant | - | Violet | - | No | Yes | - | LAPP GROUP PVT LTD | - | - | - | - | - | No | Lapp Group | 4726071 | 4726071 | - | - | 100m | +90°C | +90°C | - | - | - | - | - | -15°C | -15°C | - | - | 1x | 1.5 | 750V | - | - | 450V | - | - | - | 3.50mm | No | - | - | Active | No | 5.25 | - | Yes | Yes | - | - | - | - | - | Active | - | X07Z-K | - | - | - | - | - | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160809 Lapp | In Stock | - | - | - | TINNED COPPER | CE; CSA; HAR; UL | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | - | - | No | Lapp Group | - | 4160809 | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | 750 | 450 | 105 °C | -40 °C | 6.8 | - | - | ROHS COMPLIANT | - | Active | No | 5.24 | - | Yes | - | - | - | - | - | - | Active | EAR99 | - | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | - | NO | STRANDED | compliant | - | - | 8 AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | 600 V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 10 mm2 | - | 6.8 mm | - | - | ||
![]() 4160514 Lapp | 2331 |
| - | - | Tinned Copper | CE; CSA; HAR; UL | No | 14 | - | - | Flame-retardant,Oil-resistant,Flexible | Gem. VDE 0282, Teil 9/HD 22.9 S1 | Class 5 = flexible | Tinned | 100m | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 2.50mm² | - | EAR99 | Compliant | 100 | Dark blue | - | No | No | - | LAPP GROUP PVT LTD | - | PVC | POLYVINYL CHLORIDE | - | - | No | Lapp Group | 4160514 | 4160514 | - | - | - | - | - | +70°C | 105 | 4(Typ) | - | 750V | - | - | -40°C | -40 | 1x | 2.5 | 750V | 300/500V | - | 450V | 105 °C | -40 °C | - | 3.70mm | Yes | ROHS COMPLIANT | - | Active | No | 2.07 | - | Yes | - | 14 | No | 600 V | Coil|Drum | - | Active | EAR99 | Single Conductor Cable | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | - | NO | STRANDED | compliant | Dark Blue | - | 14 AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | UL 1015 | 600 V | - | FLEXIBLE CORD AND FIXTURE WIRE | 3.7mm | - | 2.5 mm2 | - | 4 mm | 100m | - | ||
![]() 4726021 Lapp | 2232 |
| - | - | Bare Copper | - | No | - | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | Sold per metre | - | Copper strand Braid, finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 1.50mm² | - | EAR99 | Compliant | 100 | Blue | - | No | Yes | - | - | - | - | - | - | - | No | - | 4726021 | - | - | - | 100m | +90°C | +90°C | +90°C | 90 | 3.5 | - | 450V/750V | -15°C | -15°C | -15°C | -40 | 1x | 1.5 | 750V | - | - | 450V | - | - | - | 3.50mm | No | - | - | - | No | - | - | - | Yes | 16 | Yes | 750 V | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | 100m | - | ||
![]() 4520011S Lapp | In Stock | - | - | - | Bare Copper | CE; EAC; EN; HAR | No | - | - | - | Flame-retardant,Flexible,Harmonised | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 150m | - | 27 x 0.254mm² | 1.50mm² | - | EAR99 | Compliant | 150 | Black | - | No | No | - | LAPP GROUP PVT LTD | 0.2MOhm/km | - | POLYVINYL CHLORIDE | - | - | No | Lapp Group | 4520011S | 4520011S | - | - | - | +80°C | +80°C | - | 70 | 3.4 | - | 750V | -30°C | -30°C | - | -40 | 1x | 1.5 | 750V | - | - | 450V | 80 °C | -40 °C | - | 3.40mm | Yes | - | - | Active | No | 5.22 | - | Yes | - | 16 | No | - | - | - | Active | EAR99 | Single Conductor Cable | - | - | - | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | - | 8544.49.30.80 | NO | STRANDED | compliant | - | 1 | - | - | WIRE AND CABLE | - | - | - | PVC YI 1 | - | - | - | - | 450 V | - | POWER AND CONTROL CABLE | - | - | 1.5 mm2 | - | 3.4 mm | - | - | ||
![]() 4160526 Lapp | In Stock | - | - | - | Tinned Copper | CE; CSA; HAR; UL | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | - | - | - | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | - | - | - | Lapp Group | - | 4160526 | - | - | - | - | - | - | 105 | 4(Typ) | - | 750V | - | - | - | -40 | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | ROHS COMPLIANT | - | Active | No | 5.22 | - | Yes | - | 14 | - | - | Coil|Drum | - | Active | EAR99 | Single Conductor Cable | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | - | NO | STRANDED | compliant | Blue/White | - | 14 AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | UL 1015 | 600 V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 2.5 mm2 | - | 4 mm | - | - | ||
![]() 4160426 Lapp | In Stock | - | - | - | TINNED COPPER | CE; CSA; HAR; UL | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | - | - | No | Lapp Group | - | 4160426 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | 105 °C | -40 °C | - | - | - | ROHS COMPLIANT | - | Active | No | 5.22 | - | Yes | - | - | - | - | - | - | Active | EAR99 | - | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | - | NO | STRANDED | compliant | - | - | 16 AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | 600 V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1.5 mm2 | - | 3.4 mm | - | - | ||
![]() CT85013001 TE Connectivity | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0111-18-2-US TE Connectivity | In Stock | - | - | - | Tinned Copper | - | No | - | - | 19x30 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | 8544.49.30.80 | - | 5000MOhm/1000ft | - | - | Cross Linked Modified Polyvinyl Fluoride | 0.076 | - | - | - | - | - | - | - | - | - | - | 150 | 1.7 | - | 600VAC | - | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 18 | - | - | - | - | Unconfirmed | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0111-16-45 TE Connectivity | In Stock | - | - | - | Tinned Copper | - | No | - | TE Connectivity / Raychem | 19x29 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 1 | - | - | - | TE CONNECTIVITY LTD | 5000MOhm/1000ft | Polyalkene | - | Cross Linked Modified Polyvinyl Fluoride | 0.076 | - | TE Connectivity | - | 44A0111-16-45 | - | - | - | - | - | - | 150 | 1.9 | + 150 C | 600VAC | - | - | - | -65 | - | - | - | - | - | - | 150 °C | - | - | - | - | - | 2833713004 | Active | No | 5.49 | Details | Yes | - | 16 | - | 600 V | Spool | 44A0111 | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | 1 ft | - | Yellow/Green Stripe | - | Hook-up Wire | - | 1.83 mm | - | - | 19 x 29 | - | - | 16 AWG | - | Hook-up Wire | - | - | - | ||
![]() 283688-000 TE Connectivity | In Stock | - | - | - | Tinned Copper | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | Ethylene Tetrafluoroethylene | 0.1 | - | - | - | - | - | - | - | - | - | - | 150 | 1.57 | - | 1000VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 20 | - | - | - | - | Active | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266020-000 TE Connectivity | In Stock | - | - | - | Tinned Copper | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | TE Connectivity | - | 266020-000 | - | - | - | - | - | - | 200 | 38.1 | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | No | 5.55 | - | - | - | 12 | - | - | - | - | Obsolete | - | Hook-up Wire | - | - | - | - | - | - | - | - | unknown | - | - | - | - | WIRE AND CABLE | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160511 Lapp | In Stock | - | - | - | Tinned Copper | - | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 105 | 3.7(Typ) | - | 750V | - | - | - | -40 | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 14 | - | - | - | - | Active | - | Single Conductor Cable | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510071 Lapp | 63 | - | - | - | Bare Copper | - | No | 22 | - | - | Flame-retardant,Flexible,Harmonised | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 100m | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | EAR99 | Compliant | 100 | Violet | - | No | No | - | - | - | - | - | PVC | - | No | - | 4510071 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | 80 | 2.5 | - | 500V | - | - | - | -30 | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | Yes | - | - | - | No | - | - | - | - | 21 | No | 300V | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Violet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 044011-000 TE Connectivity | In Stock | - | - | Cable | Tinned Copper | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 2.62 | - | 600VAC | - | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Compliant | - | - | 12 | - | - | - | - | Obsolete | - | High Performance Cable | - | - | - | - | - | - | - | - | - | Brown/Orange Stripe | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 218222-000 TE Connectivity | In Stock | - | - | Cable | Nickel Coated Copper | - | No | - | - | 19x30 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | 1.85 | - | 600V | - | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Compliant | - | - | 18 | - | - | - | - | Active | - | Hook-up Wire | 200 °C | -65 °C | White | - | - | - | - | - | - | White | 1 | - | 600 V | - | - | 18 AWG | - | - | - | 1.78 mm | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 44A0111-16-0CK0001 TE Connectivity | In Stock | - | - | - | Tinned Copper | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 1.83 | - | 600VAC | - | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 16 | - | - | - | - | Active | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520026 Lapp | In Stock | - | - | - | Bare Copper | - | No | - | - | - | - | - | Class 5 = flexible | Bare | - | Blue | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | 0.2MOhm/km | PVC | - | - | - | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | 70 | - | - | 750V | - | - | - | -40 | - | 16 | - | - | 750 | 450 | - | - | 8.1 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Active | - | Single Conductor Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160605 Lapp | In Stock | - | - | - | TINNED COPPER | CE; CSA; HAR; UL | No | 12 | - | - | Flame-retardant,Oil-resistant,Flexible,Harmonised | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 4mm² | - | EAR99 | Compliant | - | White | - | No | No | - | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | - | - | No | Lapp Group | 4160605 | 4160605 | Copper tin- plated | - | 100m | +70°C | +70°C | - | - | - | - | - | -40°C | -40°C | - | - | 1x | 4 | 750V | According to HAR: U0/U: 450/750 V · According to CSA: U: 600 V · According to UL: U: 600 V · According to UL: U: 600V | - | 450V | 105 °C | -40 °C | - | 4.40mm | No | ROHS COMPLIANT | - | Active | No | 5.23 | - | Yes | Yes | - | Yes | - | - | - | Active | EAR99 | SC2.1 1X4 WS | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | - | NO | STRANDED | compliant | - | - | 12 AWG | - | WIRE AND CABLE | - | - | - | Specific volume resistivity: > 15 GOhm x cm | - | - | - | MULTINORM (MTW) HAR/UL/CSA | 600 V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 4 mm2 | - | 4.6 mm | - | - | ||
![]() 064359-000 TE Connectivity | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Obsolete | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |