- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | AWG max. | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core layout | Cross section | Cross section (each core) | Current load capacity | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Sold per metre | Voltage, Rating | ECCN Code | Type | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Wire Gauge | Connector Support Type | Halogen Free | Insulation | Temperature range | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Bend radius | Test voltage | Cross Section Area | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4151100-50 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.2 | - | - | - | 50m | Finely stranded | 1 x 35 mm² | 35mm² | - | Green,Yellow | - | No | - | - | - | - | - | - | 4151100-50 | - | - | - | - | +105°C | +105°C | -40°C | -40°C | 1x | - | 750V | - | - | 450V | - | - | - | 11.70mm | Yes | - | - | - | - | - | No | - | - | SC 2.2 1X35 GNYE | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | IEC 2500 V/AC · UL: 4000V AC | - | - | ||
![]() 4520006-100 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Flexible,Harmonised | H07V-K | According to VDE 0298 Part 4. | - | - | 100m | 27 x 0.254mm² | 1 x 16 mm² | 16mm² | - | Green,Yellow | - | No | - | PVC | - | - | - | - | 4520006-100 | - | - | - | - | +80°C | +80°C | -30°C | -30°C | 1x | - | 750V | - | - | 450V | - | - | - | 8.10mm | Yes | - | - | - | - | - | No | - | - | H07V-K 1X16 GNYE | - | - | - | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | - | 2500V | - | - | ||
![]() 4160509 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.1 | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | Class 5 = flexible | Tinned | 100m | Fil de cuivre brins fins étamés | 1 x 2.50 mm² | 2.50mm² | - | Orange | No | No | - | PVC | - | - | No | - | 4160509 | - | Copper tin- plated | - | - | +105°C | +105°C | -40°C | -40°C | 1x | 2.5 | 750V | - | - | 450V | - | - | - | 4mm | Yes | - | - | - | - | - | No | - | - | SC 2.1 1X2,5 OG | - | - | - | - | - | - | - | - | - | Based on special PVC | - | - | MULTINORM (MTW) HAR/UL/CSA | - | - | - | 2500V | - | - | ||
![]() 4151101-50 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.2 | - | - | - | 50m | Finely stranded | 1 x 35 mm² | 35mm² | - | Black | - | No | - | - | - | - | - | - | 4151101-50 | - | - | - | - | +105°C | +105°C | -40°C | -40°C | 1x | - | 750V | - | - | 450V | - | - | - | 11.70mm | Yes | - | - | - | - | - | No | - | - | SC 2.2 1X35 BK | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | IEC 2500 V/AC · UL: 4000V AC | - | - | ||
![]() 1237001 Lapp | In Stock | - | - | - | TINNED COPPER | CE; EAC; EN; IEC; VDE | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | Class 5 = flexible | Tinned | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 4 mm² | 4mm² | - | Black | No | Yes | LAPP GROUP PVT LTD | Polyolefin | CROSSLINKED POLYOLEFIN COPOLYMER | - | Yes | Lapp Group | 1237001 | 1237001 | - | - | - | +125°C | +125°C | -55°C | -55°C | 1x | 4 | 750V | - | - | 450V | 125 °C | -55 °C | - | 4.30mm | Yes | Active | 5.22 | - | Yes | Yes | No | - | - | ÖLFLEX HEAT 125 SC | - | COIL WINDING, ELECTROMAGNETS, PUMPS, ELECTRICAL SYSTEMS | NO | STRANDED | compliant | 1 | - | WIRE AND CABLE | - | - | - | - | - | 450 V | FLEXIBLE CORD AND FIXTURE WIRE | - | 4kV | 4 mm2 | 4.3 mm | ||
![]() 1249566/100 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 2.50 mm² | 2.50mm² | - | Brown | - | Yes | - | Silicone | - | - | - | - | 1249566/100 | - | - | - | - | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | - | 600V | - | - | - | 3.55mm | Yes | - | - | - | - | - | No | - | - | ÖLFLEX HEAT 180 SiF A 1x2,5 BN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000V | - | - | ||
![]() 1249683/100 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 0.75 mm² | 0.75mm² | - | Orange | - | Yes | - | Silicone | - | - | - | - | 1249683/100 | - | - | - | - | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | - | 600V | - | - | - | 2.75mm | Yes | - | - | - | - | - | No | - | - | ÖLFLEX HEAT 180 SiF A 1x0,75 OG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000V | - | - | ||
![]() 4726018-50 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | H07Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | - | - | 50m | Finely stranded | 1 x 35 mm² | 35mm² | - | Black | - | Yes | - | - | - | - | - | - | 4726018-50 | - | - | - | - | +90°C | +90°C | -15°C | -15°C | 1x | - | 750V | - | - | 450V | - | - | - | 12.10mm | Yes | - | - | - | - | - | No | - | - | H07Z-K 90°C 1X35 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500V | - | - | ||
![]() 0083001 Lapp | In Stock | - | - | - | - | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | ÖLFLEX® HEAT 205 SC | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 75mm² | 0.75mm² | - | Black | No | No | LAPP GROUP PVT LTD | Fluorinated ethylene propylene | - | - | No | Lapp Group | 0083001 | 0083001 | - | - | 100m | +205°C | - | -100°C | - | 1x | 0.75 | 500V | 600V | - | 300V | - | - | - | 1.76mm | No | Active | 5.07 | - | - | Yes | Yes | - | - | ÖLFLEX® HEAT 205 SC | - | - | - | - | unknown | - | - | WIRE AND CABLE | - | - | firmly laid: -100 - +205 °C, short term: +220°C | - | - | - | - | 4 x external dia., when permanently installed | 2500V | - | - | ||
![]() 4560057S Lapp | In Stock | - | - | Cable | - | - | 13 | Flame-retardant,Flexible | LIFY | - | - | Bare | Sold per metre | 0.07mm | 1 x 2.5mm² | 2.50mm² | - | Green,Yellow | No | No | - | PVC | - | - | No | - | 4560057S | - | - | - | - | - | - | - | - | 1x | 2.5 | 750V | 750V | - | 450V | - | - | - | 4.20mm | No | - | - | Non-Compliant | - | Yes | Yes | - | - | LIFY | Green, Yellow | - | - | - | - | - | - | - | Not Halogen Free | - | -15 - +70°C | 4.2 mm | LIFY | - | - | - | 3000V | - | - | ||
![]() 4520015-1 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Flexible | H07V-K | According to VDE 0298 Part 4. | - | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 10mm² | 10mm² | According to VDE 0298 Part 4. | Black | - | No | - | PVC | - | - | - | - | 4520015-1 | - | - | - | 100m | +80°C | +80°C | -30°C | -30°C | 1x | - | 750V | 450/750V | - | 450V | - | - | - | 6.80mm | No | - | - | - | - | Yes | Yes | - | - | H07V-K 10.0 black | - | - | - | - | - | - | - | - | - | PVC YI 1 | -30 - +80°C | - | - | - | - | - | 2500V | - | - | ||
![]() 4520026-1 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Flexible | H07V-K | According to VDE 0298 Part 4. | - | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 16mm² | 16mm² | According to VDE 0298 Part 4. | Blue | - | No | - | PVC | - | - | - | - | 4520026-1 | - | - | - | 100m | +80°C | +80°C | -30°C | -30°C | 1x | - | 750V | 450/750V | - | 450V | - | - | - | 8.10mm | No | - | - | - | - | Yes | Yes | - | - | H07V-K 16.0 blue | - | - | - | - | - | - | - | - | - | PVC YI 1 | -30 - +80°C | - | - | - | - | - | 2500V | - | - | ||
![]() 4160407 Lapp | In Stock | - | - | Cable | - | - | 16 | Flame-retardant,Oil-resistant,Flexible | UL: MTW, CSA-HAR | Gem. VDE 0282, Teil 9/HD 22.9 S1 | Class 5 = flexible | Tinned | 100m | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 1 x 1.5mm² | 1.50mm² | - | Violet | No | No | - | PVC | - | - | No | - | 4160407 | - | - | - | - | - | - | - | - | 1x | 1.5 | 750V | 300/500V | - | 450V | - | - | - | 3.10mm | Yes | - | - | Compliant | - | - | No | - | - | UL: MTW, CSA-HAR | Violet | - | - | - | - | - | - | - | Not Halogen Free | - | -40 - +110°C | 3.1 mm | UL: MTW, CSA-HAR | - | - | - | 3500V | - | - | ||
![]() 0086000 Lapp | In Stock | - | - | - | - | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | ÖLFLEX® HEAT 205 SC | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 2.5mm² | 2.50mm² | - | Green,Yellow | No | No | LAPP GROUP PVT LTD | Fluorinated ethylene propylene | - | - | No | Lapp Group | 0086000 | 0086000 | - | - | 100m | +205°C | - | -100°C | - | 1x | 2.5 | 500V | 600V | - | 300V | - | - | - | 2.60mm | No | Active | 5.06 | - | - | Yes | Yes | - | - | ÖLFLEX® HEAT 205 SC | - | - | - | - | unknown | - | - | WIRE AND CABLE | - | - | firmly laid: -100 - +205 °C, short term: +220°C | - | - | - | - | 4 x external dia., when permanently installed | 2500V | - | - | ||
![]() 0053002 Lapp | In Stock | - | - | - | - | - | - | Heat-resistant,Halogen-free | OILFLEX® HEAT SIF | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 4mm² | 4mm² | - | Blue | No | Yes | LAPP GROUP PVT LTD | Silicone | - | - | No | Lapp Group | 0053002 | 0053002 | - | Rubber - silicone rubber (SIR) | 100m | +180°C | - | -50°C | - | 1x | 4 | 500V | 300/500V | 500 | 300V | - | - | 4.2 | 4.20mm | No | Active | 5.07 | - | - | Yes | Yes | - | - | OILFLEX® HEAT SIF | - | - | - | - | unknown | - | - | WIRE AND CABLE | - | - | Firmly laid: -50 - +180°C | - | - | - | - | 6 x Außen-Ø fest verlegt, 3 x Außen-Ø am Aderende, einmalig | 2000V | - | - | ||
![]() 0070003 Lapp | In Stock | - | - | - | TINNED COPPER | CE | - | Heat-resistant,Halogen-free,Flame-retardant | HEAT 180 SiD | - | Class 1 = solid | Tinned | Sold per metre | Single-wire massive copper wire, tin-plated | 1 x 1mm² | 1mm² | - | Brown | No | Yes | LAPP GROUP PVT LTD | Silicone | SILICONE | - | No | Lapp Group | 0070003 | 0070003 | - | - | 100m | +180°C | - | -50°C | - | 1x | 1 | 500V | 300/500V | - | 300V | 180 °C | -50 °C | - | 2.30mm | No | Active | 5.23 | - | Yes | Yes | Yes | - | EAR99 | OILFLEX® HEAT 180 SiD Brown 1X1 | - | CONTROL CABINET MANUFACTURING, APPARATUS ENGINEERING | NO | SOLID | compliant | 1 | - | WIRE AND CABLE | - | - | (sufficient ventilation provided) -50 - +180°C | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | when fixed: 6 x external dia. | 2000V | 1 mm2 | 2.3 mm | ||
![]() 4510073 Lapp | 51 | - | - | - | Copper | - | 18 | Flame-retardant,Flexible,Harmonised | H05V-K | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 1 x 1mm² | 1mm² | Current capacity to VDE 0298 Part 4. | Violet | No | No | - | PVC | - | PVC | No | - | 4510073 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | - | 1x | 1 | 500V | 300/500V | - | 300V | - | - | - | 2.60mm | Yes | - | - | - | - | - | No | 300V | - | H05V-K | - | - | - | - | - | - | - | - | - | - | -30 - +80°C | - | - | - | - | - | 2000V | - | - | ||
![]() 4160804-1 Lapp | In Stock | - | - | - | - | - | 8 | Flame-retardant,Oil-resistant,Flexible,Harmonised | UL: MTW, CSA-HAR | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 10mm² | 10mm² | - | Red | - | No | - | - | - | - | - | - | 4160804-1 | - | Copper tin- plated | - | 100m | +70°C | +70°C | -40°C | -40°C | 1x | - | 750V | According to HAR: U0/U: 450/750 V · According to CSA: U: 600 V · According to UL: U: 600 V · According to UL: U: 600V | - | 450V | - | - | - | 6.80mm | No | - | - | - | - | Yes | Yes | - | - | UL(MTW)-CSA- Style 1015 Green 10 / 8AWG | - | - | - | - | - | - | - | - | - | Specific volume resistivity: > 15 GOhm x cm | firmly laid:<br>HAR/IEC: -40 - + 70°C ·<br>UL (AWM): -40 - + 105°C ·<br>UL (MTW): -40 - + 90°C ·<br>CSA (TEW) : -40 - + 105°C | - | MULTINORM (MTW) HAR/UL/CSA | - | - | - | 2500V | - | - | ||
![]() 0085003 Lapp | In Stock | - | - | - | - | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | ÖLFLEX® HEAT 205 SC | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 1.5mm² | 1.50mm² | - | Brown | No | No | - | Fluorinated ethylene propylene | - | - | No | - | 0085003 | - | - | - | 100m | +205°C | - | -100°C | - | 1x | 1.5 | 500V | 600V | - | 300V | - | - | - | 2.20mm | No | - | - | - | - | Yes | Yes | - | - | ÖLFLEX® HEAT 205 SC | - | - | - | - | - | - | - | - | - | - | firmly laid: -100 - +205 °C, short term: +220°C | - | - | - | - | 4 x external dia., when permanently installed | 2500V | - | - | ||
![]() 4160607 Lapp | In Stock | - | - | - | - | - | 12 | Flame-retardant,Oil-resistant,Flexible,Harmonised | UL: MTW, CSA-HAR | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 4mm² | 4mm² | - | Violet | No | No | - | - | - | - | No | - | 4160607 | - | Copper tin- plated | - | 100m | +70°C | +70°C | -40°C | -40°C | 1x | 4 | 750V | According to HAR: U0/U: 450/750 V · According to CSA: U: 600 V · According to UL: U: 600 V · According to UL: U: 600V | - | 450V | - | - | - | 4.40mm | No | - | - | - | - | Yes | Yes | - | - | SC2.1 1X4VT | - | - | - | - | - | - | - | - | - | Specific volume resistivity: > 15 GOhm x cm | firmly laid:<br>HAR/IEC: -40 - + 70°C ·<br>UL (AWM): -40 - + 105°C ·<br>UL (MTW): -40 - + 90°C ·<br>CSA (TEW) : -40 - + 105°C | - | MULTINORM (MTW) HAR/UL/CSA | - | - | - | 2500V | - | - |