- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Automotive | AWG max. | Base Product Number | Bunch Stranding | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core layout | Cross section (each core) | Current load capacity | ECCN (US) | EU RoHS | Factory Cable Length (m) | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | HTS | Ihs Manufacturer | Insulation DC Resistance | Insulation Thickness (mm) | Jacket Material | Jacket Thickness (mm) | Lead Free Status / RoHS Status | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | Size (AWG) | Sold per metre | SVHC | SVHC Exceeds Threshold | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Reach Compliance Code | Insulation Color | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Shield Type | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M22759/11-22-9 CarlisleIT | In Stock | - | - | Silver Coated Copper | - | No | - | - | 19x34 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | 1.29 | 600VAC | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 22 | - | - | - | - | - | - | Active | - | - | Hook-up Wire | - | White | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3132-24-1-0500-006-1-TS CnC Tech | In Stock | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M27500-22SB1T23 TE Connectivity | In Stock | - | - | Tinned Copper | - | No | - | - | 19x34 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | 8544.49.30.80 | - | - | - | Cross Linked Modified Ethylene Tetrafluoroethylene | - | - | - | - | - | - | - | - | 150 | 2.05 | 600VAC | - | -65 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 22 | - | - | - | - | - | - | Active | - | - | Single Conductor Cable | - | White | - | - | - | White | - | - | Braid | - | - | - | - | ||
![]() 316849-000 TE Connectivity | In Stock | - | - | Silver Coated Copper | - | No | - | - | 19x32 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | 0.25 | - | - | - | - | - | - | - | - | - | 200 | 1.52 | 600V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 20 | - | - | - | - | - | - | Active | - | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F15808-000 TE Connectivity | In Stock | - | - | Tinned Copper | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.17 | 600VAC | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Non-Compliant | - | 4 | - | - | - | - | - | - | Active | - | - | High Performance Cable | - | - | - | - | - | White | - | - | - | - | - | - | - | ||
![]() M22759/187-22-9 CarlisleIT | In Stock | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-124 WAGO | In Stock | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 024323-000 TE Connectivity | In Stock | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | 8544.49.30.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10064-30-1-0500-011-1-TS CnC Tech | In Stock | - | - | Tinned Copper | - | - | - | - | 7x39 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | 152.4 | - | - | - | 8544.49.20.00 | - | - | 0.15 | - | - | - | - | - | - | - | - | - | 105 | 0.65 | 30V | - | -80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | Reel | - | - | - | - | Hook-up Wire | - | Green/Yellow | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22759/187-20-9 CarlisleIT | In Stock | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10064-34-1-0500-011-1-TS CnC Tech | In Stock | - | - | Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | 152.4 | - | - | - | 8544.49.20.00 | - | - | 0.15 | - | - | - | - | - | - | - | - | - | 105 | 0.55 | 30V | - | -80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34 | - | - | - | - | Reel | - | - | - | - | Hook-up Wire | - | Green/Yellow | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 282021-014 TE Connectivity | In Stock | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG8795-000 TE Connectivity | In Stock | - | - | Tinned Copper | - | No | - | - | 19x30 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | 8544.49.30.80 | - | 5000MOhm/1000ft | - | Cross Linked Fluoropolymer | 0.076 | - | - | - | - | - | - | - | 125 | 1.7 | 600VAC | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 18 | - | - | - | - | - | - | Active | - | - | Hook-up Wire | - | - | - | - | - | White | - | - | - | - | - | - | - | ||
![]() 0054003 Lapp | In Stock | - | - | - | - | No | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | EAR99 | Compliant | - | - | No | - | - | - | - | - | - | - | - | No | - | - | - | - | Rubber - silicone rubber (SIR) | - | - | - | - | - | - | 6 | - | - | 500 | - | 5 | - | - | - | No | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Hook-up Wire Spool Set | 1311 Adafruit | In Stock | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | 7408.29.10.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0111-8-2 TE Connectivity | 45 |
| - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | No | - | 55A0111 | - | - | Hook-Up | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | - | - | Bulk | - | No | Active | - | - | - | - | - | - | - | -65°C ~ 150°C | - | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | -- | - | - | - | - | 8 AWG | 600V | - | Red | 133/29 | 0.188 (4.78mm) | - | -- | -- | -- | -- | ||
![]() 202866-000 Littelfuse | In Stock | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Yes | Yes | - | - | - | Active | - | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SHF260-0113-00-9 TE Connectivity | 46 |
| - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | 8544.49.30.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 146439-000 TE Connectivity | In Stock | - | - | Tinned Copper | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | 8544.49.30.80 | TE CONNECTIVITY LTD | - | - | - | - | - | - | TE Connectivity | - | 146439-000 | - | - | 150 | 2.01 | 600VAC | - | -65 | - | - | - | - | - | - | - | - | - | Active | No | - | 5.51 | - | Yes | 22 | - | - | - | - | - | - | Active | - | - | High Performance Cable | compliant | - | - | - | WIRE AND CABLE | White | - | - | - | - | - | - | - | ||
![]() 4510081 Lapp | In Stock | - | - | Bare Copper | - | No | 22 | - | - | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | EAR99 | Compliant | 100 | Rose | No | No | - | LAPP GROUP PVT LTD | - | - | - | - | - | No | Lapp Group | 4510081 | 4510081 | Bare copper, finely stranded Class 5 | - | 80 | 2.5 | 500V | - | -30 | 1x | 0.5 | 500V | 300/500V | - | 300V | - | 2.10mm | Yes | Active | No | - | 5.22 | - | Yes | 21 | No | - | - | - | - | - | Active | - | EAR99 | Hook-up Wire | compliant | Pink | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - |