- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | Automotive | AWG max. | Cable features | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core colour | Core identification | Core layout | Cross section (each core) | Current load capacity | ECCN (US) | EU RoHS | Factory Cable Length (m) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation DC Resistance | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Screen over stranding | Screen over stranding element | Size (AWG) | Sold per metre | Stranding element | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Current Rating | Insulation Color | Number of Conductors | Wire Gauge | Connector Support Type | Wire/Cable Gauge | Jacket Color | Halogen Free | Outside Diameter | Standards | Rated Voltage | Number of Cores | Wire and Cable Name | Outer Diameter | Test Voltage | Cross Section Area | Minimum Bend Radius | Diameter | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4510013S Lapp | In Stock | - | - | - | Bare Copper | - | No | - | Flame-retardant,Flexible,Harmonised | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 250m | - | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 1mm² | Current capacity to VDE 0298 Part 4. | EAR99 | Compliant | 250 | Black | - | No | No | LAPP GROUP PVT LTD | - | - | - | - | - | No | Lapp Group | 4510013S | 4510013S | Bare copper, finely stranded Class 5 | - | - | - | +80°C | +80°C | - | 80 | 2.8 | 500V | - | -30°C | -30°C | - | -40 | 1x | 1 | 500V | 300/500V | - | 300V | - | - | - | 2.80mm | Yes | - | Active | - | - | No | 5.22 | - | Yes | - | - | - | 18 | No | - | - | - | - | - | - | Active | EAR99 | Hook-up Wire | - | - | - | - | - | - | - | compliant | - | Black | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520065 Lapp | In Stock | - | - | - | Bare Copper | CE; EAC; EN; HAR | No | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | LAPP GROUP PVT LTD | 0.2MOhm/km | PVC | POLYVINYL CHLORIDE | - | - | No | Lapp Group | - | 4520065 | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 70 | - | 750V | - | - | - | - | -40 | - | 10 | - | - | 750 | 450 | 80 °C | -40 °C | 6.8 | - | - | - | Active | - | - | No | 5.25 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Active | EAR99 | Single Conductor Cable | - | - | - | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | - | NO | STRANDED | compliant | - | - | 1 | - | WIRE AND CABLE | - | - | - | - | - | 450 V | - | POWER AND CONTROL CABLE | - | - | 10 mm2 | - | 6.8 mm | - | ||
![]() 4125005S Lapp | In Stock | - | - | Cable | Stranded Copper | - | No | - | Flame-retardant,Flexible | - | - | Class 5 = flexible | Bare | Sold per metre | - | - | 18 x 0.10mm | 0.14mm² | - | EAR99 | Compliant | 500 | Yellow | - | No | No | LAPP GROUP PVT LTD | - | PVC | POLYVINYL CHLORIDE | - | - | No | Lapp Group | 4125005S | 4125005S | PVC base YI 2/TI2 according to VDE 0207-4 | - | - | 500m | +70°C | +70°C | - | 70 | 1.1 | 500V | - | -30°C | -30°C | - | -30 | 1x | 0.14 | 500V | - | - | - | 70 °C | -30 °C | - | 1.10mm | No | ROHS COMPLIANT | Active | - | - | No | 5.22 | Non-Compliant | Yes | Yes | - | - | 26 | Yes | - | - | - | - | - | - | Active | EAR99 | Hook-up Wire | - | -30 °C | Yellow | TELECOMMUNICATION, ELECTRONIC | FLAME RESISTANT | NO | STRANDED | compliant | - | Yellow | - | - | WIRE AND CABLE | - | - | Not Halogen Free | 1.1 mm | Flame-resistant according to IEC 60332-1-2 | 50 V | - | COMMUNICATION CABLE | - | - | 0.14 mm2 | - | 1.1 mm | - | ||
![]() 4125008S Lapp | In Stock | - | - | - | - | - | No | - | Flame-retardant,Flexible | - | - | - | - | Sold per metre | - | - | 18 x 0.10mm | 0.14mm² | - | EAR99 | Compliant | - | Pink | - | - | No | - | - | - | - | - | - | - | - | 4125008S | - | PVC base YI 2/TI2 according to VDE 0207-4 | - | - | 500m | +70°C | +70°C | - | - | - | - | - | -30°C | -30°C | - | - | 1x | - | 500V | - | - | - | - | - | - | 1.10mm | No | - | - | - | - | No | - | - | - | Yes | - | - | - | Yes | - | - | - | - | - | - | Active | - | LiY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | ||
![]() 4510161 Lapp | In Stock | - | - | - | Bare Copper | CE; HAR | No | 22 | Flame-retardant,Flexible,Harmonised | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | - | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | EAR99 | Compliant | 100 | Ultramarine blue | - | No | No | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | - | - | No | Lapp Group | 4510161 | 4510161 | Bare copper, finely stranded Class 5 | - | - | - | - | - | - | 80 | 2.5 | 500V | - | - | - | - | -30 | 1x | 0.5 | 500V | 300/500V | - | 300V | 80 °C | -30 °C | - | 2.10mm | Yes | - | Active | - | - | No | 5.24 | - | Yes | - | - | - | 21 | No | - | - | - | - | - | - | Active | EAR99 | Hook-up Wire | - | - | - | INTERNAL WIRING OF DEVICES | - | NO | STRANDED | compliant | - | Ultra-Marine Blue | - | - | WIRE AND CABLE | - | - | - | - | - | 300 V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 0.5 mm2 | - | 2.5 mm | - | ||
![]() 4510031S Lapp | In Stock | - | - | - | Bare Copper | - | No | - | Flame-retardant,Flexible,Harmonised | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 250m | - | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | EAR99 | Compliant | 250 | Brown | - | No | No | LAPP GROUP PVT LTD | - | - | - | - | - | No | Lapp Group | 4510031S | 4510031S | Bare copper, finely stranded Class 5 | - | - | - | +80°C | +80°C | - | 80 | 2.5 | 500V | - | -30°C | -30°C | - | -40 | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.50mm | Yes | - | Active | - | - | No | 5.22 | - | Yes | - | - | - | 21 | No | - | - | - | - | - | - | Active | EAR99 | Hook-up Wire | - | - | - | - | - | - | - | compliant | - | Brown | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4125105S Lapp | In Stock | - | - | - | Copper | - | No | - | Flame-retardant,Flexible | - | - | Class 5 = flexible | Bare | Sold per metre | - | - | 18 x 0.10mm | 0.14mm² | - | EAR99 | Compliant | 500 | White | - | No | No | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | - | - | No | Lapp Group | 4125105S | 4125105S | PVC base YI 2/TI2 according to VDE 0207-4 | - | - | 500m | +70°C | +70°C | - | 70 | 1.1 | 500V | - | -30°C | -30°C | - | -30 | 1x | 0.14 | 500V | - | - | - | 70 °C | -30 °C | - | 1.10mm | No | ROHS COMPLIANT | Active | - | - | No | 5.21 | - | Yes | Yes | - | - | 26 | Yes | - | - | - | - | - | - | Active | EAR99 | Hook-up Wire | - | - | - | TELECOMMUNICATION, ELECTRONIC | FLAME RESISTANT | NO | STRANDED | compliant | - | White | - | - | WIRE AND CABLE | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | 50 V | - | COMMUNICATION CABLE | - | - | 0.14 mm2 | - | 1.1 mm | - | ||
![]() 4150301 Lapp | In Stock | - | - | Cable | Tinned Copper | CE; CSA; EAC; HAR; UL | No | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | LAPP GROUP PVT LTD | - | PVC | POLYVINYL CHLORIDE | Polyvinyl Chloride | - | No | Lapp Group | - | 4150301 | - | - | - | - | - | - | - | 105 | 3.1 | 1000V | - | - | - | - | -40 | - | 1 | - | - | - | - | 105 °C | -40 °C | - | - | - | - | Active | - | - | No | 5.24 | Non-Compliant | Yes | - | - | - | 18 | - | - | - | - | - | Coil|Drum | - | Active | EAR99 | Hook-up Wire | - | -40 °C | Black | INTERNAL WIRING OF DEVICES AND IN CONTROL CABINETS | - | NO | STRANDED | compliant | - | - | 1 | - | WIRE AND CABLE | - | Black | Not Halogen Free | 3.1 mm | UL AWM 10269|CSA TEW FT1|HAR H07V2-K|UL MTW VW-1 | 1000 V | - | POWER AND CONTROL CABLE | - | - | 1 mm2 | - | 3.1 mm | - | ||
![]() 4160344K Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160501K Lapp | In Stock | - | - | - | Tinned Copper | - | No | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | EAR99 | Compliant | 900 | - | - | No | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 105 | 4(Typ) | 750V | - | - | - | - | -40 | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | Active | - | Single Conductor Cable | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0151030 Lapp | In Stock | - | - | - | - | - | No | - | - | - | Blue | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 64.8 | - | - | - | - | - | 0.5 | - | - | - | - | - | - | 5.4 | - | - | - | - | - | - | No | - | - | - | - | None | None | - | - | - | - | - | - | Drum|Coil | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0050104 Lapp | 119 | - | - | - | Tinned Copper | - | No | - | Heat-resistant,Halogen-free | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1mm² | - | EAR99 | Compliant | - | Red | - | No | Yes | - | - | - | - | Silicone | - | No | - | 0050104 | - | - | - | - | 100m | +180°C | - | - | - | - | - | - | -50°C | - | - | - | 1x | 1 | 500V | 300/500V | - | 300V | - | - | - | 2.50mm | No | - | - | - | - | No | - | - | - | Yes | - | - | - | Yes | - | - | - | 300V | Coil|Drum | - | Active | - | OILFLEX® HEAT 180 SIF 1X1,75 Red | - | - | - | - | - | - | - | - | - | - | - | 18AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0047002 Lapp | 270 | - | - | Cable | Tinned Copper | - | No | - | Heat-resistant,Halogen-free | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 0.25mm² | - | EAR99 | Compliant | 100 | Blue | - | No | Yes | LAPP GROUP PVT LTD | - | Silicone | - | Silicone | - | No | Lapp Group | 0047002 | 0047002 | - | - | - | 100m | +180°C | - | - | 180 | 1.9 | 500VAC | - | -50°C | - | - | -50 | 1x | 0.25 | 500V | 300/500V | - | 300V | - | - | - | 1.90mm | No | - | Active | - | - | No | 1.92 | Compliant | - | Yes | - | - | 24 | Yes | - | 300 V | 300 V | 300 V | Coil|Drum | - | Active | - | Hook-up Wire | 180 °C | -50 °C | Blue | - | - | - | - | unknown | 4 A | Blue | - | 24AWG | WIRE AND CABLE | 24 AWG | - | Halogen Free | 1.9 mm | - | - | - | - | - | 2 kV | - | - | - | No SVHC | ||
![]() 0048104 Lapp | 145 | - | - | - | Tinned Copper | - | No | - | Heat-resistant,Halogen-free | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 0.50mm² | - | EAR99 | Compliant | - | Red | - | No | Yes | - | - | - | - | Silicone | - | No | - | 0048104 | - | - | - | - | 100m | +180°C | - | - | - | - | - | - | -50°C | - | - | - | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | No | - | - | - | - | No | - | - | - | Yes | - | - | - | Yes | - | - | - | 300V | Coil|Drum | - | Active | - | OILFLEX® HEAT 180 SIF 1X0,5 Red | - | - | - | - | - | - | - | - | - | - | - | 21AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0021929 Lapp | 2049 |
| - | - | Copper | CE, VDE | Unknown | - | - | - | Black | Class 5 = flexible | Bare | - | - | Numbers | - | - | - | EAR99 | Compliant | - | - | No | No | - | LAPP GROUP PVT LTD | - | PP | PP | TPE | No | No | Lapp Group | - | 0021929 | - | - | Other | - | - | - | +80°C | - | - | - | 27.2 | - | - | -40°C | - | - | 1.5 | - | - | 500 | - | 80 °C | -50 °C | 6.8 | - | - | HALOGEN FREE AND ROHS COMPLIANT | Active | -50 - 80 | -40 - 80 | Unknown | 5.52 | - | Yes | - | None | None | - | - | No | - | - | 300 V, 500 V | Drum | ÖLFLEX ROBUST 210 | Active | EAR99 | - | - | - | - | MACHINE TOOL, MEDICAL, LAUNDRIES, EQUIPMENT, CHEMICAL | - | NO | STRANDED | compliant | - | - | 3 | - | WIRE AND CABLE | - | - | - | - | - | 500 V | 3 | FLEXIBLE CORD AND FIXTURE WIRE | 6.8mm | - | 1.5 mm2 | 4 x D | 6.8 mm | - | ||
![]() 0061001 Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | Class 5 = flexible | Tinned | - | Black | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | - | - | - | - | No | - | - | - | - | Rubber - silicone rubber (SIR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 | - | - | 500 | 300 | - | - | 16.6 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1711062-1 TE Connectivity | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160314K Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0048105 Lapp | 66 | - | - | - | Tinned Copper | - | No | - | Heat-resistant,Halogen-free | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 0.50mm² | - | EAR99 | Compliant | - | White | - | No | Yes | - | - | - | - | Silicone | - | No | - | 0048105 | - | - | - | - | 100m | +180°C | - | - | - | - | - | - | -50°C | - | - | - | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | No | - | - | - | - | No | - | - | - | Yes | - | - | - | Yes | - | - | - | 300V | Coil|Drum | - | Active | - | ÖLFLEX® HEAT 180 SIF | - | - | - | - | - | - | - | - | - | - | - | 21AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0162010 Lapp | In Stock | - | - | Cable | - | - | No | - | - | - | Green | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | Other | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 85.2 | - | - | - | - | - | 1.5 | - | - | - | - | - | - | 7.1 | - | - | - | - | - | - | No | - | Non-Compliant | - | - | None | None | - | - | - | - | - | - | Drum|Coil | - | Active | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.1 mm | - | - | - | - | - | - | - | - | - | - |