- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Approvals | Automotive | AWG max. | Bunch Stranding | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core colour | Core layout | Cross section (each core) | Current load capacity | ECCN (US) | EU RoHS | Factory Cable Length (m) | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation DC Resistance | Insulation Materials | Insulator Material | Jacket Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Size (AWG) | Sold per metre | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Current Rating | Insulation Color | Number of Conductors | Wire Gauge | Voltage | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Insulation | Wire/Cable Diameter | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Test Voltage | Features | Cross Section Area | Diameter | Length | Jacket (Insulation) Thickness | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4510071 Lapp | 63 | - | - | - | Bare Copper | - | - | No | 22 | - | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 100m | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | EAR99 | Compliant | 100 | Violet | No | No | - | - | - | - | PVC | No | - | 4510071 | - | Bare copper, finely stranded Class 5 | - | - | - | - | 80 | 2.5 | 500V | - | - | - | -30 | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | Yes | - | - | No | - | - | - | - | - | 21 | No | - | - | 300V | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Violet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 044011-000 TE Connectivity | In Stock | - | - | Cable | Tinned Copper | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 2.62 | 600VAC | - | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Compliant | - | - | 12 | - | - | - | - | - | - | - | Obsolete | - | High Performance Cable | - | - | - | - | - | - | - | - | - | Brown/Orange Stripe | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 218222-000 TE Connectivity | In Stock | - | - | Cable | Nickel Coated Copper | - | - | No | - | 19x30 | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | 1.85 | 600V | - | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Compliant | - | - | 18 | - | - | - | - | - | - | - | Active | - | Hook-up Wire | 200 °C | -65 °C | White | - | - | - | - | - | - | White | 1 | - | - | 600 V | - | 18 AWG | - | - | - | - | - | 1.78 mm | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 44A0111-16-0CK0001 TE Connectivity | In Stock | - | - | - | Tinned Copper | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 1.83 | 600VAC | - | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 16 | - | - | - | - | - | - | - | Active | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520026 Lapp | In Stock | - | - | - | Bare Copper | - | - | No | - | - | - | - | - | Class 5 = flexible | Bare | - | Blue | - | - | - | EAR99 | Compliant | - | - | No | - | - | 0.2MOhm/km | PVC | - | - | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 70 | - | 750V | - | - | - | -40 | - | 16 | - | - | 750 | 450 | - | - | 8.1 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Single Conductor Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160605 Lapp | In Stock | - | - | - | TINNED COPPER | - | CE; CSA; HAR; UL | No | 12 | - | Flame-retardant,Oil-resistant,Flexible,Harmonised | - | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 4mm² | - | EAR99 | Compliant | - | White | No | No | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | - | No | Lapp Group | 4160605 | 4160605 | Copper tin- plated | - | 100m | +70°C | +70°C | - | - | - | - | -40°C | -40°C | - | 1x | 4 | 750V | According to HAR: U0/U: 450/750 V · According to CSA: U: 600 V · According to UL: U: 600 V · According to UL: U: 600V | - | 450V | 105 °C | -40 °C | - | 4.40mm | No | ROHS COMPLIANT | Active | No | - | 5.23 | - | Yes | Yes | - | Yes | - | - | - | - | - | - | Active | EAR99 | SC2.1 1X4 WS | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | - | - | - | 12 AWG | - | - | WIRE AND CABLE | - | - | - | - | - | Specific volume resistivity: > 15 GOhm x cm | - | - | MULTINORM (MTW) HAR/UL/CSA | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 4 mm2 | 4.6 mm | - | - | - | - | - | ||
![]() 064359-000 TE Connectivity | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 689710-000 TE Connectivity | In Stock | - | - | - | Tinned Copper | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 1.52 | 600VAC | - | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 20 | - | - | - | - | - | - | - | Active | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0049104 Lapp | 71 | - | - | Cable | Tinned Copper | - | - | No | - | - | Heat-resistant,Halogen-free | - | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 0.75mm² | - | EAR99 | Compliant | - | Red | - | Yes | - | - | Silicone | - | Silicone | - | - | 0049104 | - | - | - | 100m | +180°C | - | - | - | - | - | -50°C | - | - | 1x | - | 500V | 300/500V | - | 300V | - | - | - | 2.40mm | No | - | - | No | - | - | Compliant | - | Yes | - | Yes | 300 V | 300 V | 300V | - | Coil|Drum | - | Active | - | OILFLEX® HEAT 180 SIF 1X0,75 Red | 180 °C | -50 °C | Red | - | - | - | - | - | 12 A | - | - | 19AWG | - | - | - | 19 AWG | - | - | - | Halogen Free | - | - | 2.4 mm | - | - | - | 2 kV | - | - | - | - | - | - | No SVHC | - | ||
![]() 4726021K Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | EAR99 | Compliant | - | - | No | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4521041 Lapp | In Stock | - | - | Cable | Bare Copper | - | CE; EAC; EN; HAR | No | - | - | - | - | - | Class 5 = flexible | Bare | - | Red | - | - | - | EAR99 | Compliant | - | - | No | - | LAPP GROUP PVT LTD | 0.2MOhm/km | PVC | POLYVINYL CHLORIDE | - | No | Lapp Group | - | 4521041 | - | Polyvinyl chloride (PVC) | - | - | - | 70 | - | 750V | - | - | - | -40 | - | 25 | - | - | 750 | 450 | 80 °C | -40 °C | 10.2 | - | - | - | Active | No | - | 5.24 | Compliant | Yes | - | - | - | - | - | - | - | - | - | Active | EAR99 | Single Conductor Cable | - | -30 °C | Red | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | - | NO | STRANDED | compliant | - | - | 1 | - | - | - | WIRE AND CABLE | - | - | - | - | Not Halogen Free | - | - | 9.8 mm | - | 450 V | POWER AND CONTROL CABLE | 2.5 kV | - | 25 mm2 | 10.2 mm | - | - | - | - | - | ||
![]() 4521012 Lapp | In Stock | - | - | Cable | Bare Copper | - | - | No | - | - | - | - | - | Class 5 = flexible | Bare | - | Black | - | - | - | EAR99 | Compliant | 500 | - | No | - | - | 0.2MOhm/km | PVC | - | - | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 70 | 11.7 | 750V | - | - | - | -40 | - | 35 | - | - | 750 | 450 | - | - | 11.7 | - | - | - | - | No | - | - | Compliant | - | - | 2 | - | - | - | - | - | - | - | Active | - | Single Conductor Cable | - | -30 °C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | 11.7 mm | - | - | - | 2.5 kV | - | - | - | - | - | - | - | - | ||
![]() 1600303 Lapp | In Stock | - | - | Cable | Copper | - | - | Unknown | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | EAR99 | Compliant | - | - | No | - | - | - | Rubber | - | - | No | - | - | - | - | Other | - | - | - | 90 | 9.5 | 3000V | - | - | - | -25 | - | 6 | - | - | 3000 | 1800 | - | - | 9.5 | - | - | - | - | Unknown | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Active | - | Flexible Cable | - | -25 °C | Black | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | 6 kV | - | - | - | - | - | - | - | - | ||
![]() 4520025 Lapp | In Stock | - | - | - | Bare Copper | - | CE; EAC; EN; HAR | No | - | - | - | - | - | Class 5 = flexible | Bare | - | Blue | - | - | - | EAR99 | Compliant | - | - | No | - | LAPP GROUP PVT LTD | 0.2MOhm/km | PVC | POLYVINYL CHLORIDE | - | No | Lapp Group | - | 4520025 | - | Polyvinyl chloride (PVC) | - | - | - | 70 | - | 750V | - | - | - | -40 | - | 10 | - | - | 750 | 450 | 80 °C | -40 °C | 6.8 | - | - | ROHS COMPLIANT | Active | No | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | Active | EAR99 | Single Conductor Cable | - | - | - | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | APPLICATION: ELECTRONIC EQUIPMENT, MEDICAL EQUIPMENT, WIRE BUNDLING, MRO REPLACEMENT OR EUROPEAN EQUIPMENT AND MACHINERY, FLAME RESISTANT | NO | STRANDED | compliant | - | - | 1 | 8 AWG | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 450 V | POWER AND CONTROL CABLE | - | - | 10 mm2 | 6.8 mm | - | - | - | - | - | ||
![]() 0108104 Lapp | In Stock | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | No | - | - | - | Hook-Up | - | - | Silver-plated | - | - | - | - | - | EAR99 | Compliant | - | - | No | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | - | - | No | Active | - | - | - | - | - | - | - | - | - | -190°C ~ 200°C | Coil | ÖLFLEX® | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | - | - | - | - | Red | - | 0.134 (3.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520066 Lapp | In Stock | - | - | - | Bare Copper | - | - | No | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | EAR99 | Compliant | - | - | No | - | - | 0.2MOhm/km | PVC | - | - | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 70 | - | 750V | - | - | - | -40 | - | 16 | - | - | 750 | 450 | - | - | 8.1 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Single Conductor Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 000413-000 Littelfuse | In Stock | - | - | - | Tinned Copper | - | - | No | - | 19x30 | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | 1.57 | 600VAC | - | - | - | -55 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 18 | - | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726014K Lapp | In Stock | - | - | - | - | - | - | No | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | - | According to VDE 0282 Part 9 / HD 22.9 S1 | - | - | 400m | - | Finely stranded | 6mm² | - | EAR99 | Compliant | - | Black | - | Yes | - | - | - | - | - | - | - | 4726014K | - | - | - | - | +90°C | +90°C | - | - | - | - | -15°C | -15°C | - | 1x | - | 750V | - | - | 450V | - | - | - | 5.50mm | Yes | - | - | No | - | - | - | - | - | - | No | - | - | - | - | - | - | Active | - | H07Z-K 90°C EMBOSS 1X6 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4521043 Lapp | In Stock | - | - | Cable | Bare Copper | - | CE; EAC; EN; HAR | No | - | - | - | - | - | Class 5 = flexible | Bare | - | Red | - | - | - | EAR99 | Compliant | - | - | No | - | LAPP GROUP PVT LTD | 0.2MOhm/km | PVC | POLYVINYL CHLORIDE | - | No | Lapp Group | - | 4521043 | - | Polyvinyl chloride (PVC) | - | - | - | 70 | - | 750V | - | - | - | -40 | - | 50 | - | - | 750 | 450 | 80 °C | -40 °C | 13.9 | - | - | - | Active | No | - | 5.25 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | Active | EAR99 | Single Conductor Cable | - | -30 °C | Red | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | - | NO | STRANDED | compliant | - | - | 1 | - | - | - | WIRE AND CABLE | - | - | - | - | Not Halogen Free | - | - | 13.9 mm | - | 450 V | POWER AND CONTROL CABLE | - | - | 50 mm2 | 13.9 mm | - | - | - | - | - | ||
![]() 4521002 Lapp | In Stock | - | - | Cable | Bare Copper | - | CE; EAC; EN; HAR | No | - | - | - | - | - | Class 5 = flexible | Bare | - | Green/yellow | - | - | - | EAR99 | Compliant | 500 | - | No | - | LAPP GROUP PVT LTD | 0.2MOhm/km | PVC | POLYVINYL CHLORIDE | - | No | Lapp Group | - | 4521002 | - | Polyvinyl chloride (PVC) | - | - | - | 70 | 11.7 | 750V | - | - | - | -40 | - | 35 | - | - | 750 | 450 | 80 °C | -40 °C | 11.7 | - | - | - | Active | No | - | 5.21 | Compliant | Yes | - | 2 | - | - | - | - | - | - | - | Active | EAR99 | Single Conductor Cable | - | -30 °C | Green, Yellow | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | - | NO | STRANDED | compliant | - | - | 1 | - | - | - | WIRE AND CABLE | - | - | - | - | Not Halogen Free | - | - | 11 mm | - | 450 V | POWER AND CONTROL CABLE | 2.5 kV | - | 35 mm2 | 11.7 mm | - | - | - | - | - |