- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | Automotive | Brand | Bunch Stranding | Cable features | Certification marks | Conductor category | Conductor surface | Content | Core colour | Core layout | Cross section (each core) | ECCN (US) | EU RoHS | Factory Cable Length (m) | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen free according to IEC 60754-2 | Halogen-free | HTS | Ihs Manufacturer | Insulation DC Resistance | Insulation Materials | Insulation Thickness (mm) | Insulator Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material core insulation | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Part # Aliases | Part Life Cycle Code | PPAP | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Size (AWG) | Sold per metre | SVHC | SVHC Exceeds Threshold | Part Status | ECCN Code | Type | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Insulation Color | Number of Conductors | Connector Support Type | Jacket Color | Halogen Free | Product Type | Outside Diameter | Rated Voltage | Wire and Cable Name | Test Voltage | Cross Section Area | Product Category | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4521013 Lapp | In Stock | - | - | Cable | Bare Copper | CE; EAC; EN; HAR | No | - | - | - | - | Class 5 = flexible | Bare | - | Black | - | - | EAR99 | Compliant | 500 | - | - | No | - | - | LAPP GROUP PVT LTD | 0.2MOhm/km | PVC | - | POLYVINYL CHLORIDE | No | Lapp Group | - | 4521013 | Polyvinyl chloride (PVC) | - | - | - | 70 | 13.9 | 750V | - | - | -40 | - | 50 | - | 750 | 450 | 80 °C | -40 °C | 13.9 | - | - | - | Active | No | 5.25 | Compliant | Yes | - | 1 | - | - | - | Active | EAR99 | Single Conductor Cable | -30 °C | Black | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | NO | STRANDED | compliant | - | 1 | WIRE AND CABLE | - | Not Halogen Free | - | 13 mm | 450 V | POWER AND CONTROL CABLE | 2.5 kV | 50 mm2 | - | 13.9 mm | ||
![]() 627547-000 TE Connectivity | In Stock | - | - | - | Silver Coated Copper | - | No | TE Connectivity / Raychem | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 1 | - | - | 8544.49.30.80 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | 200 | 1.02 | 600VAC | - | - | -65 | - | - | - | - | - | - | - | - | - | - | 1194969-7 | - | No | - | Details | - | - | 26 | - | - | - | Active | - | High Performance Cable | - | - | - | - | - | - | Red | - | - | - | - | Hook-up Wire | - | - | - | - | - | Hook-up Wire | - | ||
![]() 44B1811-6-9-9CS2275 Littelfuse | In Stock | - | - | - | Tinned Copper | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 7.69 | 600VAC | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 6 | - | Yes | Yes | Active | - | Single Conductor Cable | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | ||
![]() 55A0111-24-6 Littelfuse | In Stock | - | - | - | Tinned Copper | - | No | - | 19x36 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 0.12 | - | - | - | - | - | - | - | - | - | 150 | 0.99 | 600V | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 24 | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0111-28-6 Littelfuse | In Stock | - | - | - | Tinned Copper | - | No | - | 7x36 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 0.15 | - | - | - | - | - | - | - | - | - | 150 | 0.73 | 600V | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 28 | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 203795-000 Littelfuse | In Stock | - | - | - | Tinned Copper | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.76 | 600VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 16 | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0111-14-9 Littelfuse | In Stock | - | - | - | Tinned Copper | - | No | - | 19x27 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 0.12 | - | - | - | - | - | - | - | - | - | 150 | 2.23 | 600V | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 14 | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726014 Lapp | In Stock | - | - | Cable | - | - | No | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | Sold per metre | - | Copper strand Braid, finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 6mm² | EAR99 | Compliant | - | Black | - | No | Yes | - | - | - | - | - | - | No | - | 4726014 | - | - | 100m | +90°C | +90°C | - | - | - | -15°C | -15°C | - | 1x | 6 | 750V | - | 450V | - | - | - | 5.50mm | No | - | - | No | - | Non-Compliant | - | Yes | - | Yes | - | - | Active | - | H07Z-K | - | Black | - | - | - | - | - | - | - | - | Halogen Free | - | 5.5 mm | - | - | - | - | - | - | ||
![]() 55PC0211-4-9 Littelfuse | In Stock | - | - | - | Tinned Copper | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 8.17 | 600VAC | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 4 | - | - | - | Active | - | High Performance Cable | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | ||
![]() 55A0111-12-8 Littelfuse | In Stock | - | - | - | Tinned Copper | - | No | - | 37x28 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 2.69 | 600V | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 12 | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0111-16-0 Littelfuse | In Stock | - | - | - | Tinned Copper | - | No | - | 19x29 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 1.77 | 600V | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 16 | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0111-22-1 Littelfuse | In Stock | - | - | - | Tinned Copper | - | No | - | 19x34 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 0.12 | - | - | - | - | - | - | - | - | - | 150 | 1.14 | 600V | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 22 | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0812-12-9 Littelfuse | In Stock | - | - | - | Silver Coated Copper | - | No | - | 37x28 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 0.25 | - | - | - | - | - | - | - | - | - | 200 | 2.89 | 600V | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 12 | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC0211-8-9CS2502 Littelfuse | In Stock | - | - | - | Tinned Copper | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 5.15 | 600VAC | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 8 | - | - | - | Active | - | High Performance Cable | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | ||
![]() 1239104 Lapp | In Stock | - | - | - | Tinned Copper | CE; EAC; EN; IEC; VDE | No | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | - | LAPP GROUP PVT LTD | - | - | - | CROSSLINKED POLYOLEFIN COPOLYMER | Yes | Lapp Group | - | 1239104 | Copolymer, cross-linked (XPE) | - | - | - | 125 | 6.2 | 750V | - | - | -55 | - | 10 | - | 450 | - | 125 °C | -55 °C | 6.2 | - | - | - | Active | No | 5.22 | - | Yes | - | 8 | - | - | - | Active | - | Hook-up Wire | - | - | COIL WINDING, ELECTROMAGNETS, PUMPS, ELECTRICAL SYSTEMS | NO | STRANDED | compliant | Red | 1 | WIRE AND CABLE | - | - | - | - | 450 V | FLEXIBLE CORD AND FIXTURE WIRE | - | 10 mm2 | - | 6.2 mm | ||
![]() 55PC1111-22-9-9 Littelfuse | In Stock | - | - | - | Tinned Copper | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | 600V | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 22 | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | ||
![]() 55A0111-14-2 Littelfuse | In Stock | - | - | - | Tinned Copper | - | No | - | 19x27 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 2.23 | 600VAC | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 14 | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A1111-10-9-9 Littelfuse | In Stock | - | - | - | Tinned Copper | - | No | - | 37x26 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 4.29 | 600V | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 10 | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | White | - | - | White | - | - | - | - | - | - | - | - | - | ||
![]() 4521014 Lapp | In Stock | - | - | Cable | Bare Copper | CE; EAC; EN; HAR | No | - | - | - | - | Class 5 = flexible | Bare | - | Black | - | - | EAR99 | Compliant | 500 | - | - | No | - | - | LAPP GROUP PVT LTD | 0.2MOhm/km | PVC | - | POLYVINYL CHLORIDE | No | Lapp Group | - | 4521014 | Polyvinyl chloride (PVC) | - | - | - | 70 | 16 | 750V | - | - | -40 | - | 70 | - | 750 | 450 | 80 °C | -40 °C | 16 | - | - | - | Active | No | 5.25 | Compliant | Yes | - | 2/0 | - | - | - | Active | EAR99 | Single Conductor Cable | -30 °C | Black | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | NO | STRANDED | compliant | - | 1 | WIRE AND CABLE | - | Not Halogen Free | - | 15.5 mm | 450 V | POWER AND CONTROL CABLE | 2.5 kV | 70 mm2 | - | 16 mm | ||
![]() 55A7308-26-9CS2939 Littelfuse | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Yes | Yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |