- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Shell Material | Weight | Conductor Material | Jacket (Insulation) Material | Base Product Number | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Temperature | Mfr | Package | Panel Cutout | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Turn Off Delay Time | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Max Power Dissipation | Reach Compliance Code | Current Rating | Military Standard | Wire Gauge | Number of Channels | Voltage | Plating | Connector Support Type | Element Configuration | Cable Length | Turn On Delay Time | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Rise Time | Drain to Source Voltage (Vdss) | Product Type | Continuous Drain Current (ID) | Gate to Source Voltage (Vgs) | Input Capacitance | Cable Diameter | Outside Diameter | Drain to Source Resistance | Stranding | Rds On Max | Wire Gauge - AWG | Features | Product Category | Spool Size | Height | Length | Width | Jacket (Insulation) Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55A0711-12-9 TE Connectivity | In Stock | - | - | 8 Weeks | - | - | Aluminium | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55A0711 | - | Hook-Up, Dual Wall | - | TE CONNECTIVITY LTD | - | -- | TE Connectivity | 55A0711-12-9 | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | Obsolete | Active | 5.84 | Non-Compliant | Yes | - | - | - | - | - | -65°C ~ 150°C | - | MIL-W-22759 and MIL-C-27500, 55A0711 | Active | -- | - | - | - | - | - | unknown | - | MIL-DTL-5015 | 12 AWG | - | 600V | Cadmium | WIRE AND CABLE | - | - | - | White | 37/28 | 0.120 (3.05mm) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | 0.014 (0.35mm) | - | -- | ||
![]() 55PC0212-22-9CS2502 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | 55PC0212 | - | Hook-Up | - | - | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | - | Discontinued at Digi-Key | - | Compliant | - | - | - | - | - | - | 200°C | - | -- | Active | -- | - | - | - | - | - | - | - | - | 22 AWG | - | 600V | - | - | - | - | - | White | 19/34 | 0.045 (1.14mm) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | 0.008 (0.20mm) | - | -- | ||
![]() 55PC0111-18-9CS2806 TE Connectivity | In Stock | - | - | - | Surface Mount | 3 | - | 1.437803 g | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55PC0111 | - | Hook-Up | - | - | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | - | Active | - | Non-Compliant | - | - | 30 ns | - | 400 V | - | 150°C | - | -- | Active | -- | - | 150 °C | -55 °C | - | 2.5 W | - | 3.1 A | - | 18 AWG | 1 | 600V | - | - | Single | - | 10 ns | White | 19/30 | 0.059 (1.50mm) | 14 ns | 400 V | - | 3.1 A | 20 V | 350 pF | - | - | 1.8 Ω | - | 1.8 Ω | - | -- | - | - | 2.39 mm | 6.73 mm | 6.22 mm | 0.006 (0.15mm) | Contains Lead | -- | ||
![]() 55A6359-22-2CS1999 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55A6359 | TE Connectivity / Raychem | Hook-Up | 1 | - | - | -- | TE Connectivity | - | - | TE Connectivity Raychem Cable Protection | Bulk | - | 167121-000 | - | Active | - | Compliant | - | - | - | - | - | - | -- | - | MIL-W-22759 and MIL-C-27500, 55A6359 | Active | -- | - | - | - | - | - | - | - | - | 22 AWG | - | 600V | - | - | - | 1 ft | - | Red | 19/34 | 0.043 (1.09mm) | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | 22 AWG | -- | Hook-up Wire | - | - | -- | - | -- | - | -- | ||
![]() 55A0811-8-9CS1937 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55A0811 | - | Hook-Up, Dual Wall | - | - | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | -- | - | - | - | - | - | - | - | - | 8 AWG | - | 600V | - | - | - | - | - | White | 133/29 | 0.195 (4.95mm) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | 0.009 (0.23mm) | - | -- | ||
![]() 55PC1111-16-9-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55PC1111 | TE Connectivity / Raychem | Hook-Up, Shielded | 1 | - | - | -- | TE Connectivity | - | - | TE Connectivity Raychem Cable Protection | Bulk | - | 958255-000 | - | Active | - | Details | - | - | - | - | - | - | 150°C | Spool | -- | Active | -- | - | - | - | - | - | - | - | - | 16 AWG | - | 600V | - | - | - | 1 ft | - | White | 19/29 | 0.096 (2.44mm) | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | 16 AWG | -- | Hook-up Wire | - | - | -- | - | 0.006 (0.15mm) | - | -- | ||
![]() 55/0814-20-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55/0814 | - | Hook-Up, Dual Wall | - | - | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | -65°C ~ 200°C | - | -- | Active | -- | - | - | - | - | - | - | - | - | 20 AWG | - | 600V | - | - | - | - | - | Red | 19/32 | 0.058 (1.47mm) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | 0.009 (0.23mm) | - | -- | ||
![]() 55A0812-4-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | 55A0812 | - | Hook-Up, Dual Wall | - | - | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | -- | - | - | - | - | - | - | - | - | 4 AWG | - | 600V | - | - | - | - | - | White | 133/25 | 0.310 (7.87mm) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | 0.008 (0.20mm) | - | -- | ||
![]() 55A0113-22-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55A0113 | TE Connectivity / Raychem | Hook-Up | 1 | - | Ethylene Tetrafluoroethylene (ETFE), Radiation Cross Linked | -- | TE Connectivity | - | + 200 C | TE Connectivity Raychem Cable Protection | Bulk | Round | 216411-000 | - | Active | - | N | - | Due to size or weight of the product, your shipping charge may increase. | - | - | - | 600 V | -65 to 200 °C | Spool | MIL-W-22759 and MIL-C-27500, 55A0113 | Active | -- | - | - | - | White | - | - | - | - | 22 AWG | - | 600V | - | - | - | 1 ft | - | White | 19/34 | 0.043 (1.09mm) | - | - | Solar Cable | - | - | - | 1.09 mm | 1.09 mm | - | 19 x 34 | - | 22 AWG | -- | Hook-up Wire | - | - | -- | - | -- | - | -- | ||
![]() FLHTC0311-22-6CS2997 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | FLHTC0311 | - | Hook-Up | - | - | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 200°C | - | -- | Active | -- | - | - | - | - | - | - | - | - | 22 AWG | - | 600V | - | - | - | - | - | Blue | 19/34 | 0.043 (1.09mm) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | 0.006 (0.15mm) | - | -- | ||
![]() 55A0111-18-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55A0111 | TE Connectivity / Raychem | Hook-Up | 1 | - | Ethylene Tetrafluoroethylene (ETFE), Radiation Cross Linked | -- | TE Connectivity | - | + 150 C | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | - | 216051-000 216051-000 | - | Active | - | Details | - | - | - | - | - | 600 V | -65°C ~ 150°C | - | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | -- | Spec 55 | - | - | - | - | - | - | - | 18 AWG | - | 600V | - | - | - | 1 ft | - | Blue | 19/30 | 0.060 (1.52mm) | - | - | Hook-up Wire | - | - | - | - | 1.52 mm | - | 19 x 30 | - | 18 AWG | -- | Hook-up Wire | 2000.0 (609.6m) | - | -- | - | -- | - | -- | ||
![]() 22UL1007TPCBLA1000 Remington | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | Remington Industries | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | 300V | - | - | - | - | - | Black | 7/30 | 0.062 (1.57mm) | - | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | 1000.0 (304.8m) | - | 0.015 (0.38mm) | - | UL Style 1007 | ||
![]() 55PC1811-20-9-3CS2433 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55PC1811 | TE Connectivity / Raychem | Hook-Up, Dual Wall, Shielded | 1 | - | - | -- | TE Connectivity | - | - | TE Connectivity Raychem Cable Protection | Bulk | - | 669693-000 | - | Active | - | Non-Compliant | - | - | - | - | - | - | 150°C | - | -- | Active | -- | - | - | - | - | - | - | - | - | 20 AWG | - | 600V | - | - | - | 1 ft | - | White | 19/32 | 0.087 (2.21mm) | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | 20 AWG | -- | Hook-up Wire | - | - | -- | - | 0.006 (0.15mm) | - | -- | ||
![]() 81044/12-22-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | 81044 | - | Hook-Up, Dual Wall | - | - | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | - | - | - | Active | - | - | - | - | - | - | - | - | -65 to 150 °C | - | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | -- | - | - | - | Red | - | - | - | - | 22 AWG | - | 600V | - | - | - | - | - | Red | 19/34 | 0.047 (1.19mm) | - | - | - | - | - | - | 1.19 mm | - | - | - | - | - | -- | - | 5000.0 (1524.0m) | - | 5000 (1524.0m) | - | 0.0031 (0.080mm) | - | -- | ||
![]() 44A0111-12-0-US TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 to 150 °C | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.74 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1130813001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | 1 | - | - | - | TE Connectivity | - | - | - | - | - | 9-1190824-9 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | 2.55 mm | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | ||
![]() 604268-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.97 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR5130-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC0111-22-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55PC0111 | - | Hook-Up | - | - | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 150°C | - | -- | Active | -- | - | - | - | - | - | - | - | - | 22 AWG | - | 600V | - | - | - | - | - | Yellow | 19/34 | 0.041 (1.04mm) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | 0.006 (0.15mm) | - | -- | ||
![]() 55A1111-24-9-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55A1111 | TE Connectivity / Raychem | Hook-Up | 1 | - | Ethylene Tetrafluoroethylene (ETFE), Radiation Cross Linked | -- | TE Connectivity | - | + 150 C | TE Connectivity Raychem Cable Protection | Bulk | - | 331006-005 | - | Active | - | Details | - | - | - | 0.132282 oz | - | 600 V | -65 to 150 °C | Spool | MIL-W-22759 and MIL-C-27500, 55A1111 | Active | -- | Spec 55 | - | - | White | - | - | - | - | 24 AWG | - | 600V | - | - | - | 1 ft | - | White | 19/36 | 0.037 (0.94mm) | - | - | Hook-up Wire | - | - | - | - | - | - | 19 x 36 | - | 24 AWG | -- | Hook-up Wire | - | - | -- | - | 0.008 (0.20mm) | - | -- |