- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core colour | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Screen over stranding | Screen over stranding element | Operating Temperature | Series | Min Operating Temperature | Color | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Outside Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0168503 Lapp | In Stock | - | - | Cable | - | - | - | Black | - | - | - | - | - | PVC | - | Other | Polyvinyl chloride (PVC) | - | 205.5 | 2 | - | - | 13.7 | - | - | - | - | Non-Compliant | Foil | None | - | - | -5 °C | Black | - | - | - | - | - | 13.7 mm | - | - | - | - | ||
![]() 1600503 Lapp | In Stock | - | - | - | - | - | - | Yellow | Class 5 = flexible | Tinned | - | According to IEC/EN 60332-1-2 | No | - | No | Other | Other | - | 100 | 50 | 1 | 0.6 | 16.7 | - | -40 - 90 | -25 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0151050 Lapp | In Stock | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | Other | Other | - | 76.8 | 0.75 | - | - | - | - | - | - | - | - | None | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0152019 Lapp | In Stock | - | - | Cable | - | - | - | Green | - | - | - | - | - | - | - | Other | Other | - | 72 | 1.5 | - | - | - | - | - | - | - | Non-Compliant | None | None | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | ||
![]() 0152045 Lapp | In Stock | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | Other | Polyvinyl chloride (PVC) | - | 72 | 0.75 | - | - | 6 | - | - | - | - | - | None | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0085005 Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | No | - | No | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4161009 Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | Orange | - | No | - | No | Polyvinyl chloride (PVC) | - | - | - | 25 | 750 | 450 | 10.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4571112 Lapp | In Stock | - | - | - | - | - | - | - | Class 6 = very flexible | - | - | - | No | - | No | Polyvinyl chloride (PVC) | - | - | - | 35 | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0097002 Lapp | In Stock | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | Silver-plated | - | - | No | - | No | - | - | LAPP | - | - | - | - | - | Spool | - | - | Active | - | - | - | -190°C ~ 200°C | ÖLFLEX® | - | - | 24 AWG | - | Blue | - | 0.045 (1.14mm) | - | - | - | - | - | ||
![]() 4724059 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160626 Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | No | - | No | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0086002S Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | No | - | No | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4522231S Lapp | 2161 |
| - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | No | - | No | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4519018 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15331027 Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | No | - | No | - | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0101105 Lapp | In Stock | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | Silver-plated | - | - | No | - | No | - | - | LAPP | - | - | - | - | - | Spool | - | - | Active | - | - | - | -190°C ~ 200°C | ÖLFLEX® | - | - | 20 AWG | - | White | - | 0.059 (1.50mm) | - | - | - | - | - | ||
![]() 4520116 Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | No | - | No | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4515012K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520064K Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | No | - | No | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4150514 Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | No | - | No | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |