- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Conductor category | Conductor surface | Core colour | Halogen free according to IEC 60754-2 | Low smoke according to IEC 61034-2 | Material core insulation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1247001 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Class 5 = flexible | Tinned | - | No | Yes | Copolymer, cross-linked (XPE) | 150 | 450 | - | 20.6 | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 7.55°C/W @ 100 LFM | -- | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 0072002 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Class 1 = solid | Tinned | - | No | No | - | 2.5 | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 4515073K Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 4726055 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Class 5 = flexible | Bare | White | No | No | Other | 10 | 750 | 450 | 7.1 | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 20.62°C/W @ 100 LFM | -- | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 4724080 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 7.28°C/W @ 100 LFM | -- | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 4515013K Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 20.62°C/W @ 100 LFM | -- | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 0106106 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Silver-plated | - | No | No | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 3013234 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Class 5 = flexible | Other | - | No | No | Other | 1.5 | 500 | 300 | 3.3 | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 4.14°C/W @ 100 LFM | -- | -- | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 45190011 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 20.62°C/W @ 100 LFM | -- | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 15361007 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Class 5 = flexible | Tinned | - | No | No | - | 35 | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 15331010 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Class 5 = flexible | Tinned | - | No | No | - | 70 | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 4724056 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 1249547 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Class 5 = flexible | Tinned | - | No | Yes | - | 4 | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.472 (12.00mm) | 7.41°C/W @ 100 LFM | -- | -- | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
![]() 1600309 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Class 5 = flexible | Tinned | - | No | No | Other | 70 | 3000 | 1800 | 20.5 | pushPIN™ | Active | Top Mount | Push Pin | 0.472 (12.00mm) | 7.41°C/W @ 100 LFM | -- | -- | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
![]() 4151106/50 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 15331051 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Class 5 = flexible | Tinned | - | No | No | - | 1.5 | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 0089001 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Class 5 = flexible | Tinned | Black | No | No | Fluorinated ethylene propylene (FEP) | 10 | 500 | 300 | 5.45 | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 20.62°C/W @ 100 LFM | -- | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 1249590 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Class 5 = flexible | Tinned | Red | No | Yes | Rubber - silicone rubber (SIR) | 16 | 1000 | 600 | 8.4 | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 20.62°C/W @ 100 LFM | -- | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 15301004K Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Tinned | - | No | No | - | 2.5 | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 7.28°C/W @ 100 LFM | -- | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 15361006 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Class 5 = flexible | Tinned | - | No | No | - | 25 | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) |