- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | AWG max. | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core layout | Cross section (each core) | Current load capacity | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Insulation Materials | Jacket Material | Low smoke according to IEC 61034-2 | Manufacturer part # | Material (details) | Maximum Operating Temperature | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Outside Ø | Package | Sold per metre | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Voltage - Rated DC | Shielding | Construction | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Outer Diameter | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6828 BK001 Alpha Wire | 46 | - | Datasheet | 7 Weeks | - | - | - | Copper, Bare | Polyphenylene Ether (PPE) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 AWG | 300V | - | - | WIRE AND CABLE | - | Black | 19/28 | 0.083 (2.11mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3079 VI001 Alpha Wire | 1139 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | 0.01Ohm | - | - | - | - | - | - | NO | STRANDED | 41 | - | CE; CSA; UL | 14 AWG | 600V | - | - | WIRE AND CABLE | - | Violet | 41/30 | 0.138 (3.50mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 3057 OR001 Alpha Wire | 41 | - | Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 1999 | - | Active | 1 (Unlimited) | - | 0.014Ohm | - | - | - | - | - | - | NO | STRANDED | 26 | - | CSA; UL | 16 AWG | 300V | - | - | WIRE AND CABLE | - | Orange | 26/30 | 0.092 (2.34mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 55A0111-22-9 TE Connectivity Raychem Cable Protection | 110 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | 100 | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | ETFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | - | 1998 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | - | 600V | NO | STRANDED | 1 | 600V | - | 22 AWG | - | Compliant | 600V | - | 22 AWG | White | 19/34 | 0.043 (1.09mm) | 1.0922 mm | 1.09 mm | 1.09 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 787.4 μm | 34 AWG | TIN | - | - | 0.38 mm2 | 1.00' 0.30m | - | 127μm | No SVHC | RoHS Compliant | Not Applicable | - | ||
![]() 7055/19 GR001 Alpha Wire | 2359 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 150V | - | - | - | - | Green | 19/34 | 0.052 (1.32mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | ROHS3 Compliant | - | UL Style 1429 | ||
![]() 1561/24 BR005 Alpha Wire | 28 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 1000V | - | - | WIRE AND CABLE | - | Brown | Solid | 0.052 (1.32mm) | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1808 YL005 Alpha Wire | 2583 |
| Datasheet | 10 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | 0.085Ohm | - | - | - | - | - | - | NO | - | 1 | - | UL | 24 AWG | - | - | - | WIRE AND CABLE | - | Yellow | Solid | 0.030 (0.76mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 100.0' 30.5m | 0.005 0.13mm | - | - | ROHS3 Compliant | - | UL Style 1516 | ||
![]() 1854 OR001 Alpha Wire | 2618 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | WIRE AND CABLE | - | Orange | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1854 WH001 Alpha Wire | 2542 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | - | White | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5954 BL001 Alpha Wire | 45 |
| Datasheet | 10 Weeks | - | - | - | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NO | - | 1 | - | UL | 24 AWG | - | - | - | WIRE AND CABLE | - | Blue | Solid | 0.030 (0.76mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.005 0.13mm | - | - | ROHS3 Compliant | - | UL Style 1423 | ||
![]() 5952 SL001 Alpha Wire | 45 |
| Datasheet | 10 Weeks | - | - | - | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 AWG | - | - | - | WIRE AND CABLE | - | Slate | Solid | 0.024 (0.61mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | - | - | ROHS3 Compliant | - | UL Style 1422 | ||
![]() 5953 YL001 Alpha Wire | 45 |
| Datasheet | 10 Weeks | - | - | - | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | 0.135Ohm | - | - | - | - | - | - | NO | - | 1 | - | UL | 26 AWG | - | - | - | WIRE AND CABLE | - | Yellow | Solid | 0.027 (0.69mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | - | - | ROHS3 Compliant | - | UL Style 1422 | ||
![]() 55A0111-22-96 TE Connectivity Raychem Cable Protection | 43 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | ETFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | Blue, White | GENERAL PURPOSE, LIGHTWEIGHT | - | - | NO | STRANDED | 1 | 600V | - | 22 AWG | - | Compliant | - | WIRE AND CABLE | - | White, Blue Stripe | 19/34 | 0.043 (1.09mm) | - | 1.09 mm | 1.09 mm | White | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 787.4 μm | 34 AWG | TIN | - | - | 0.38 mm2 | - | - | 127μm | - | RoHS Compliant | Not Applicable | - | ||
![]() 55A0111-22-90 TE Connectivity Raychem Cable Protection | 43 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | ETFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | 150°C | -65°C | Black, White | - | - | - | - | - | 1 | 600V | - | 22 AWG | 600V | Compliant | - | - | 22 AWG | White, Black Stripe | 19/34 | 0.043 (1.09mm) | 1.0922 mm | 1.09 mm | 1.09 mm | Black | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | - | - | 127μm | - | RoHS Compliant | Not Applicable | - | ||
![]() 1808 VI001 Alpha Wire | 990 |
| Datasheet | 10 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NO | - | 1 | - | UL | 24 AWG | - | - | - | WIRE AND CABLE | - | Violet | Solid | 0.030 (0.76mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.005 0.13mm | - | - | ROHS3 Compliant | - | UL Style 1516 | ||
![]() 3050/1 BL001 Alpha Wire | 2626 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | WIRE AND CABLE | - | Blue | Solid | 0.052 (1.32mm) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 4510001 Lapp Group | 57 | - | - | - | - | - | - | Bare Copper | - | 22 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | Green,Yellow | No | No | PVC | PVC | No | 4510001 | Bare copper, finely stranded Class 5 | +80°C | -30°C | 1x | 0.5 | 500V | 300/500V | 300V | 2.10mm | Yes | No | - | 500 V | - | - | - | - | - | - | H05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | 2.1mm | - | - | 100m | - | - | - | - | - | - | ||
![]() 2857/1 BK001 Alpha Wire | 679 |
| Datasheet | 31 Weeks | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | TFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | - | NO | - | 1 | - | MIL; UL | 18 AWG | 600V | - | - | WIRE AND CABLE | - | Black | Solid | 0.061 (1.55mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | ROHS3 Compliant | - | UL Style 1213 | ||
![]() 391645 WH001 Alpha Wire | 2239 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 15kV | - | - | WIRE AND CABLE | - | White | 26/30 | 0.150 (3.81mm) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.045 1.14mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 8503 0101000 Belden Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | MIL-W-16878/1 Type B | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | - | Black | 7/30 | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | ROHS3 Compliant | - | - |