- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | AWG max. | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core layout | Cross section (each core) | Current load capacity | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Insulation Materials | Jacket Material | Low smoke according to IEC 61034-2 | Manufacturer part # | Material (details) | Maximum Operating Temperature | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Outside Ø | Package | Sold per metre | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Shielding | Construction | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Stranding | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Outer Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6717 BR013 Alpha Wire | 6 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | WIRE AND CABLE | - | Brown | 41/30 | 0.096 (2.44mm) | - | - | - | - | - | - | - | - | - | - | - | 5000' 1524.0m | 0.011 0.28mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 7046 RD001 Alpha Wire | 918 |
| Datasheet | 15 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Spool | 2008 | MIL-W-16878E Type D | Active | 1 (Unlimited) | - | 0.009Ohm | - | - | - | STANDARD: MIL-W-16878E | NO | STRANDED | 1 | - | CSA; MIL; UL | 14 AWG | 600V | - | WIRE AND CABLE | - | Red | 41/30 | 0.138 (3.50mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 3271 | ||
![]() 1553 VI001 Alpha Wire | 1027 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | 0.037Ohm | - | - | - | STANDARD: MIL-W-76B | NO | STRANDED | 1 | - | MIL | 20 AWG | 1000V | - | WIRE AND CABLE | - | Violet | 10/30 | 0.069 (1.75mm) | - | - | - | - | 10X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 7133 YG005 Alpha Wire | 29 | - | Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | - | - | Yellow, Green Stripe | 7/26 | 0.080 (2.03mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1430 | ||
![]() 1561 OR005 Alpha Wire | 29 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 1000V | - | - | - | Orange | Solid | 0.057 (1.45mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 4510032 Lapp Group | 93 | - | - | - | Bare Copper | - | 20 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.75mm² | Current capacity to VDE 0298 Part 4. | Brown | No | No | PVC | PVC | No | 4510032 | Bare copper, finely stranded Class 5 | +80°C | -30°C | 1x | 0.75 | 500V | 300/500V | 300V | 2.40mm | Yes | No | - | 500 V | - | - | - | - | - | - | RUBBER HOSE CABLE H05V-K 1X0,75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | 2.4mm | - | 100m | - | - | - | - | - | ||
![]() 3051/1 BK005 Alpha Wire | 97 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | 0.055Ohm | - | - | - | - | NO | - | 1 | - | CSA; UL | 22 AWG | 300V | - | WIRE AND CABLE | - | Black | Solid | 0.057 (1.45mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 1553 SL005 Alpha Wire | 189 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 1000V | - | WIRE AND CABLE | - | Slate | 10/30 | 0.069 (1.75mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 3057 YL005 Alpha Wire | 49 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 0.014Ohm | - | - | - | - | NO | STRANDED | 26 | - | CSA; UL | 16 AWG | 300V | - | WIRE AND CABLE | - | Yellow | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 1808 WH001 Alpha Wire | 527 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | - | 1 | - | UL | 24 AWG | - | - | WIRE AND CABLE | - | White | Solid | 0.030 (0.76mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | 1000.0' 304.8m | 0.005 0.13mm | - | ROHS3 Compliant | - | UL Style 1516 | ||
![]() 1854 WN001 Alpha Wire | 2398 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | White, Brown Stripe | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 1856 WU001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | White, Blue Stripe | 7/28 | 0.058 (1.47mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 1808 RD005 Alpha Wire | 2681 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | - | 1 | - | UL | 24 AWG | - | - | WIRE AND CABLE | - | Red | Solid | 0.030 (0.76mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | 100.0' 30.5m | 0.005 0.13mm | - | ROHS3 Compliant | - | UL Style 1516 | ||
![]() 1857 WG001 Alpha Wire | 2664 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | WIRE AND CABLE | - | White, Green Stripe | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 172619 GR005 Alpha Wire | 29 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | 300V | - | WIRE AND CABLE | - | Green | 19/38 | 0.040 (1.02mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 391000 BK001 Alpha Wire | 770 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | WIRE AND CABLE | - | Black | 105/30 | 0.212 (5.38mm) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.047 1.19mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3212 | ||
![]() 421626 BR013 Alpha Wire | 45 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 300V | - | WIRE AND CABLE | - | Brown | 26/30 | 0.080 (2.03mm) | - | - | - | - | - | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1061 | ||
![]() 7046 WH001 Alpha Wire | 621 |
| Datasheet | 15 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Spool | 2008 | MIL-W-16878E Type D | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | - | White | 41/30 | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 3271 | ||
![]() 6713 GR005 Alpha Wire | 32 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | WIRE AND CABLE | - | Green | 7/30 | 0.049 (1.24mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 55A0813-10-9 TE Connectivity Raychem Cable Protection | 6 |
| Datasheet | 6 Weeks | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE) | - | - | Hook-Up, Dual Wall | - | - | - | - | - | - | - | - | - | - | ETFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0813 | Active | 1 (Unlimited) | - | - | 200°C | -65°C | White | - | - | - | 1 | 600V | - | 10 AWG | 600V | Compliant | - | 10 AWG | White | 37/26 | 0.134 (3.40mm) | 3.4036 mm | 3.4036 mm | 3.4 mm | White | - | - | 37 | 2.77 mm | 26 AWG | - | - | - | - | 228.6μm | RoHS Compliant | Not Applicable | - |