- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Angle | Approvals | Cable Types | Conductor category | Conductor surface | Core colour | Halogen free according to IEC 60754-2 | Illuminated | Insulation Materials | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Maximum Voltage | Mounting | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of Keys | Outer diameter approx. | RoHS | Side 1 Gender | Side 2 Gender | Connector Type | Min Operating Temperature | Composition | Color | Current Rating | Accessory Type | Halogen Free | Outside Diameter | Connection Type | Bushing Type | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4150704 Lapp | In Stock | - | - | Cable | - | - | - | UL | - | Class 5 = flexible | Tinned | - | No | - | PVC | No | Johnson Controls | P1241F80+24AHGA | - | - | - | 6 | - | - | - | - | Non-Compliant | - | - | - | -40 °C | - | Red | - | - | Not Halogen Free | 5.1 mm | Threaded | - | - | - | ||
![]() 1249627 Lapp | In Stock | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | Yes | IDEC | ASLD339902N-A-120V | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520075 Lapp | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | Class 5 = flexible | Bare | - | No | - | - | No | Cutler Hammer, Div of Eaton Co | PDG34GH250E4RL | - | - | Panel | 10 | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | ||
![]() 0083003S Lapp | In Stock | - | - | - | - | Cast Iron | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | Maurey Power Transmission | 640012 | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Inches | - | - | - | - | ||
![]() 4521093 Lapp | In Stock | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520024E Lapp | In Stock | - | - | - | - | Nylon | Straight | CE, CSA, UL | - | Class 5 = flexible | Bare | - | No | - | - | No | Adaptaflex, a Division of T & B | AT28/U119/SFA/BLB | - | - | - | 6 | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | Snap-In | - | - | - | ||
![]() 0047009 Lapp | In Stock | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | Honeywell | V4044B1314/U | - | - | - | 0.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sweat | - | - | - | ||
![]() 4725071K Lapp | In Stock | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | Mitsubishi Electric Automation | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512412S Lapp | 2587 |
| - | - | 19 | - | - | cULus | PUR | Class 5 = flexible | Bare | - | No | No | - | No | Mencom | - | - | 150 VAC/150 VDC | - | 0.75 | - | - | 1 | - | Yes | Male | Flying Leads | Straight Plug | - | - | - | 10 Amps | - | - | - | - | - | IP67 | 2 Meters | ||
![]() 4161501 Lapp | In Stock | - | - | - | 6 | - | - | - | PVC | Class 5 = flexible | Tinned | Black | No | - | - | No | Murrelektronik | 7000-SS061-8810500 | Polyvinyl chloride (PVC) | 30 VAC/30 VDC | - | 125 | 750 | 450 | - | 19.8 | - | Male | Male | RJ-45 Straight Male to RJ-45 Straight Male, 6-pole | - | - | - | 1.76 Amps | - | - | - | - | - | IP67 | - | ||
![]() 4726084K Lapp | In Stock | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | Stearns | 596875601 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Coils | - | - | - | - | - | - | ||
![]() 0074002 Lapp | In Stock | - | - | - | - | - | - | UL | - | Class 1 = solid | Tinned | Blue | No | - | - | No | Cutler Hammer, Div of Eaton Corp | MDLB3800T36XW | Rubber - silicone rubber (SIR) | - | Panel | 6 | 500 | 300 | - | 4.6 | - | - | - | - | - | - | - | 800 A | - | - | - | - | - | - | - | ||
![]() 4520121S Lapp | In Stock | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | Miscellaneous | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1249533 Lapp | In Stock | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | Black | No | - | - | Yes | Crompton Instruments | - | Rubber - silicone rubber (SIR) | - | - | 50 | 1000 | 600 | - | 13.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3022680 Lapp | In Stock | - | - | - | - | Cast Iron | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | Maurey Power Transmission | 65V12.5 | Other | - | - | 35 | 3000 | 1800 | - | 16.5 | - | - | - | - | - | - | - | - | - | - | 12.5 Inches | - | F | - | - | ||
![]() 4515052 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Simpson Electric | H340193211 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4521092 Lapp | In Stock | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | Orange | No | - | PVC | No | ABB | ACH580-BCR-414A-4+E213+F267+K451+L512 | Polyvinyl chloride (PVC) | - | - | 35 | 750 | 450 | - | 11.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4150800 Lapp | In Stock | - | - | Cable | - | - | - | - | - | Class 5 = flexible | Tinned | Green/yellow | No | - | PVC | No | Stearns | 64423161957Q | Polyvinyl chloride (PVC) | - | - | 10 | 750 | 450 | - | 6.8 | Non-Compliant | - | - | - | -40 °C | - | Green, Yellow | - | Coils | Not Halogen Free | 6.8 mm | - | - | - | - | ||
![]() 0089002 Lapp | In Stock | - | - | - | - | Nylon | Straight | CE, CSA, UL | - | Class 5 = flexible | Tinned | - | No | - | - | No | Adaptaflex, a Division of T & B | AT34/100/SA/BLB | Fluorinated ethylene propylene (FEP) | - | - | 10 | 500 | 300 | - | 5.45 | - | - | - | - | - | Non-Metallic | - | - | - | - | - | Snap-In | - | - | - | ||
![]() 4520001E Lapp | In Stock | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | Fujikura, Formerly DDK | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |