- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Angle | Approvals | Cable Types | Conductor category | Conductor surface | Core colour | Halogen free according to IEC 60754-2 | Insulation Materials | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Maximum Voltage | Mounting | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package Type | RoHS | Side 1 Gender | Side 2 Gender | Connector Type | Min Operating Temperature | Composition | Color | Shielding | Current Rating | Polarity | Halogen Free | Outside Diameter | Stud Size | Test Voltage | Connection Type | Bushing Type | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0086007 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | Miscellaneous | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4521051 Lapp | In Stock | - | - | - | Back Mount | 5 | - | - | CSA, UL | - | Class 5 = flexible | Bare | - | No | - | No | Turck | U-04376 | - | 250 VAC, 250 VDC | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP68 | 2 m | ||
![]() 3016699 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Other | - | No | - | No | Miscellaneous | - | Other | - | - | 25 | 500 | 300 | 9.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4571203 Lapp | In Stock | - | - | - | - | - | Nylon | 90 Degrees | CE, CSA, UL | - | Class 2 = stranded | Tinned | - | No | - | No | Adaptaflex, a Division of T & B | AT34/M32/C90/BLY | - | - | - | 25 | - | - | 6.4 | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | Snap-In | - | - | - | ||
![]() 4571115 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Class 6 = very flexible | - | - | No | - | No | Miscellaneous | - | Polyvinyl chloride (PVC) | - | - | 95 | - | - | 18.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4724081 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 7EC540ME15M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1600304 Lapp | In Stock | - | - | Cable | - | - | - | - | - | PUR | Class 5 = flexible | Tinned | - | No | Rubber | No | Murrelektronik | 7000-40881-0360120 | Other | 24 VAC;24 VDC | - | 10 | 3000 | 1800 | 11 | - | Non-Compliant | - | - | - | -25 °C | - | Black | Unshielded | 4 Amps | - | Not Halogen Free | 11 mm | - | 6 kV | - | - | IP67 | 1.2 Meters | ||
![]() 4727022 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | Miscellaneous | MB12A25V20 | - | - | - | 95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512372S Lapp | 2343 |
| - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | Miscellaneous | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4522462S Lapp | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | PVC | No | Vishay | VS-42HF80 | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | 1/4-28 UNF-2A | - | - | - | - | - | ||
![]() 3016698 Lapp | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | Class 5 = flexible | Other | - | No | - | No | Cutler Hammer, Div of Eaton Co | PDG34GH250E5ZJ | Other | - | Panel | 16 | 500 | 300 | 7.9 | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | ||
![]() 4726047 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | Red | No | - | No | Powerex | CS411299 | Other | - | - | 25 | 750 | 450 | 10.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0091358 Lapp | In Stock | - | - | - | - | 4 | - | - | - | PUR | Class 5 = flexible | Other | White | No | - | No | Murrelektronik | 7000-44621-7962700 | Other | 60 VDC | - | 16 | 400 | 230 | 8 | - | - | Male | Female | RJ-45 Straight Male to M12 Straight Female, 4-pole | - | - | - | - | 1.5 Amps | - | - | - | - | - | - | - | IP20/IP67 | 27 Meters | ||
![]() 15331021 Lapp | In Stock | - | - | - | - | - | - | - | CE, UL | - | Class 5 = flexible | Tinned | - | No | - | No | Cutler Hammer, Div of Eaton Corp | MT2600TV | - | - | - | 6 | - | - | - | - | No | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | ||
![]() 0088010 Lapp | In Stock | - | - | - | - | - | Cast Iron | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | Maurey Power Transmission | 65V6.7 | Fluorinated ethylene propylene (FEP) | - | - | 6 | 500 | 300 | 4.1 | - | - | - | - | - | - | - | - | - | - | - | - | 6.7 Inches | - | - | - | SF | - | - | ||
![]() 0085104S Lapp | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | Class 5 = flexible | Tinned | - | No | - | No | Cutler Hammer, Div of Eaton Co | PDG34GH250P2DL | - | - | Panel | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | ||
![]() 4151201 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | Black | No | PVC | No | ABB | ACS580-01-052A-4+B056L512-ABBI | Polyvinyl chloride (PVC) | - | - | 50 | 750 | 450 | 13.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4519013K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Powerex | R5011615XXWQ | - | - | - | - | - | - | - | DO-205AA (DO-8) | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | 3/8-24 UNF-2A | - | - | - | - | - | ||
![]() 4726035 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | Brown | No | - | No | Turck | U-01179 | Other | - | - | 10 | 750 | 450 | 7.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4521003 Lapp | In Stock | - | - | Cable | - | - | - | - | - | PUR | Class 5 = flexible | Bare | Green/yellow | No | PVC | No | Murrelektronik | 7000-18021-2360300 | Polyvinyl chloride (PVC) | 24 VAC;24 VDC | - | 50 | 750 | 450 | 13.9 | - | Compliant | - | - | - | -30 °C | - | Green, Yellow | - | 4 Amps | - | Not Halogen Free | 13 mm | - | 2.5 kV | - | - | IP67 | 3 Meters |