- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Insulation Materials | Itar Registered | Jacket Material | Maximum Temperature | Mfr | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Outside Diameter | Stranding | Outer Diameter | Wire Gauge - AWG | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN50306-3-RAIL-1X1.50 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | EN50306 | Hook-Up | - | 500 | - | - | - | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336371-1 | Active | - | - | 300 V | -40°C ~ 120°C | Spool | EN50306 | - | 1.50mm² | 300V | - | Black | 37/0.0091 | 0.142 (3.61mm) | 3.6 mm | - | - | - | - | 3281.0 (1000.0m) | Enter Number of Meters in Order Quantity | 0.008 (0.20mm) | - | ||
![]() RL0111-1.20-9 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | RL0111 | Hook-Up | - | 500 | - | - | - | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2340816-1 | Active | - | - | 600 V | -40°C ~ 120°C | Spool | 100RL | - | 1.20mm² | 600V | - | White | 19/0.0114 | 0.083 (2.11mm) | 1.95 mm | - | - | - | - | 16404.0 (5000.0m) | Enter Number of Meters in Order Quantity | 0.008 (0.20mm) | - | ||
![]() RL1111-0.75-0-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | RL1111 | Hook-Up, Shielded | - | 500 | - | - | - | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336347-3 | Active | - | - | 600 V | -40°C ~ 120°C | Spool | 100RL | Shielded | 0.75mm² | 600V | - | Black | 37/0.0063 | 0.118 (3.00mm) | 3 mm | - | - | - | - | 6562.0 (2000.0m) | Enter Number of Meters in Order Quantity | 0.008 (0.20mm) | - | ||
![]() EN50306-2-RAIL-0.75 TE Connectivity | In Stock | - | - | Tinned Copper | - | - | - | - | 1000 | - | - | - | - | - | - | - | 2333643-1 | - | Details | - | 300 V | - | Spool | - | - | - | - | - | White | - | - | 1.15 mm | - | - | - | - | - | - | - | - | ||
![]() RL0111-2.50-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | RL0111 | Hook-Up | - | 1000 | - | - | - | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2340819-1 | Active | Details | - | 600 V | -40°C ~ 120°C | Spool | 100RL | - | 2.50mm² | 600V | - | Black | 37/0.0118 | 0.098 (2.48mm) | 2.68 mm | - | - | - | - | 16404.0 (5000.0m) | Enter Number of Meters in Order Quantity | 0.011 (0.28mm) | - | ||
![]() RL0111-0.50-0 TE Connectivity | 4936 |
| - | Tinned Copper | Polymer | RL0111 | Hook-Up | - | 1000 | - | - | - | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2340809-1 | Active | Details | - | 600 V | -40°C ~ 120°C | Spool | 100RL | - | 0.50mm² | 600V | - | Black | 19/0.0071 | 0.057 (1.45mm) | 1.3 mm | - | - | - | - | 16404.0 (5000.0m) | Enter Number of Meters in Order Quantity | 0.007 (0.18mm) | - | ||
![]() 400R0111-16-0 TE Connectivity / Raychem | In Stock | - | - | Tinned Copper | - | - | - | - | 1 | - | Polyolefin (PO) | - | - | + 125 C | - | - | EG8792-000 | - | Details | 0.451436 oz | 600 V | - | - | 400R | Dual Wall | - | - | 1 ft | Black | - | - | 1.91 mm | 19 x 29 | - | 16 AWG | - | - | - | - | - | ||
![]() 400R0111-16-9 TE Connectivity / Raychem | In Stock | - | - | Tinned Copper | - | - | - | - | 1 | - | Polyolefin (PO) | - | - | + 125 C | - | - | EG8793-000 | - | Details | 0.451436 oz | 600 V | - | - | 400R | Dual Wall | - | - | 1 ft | White | - | - | 1.91 mm | 19 x 29 | - | 16 AWG | - | - | - | - | - | ||
![]() 2626 OR005 Alpha Wire | 2445 |
| - | Copper | Perfluoroalkoxy (PFA) | 2626 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | - | Active | Details | - | 600 V | -150°C ~ 300°C | - | 2626 | Multiple UL AWM Styles | 26AWG | 600V | 100 ft | Orange | 19/38 | 0.033 (0.84mm) | 0.83 mm | 19 x 38 | - | 26 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 100ft | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2624 OR005 Alpha Wire | 2196 |
| - | Copper | Perfluoroalkoxy (PFA) | 2624 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | - | Active | Details | - | 600 V | -150°C ~ 300°C | - | 2624 | Multiple UL AWM Styles | 24AWG | 600V | 100 ft | Orange | 19/36 | 0.038 (0.97mm) | 0.965 mm | 19 x 36 | - | 24 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 100ft | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2632 BR001 Alpha Wire | 970 |
| - | Copper | Perfluoroalkoxy (PFA) | 2632 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | - | + 300 C | Alpha Wire | Spool | - | Active | Details | - | 600 V | -150°C ~ 300°C | - | 2632 | Multiple UL AWM Styles | 32 AWG | 600V | 1000 ft | Brown | Solid | 0.020 (0.51mm) | 0.508 mm | - | - | 32 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 1000ft | 0.006 (0.15mm) | - | ||
![]() 2624 YL001 Alpha Wire | 875 |
| - | Copper | Perfluoroalkoxy (PFA) | 2624 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | - | + 300 C | Alpha Wire | Spool | - | Active | Details | - | 600 V | -150°C ~ 300°C | - | 2624 | Multiple UL AWM Styles | 24 AWG | 600V | 1000 ft | Yellow | 19/36 | 0.038 (0.97mm) | 0.965 mm | 19 x 36 | - | 24 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 1000ft | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2624 WH005 Alpha Wire | 1550 |
| - | Copper | Perfluoroalkoxy (PFA) | 2624 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | - | Active | Details | - | 600 V | -150°C ~ 300°C | - | 2624 | Multiple UL AWM Styles | 24AWG | 600V | 100 ft | White | 19/36 | 0.038 (0.97mm) | 0.965 mm | 19 x 36 | - | 24 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 100ft | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2630 BK005 Alpha Wire | 2943 |
| - | Copper | Perfluoroalkoxy (PFA) | 2630 | Hook-Up | - | 1 | - | Perfluoroalkoxy (PFA) | - | PFA | + 300 C | Alpha Wire | Spool | - | Active | Details | - | 600 V | -150°C ~ 300°C | - | 2630 | Multiple UL AWM Styles | 30AWG | 600V | 100 ft | Black | 7/38 | 0.024 (0.61mm) | 0.609 mm | 7 x 38 | 0.3mm | 30 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 30m | 0.006 (0.15mm) | UL Style 11905 | ||
![]() 2628 RD001 Alpha Wire | 604 |
| - | Copper | Perfluoroalkoxy (PFA) | 2628 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | - | + 300 C | Alpha Wire | Spool | - | Active | Details | - | 600 V | -150°C ~ 300°C | - | 2628 | Multiple UL AWM Styles | 28 AWG | 600V | 1000 ft | Red | 7/36 | 0.027 (0.69mm) | 0.68 mm | 7 x 36 | 0.38mm | 28 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 300m | 0.006 (0.15mm) | UL Style 11905 | ||
![]() 2634 BK005 Alpha Wire | 2011 |
| - | Copper | Perfluoroalkoxy (PFA) | 2634 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | - | Active | Details | - | 600 V | -150°C ~ 300°C | - | 2634 | Multiple UL AWM Styles | 34AWG | 600V | 100 ft | Black | Solid | 0.018 (0.46mm) | 0.457 mm | Solid | - | 34 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 100ft | 0.006 (0.15mm) | - | ||
![]() 2618 GR005 Alpha Wire | 21 | - | - | Copper | Perfluoroalkoxy (PFA) | 2618 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | - | Active | Details | - | 600 V | -150°C ~ 300°C | - | 2618 | Multiple UL AWM Styles | 18AWG | 600V | 100 ft | Green | 19/30 | 0.061 (1.55mm) | 1.54 mm | 19 x 30 | 1.19mm | 18 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 30m | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2622 GR005 Alpha Wire | 157 |
| - | Copper | Perfluoroalkoxy (PFA) | 2622 | Hook-Up | - | 1 | - | Perfluoroalkoxy (PFA) | - | PFA | + 300 C | Alpha Wire | Spool | - | Active | Details | - | 600 V | -150°C ~ 300°C | - | 2622 | Multiple UL AWM Styles | 22AWG | 600V | 100 ft | Green | 19/30 | 0.061 (1.55mm) | 1.117 mm | 19 x 34 | - | 22 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 100ft | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2632 BK001 Alpha Wire | 925 |
| - | Copper | Perfluoroalkoxy (PFA) | 2632 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | - | + 300 C | Alpha Wire | Spool | - | Active | Details | - | 600 V | -150°C ~ 300°C | - | 2632 | Multiple UL AWM Styles | 32 AWG | 600V | 1000 ft | Black | Solid | 0.020 (0.51mm) | 0.508 mm | Solid | - | 32 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 1000ft | 0.006 (0.15mm) | - | ||
![]() 2620 GR001 Alpha Wire | 625 |
| - | Copper | Perfluoroalkoxy (PFA) | 2620 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | - | + 300 C | Alpha Wire | Spool | - | Active | Details | - | 600 V | -150°C ~ 300°C | - | 2620 | Multiple UL AWM Styles | 20 AWG | 600V | 1000 ft | Green | 19/32 | 0.052 (1.32mm) | 1.32 mm | 19 x 32 | 0.97mm | 20 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 300m | 0.007 (0.18mm) | UL Style 11905 |