- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Voltage - Rated DC | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Rated Current | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Features | Length | Jacket (Insulation) Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2853/1 OR001 Alpha Wire | 764 |
| Datasheet | 31 Weeks | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | - | NO | - | - | 1 | - | MIL; UL | 26 AWG | 600V | - | WIRE AND CABLE | - | Orange | Solid | 0.036 (0.91mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1213 | ||
![]() 781001 BL001 Alpha Wire | 36 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | WIRE AND CABLE | - | Blue | Solid | 0.166 (4.22mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 3053 RD005 Alpha Wire | 252 | - | Datasheet | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.037Ohm | - | - | - | - | - | - | NO | STRANDED | - | 1 | - | CSA; UL | 20 AWG | 300V | - | WIRE AND CABLE | - | Red | 10/30 | 0.069 (1.75mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 44A0111-28-9 TE Connectivity Aerospace, Defense and Marine | 43 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Cable | 100 | Copper, Tin | - | - | Polyalkene | 600V | - | Tape & Reel (TR) | 2011 | - | Active | Not Applicable | - | 150°C | -65°C | White | - | - | 600V | - | - | - | 1 | 600V | - | - | - | Compliant | - | 28 AWG | - | - | - | 760 μm | - | 760 μm | White | - | 7 | 381 μm | 36 AWG | - | - | - | No SVHC | RoHS Compliant | Not Applicable | - | ||
![]() 1579 WH001 Alpha Wire | 6 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~80°C | Spool | 2011 | MIL-W-76B Type HW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | WIRE AND CABLE | - | White | 41/30 | 0.164 (4.17mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.045 1.14mm | - | ROHS3 Compliant | - | - | ||
![]() 751441 RD001 Alpha Wire | 45 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | WIRE AND CABLE | - | Red | 41/30 | 0.136 (3.45mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.031 0.80mm | - | ROHS3 Compliant | - | UL Style 3173 | ||
![]() 6715S GR013 Alpha Wire | 45 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Green | Solid | 0.059 (1.50mm) | - | - | - | - | - | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6715S GY013 Alpha Wire | 45 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Green, Yellow Stripe | Solid | 0.059 (1.50mm) | - | - | - | - | - | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6715S DB013 Alpha Wire | 45 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | WIRE AND CABLE | - | Blue | Solid | 0.059 (1.50mm) | - | - | - | - | - | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6715S VI013 Alpha Wire | 45 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | WIRE AND CABLE | - | Violet | Solid | 0.059 (1.50mm) | - | - | - | - | - | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 1560 YL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 1000V | - | - | - | Yellow | 65/30 | 0.125 (3.18mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 5952 WH001 Alpha Wire | 46 | - | Datasheet | 10 Weeks | - | - | - | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up | - | - | -40°C~125°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NO | - | - | 1 | - | UL | 28 AWG | - | - | WIRE AND CABLE | - | White | Solid | 0.024 (0.61mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | - | ROHS3 Compliant | - | UL Style 1422 | ||
![]() M1251 WH199 Alpha Wire | 6 |
| Datasheet | - | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up, Shielded | - | - | -55°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | White | 19/29 | 0.122 (3.10mm) | - | - | - | - | - | - | - | - | - | 3000' 914.4m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 422807 BR001 Alpha Wire | 2003 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 AWG | 300V | - | WIRE AND CABLE | - | Brown | 7/36 | 0.035 (0.89mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1061 | ||
![]() AT261938 BR005 Alpha Wire | 2856 |
| Datasheet | 26 Weeks | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | - | - | Brown | 19/38 | 0.038 (0.96mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 7026 BK005 Alpha Wire | 277 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | -55°C~125°C | Spool | 2011 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | - | - | Black | 19/30 | 0.080 (2.03mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 3266 | ||
![]() 6822 BK001 Alpha Wire | 2548 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | - | Black | 7/32 | 0.040 (1.02mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.008 0.20mm | - | ROHS3 Compliant | - | - | ||
![]() 7024 WH001 Alpha Wire | 755 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | -55°C~125°C | Spool | - | MIL-W-16878E Type C | Active | 1 (Unlimited) | 0.05Ohm | - | - | - | - | STANDARD: MIL-W-16878E | - | NO | STRANDED | - | 19 | - | CSA, MIL, UL | 22 AWG | 300V | - | WIRE AND CABLE | - | White | 19/34 | 0.064 (1.63mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 3266 | ||
![]() 83010 001100 Belden Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | Copper, Silver Coated | Tetrafluoroethylene (TFE) | Hook-Up | TFE | - | -70°C~200°C | Spool | 2012 | MIL-W-16878/4 | Active | 1 (Unlimited) | 0.013Ohm | - | - | - | - | - | - | NO | STRANDED | - | 1 | - | UL | 16 AWG | 600V | - | WIRE AND CABLE | - | Brown | 19/29 | 0.077 (1.96mm) | - | 13A | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | High Temperature | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | UL Style 1371 | ||
![]() 9982 009100 Belden Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | Spool | 2011 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | compliant | - | - | - | 20 AWG | 300V | - | WIRE AND CABLE | - | White | 7/28 | 0.057 (1.45mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | RoHS Compliant | - | - |