- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Conductor Material | Actuator Material | Jacket (Insulation) Material | Package Quantity | ActuatorColor | Approvals | Cable Types | Contact Materials | Driver Configuration | Insulation Materials | Lead Free Status / RoHS Status | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Applications | Pitch | Technology | Voltage - Supply | Current Rating | Base Part Number | Contact Finish | Actuator Type | Housing Color | Wire Gauge | Illumination Voltage (Nominal) | Voltage | Number of Circuits | Memory Size | Number of Poles | Illumination | Input Type | Breaker Type | Jacket Color | Current - Supply | Conductor Strand | Jacket (Insulation) Diameter | Access Time | Memory Format | Memory Interface | Mating Cycles | Write Cycle Time - Word, Page | Rise / Fall Time (Typ) | Channel Type | Flat Flex Type | Number of Drivers | Connector/Contact Type | Cable End Type | Locking Feature | Gate Type | Current - Peak Output (Source, Sink) | Stranding | High Side Voltage - Max (Bootstrap) | Voltage - Clamping | Gauge | Outer Diameter | Conductor Type | Features | Length | Contact Finish Thickness | Height Above Board | Jacket (Insulation) Thickness | FFC, FCB Thickness | Insulation Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76843.44.07 General Cable | In Stock | - | - | Surface Mount | 165-TBGA | 165-CABGA (13x15) | - | - | - | - | - | - | UL;CSA | - | - | - | PVC | - | - | General Cable | 76843.44.07 | Volatile | - | - | - | - | 600 Volts AC | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | Hook-Up Wire | - | SRAM - Synchronous ZBT | 3.135 V ~ 3.465 V | - | IDT71V3557 | - | - | - | 8 AWG | - | - | - | 4.5Mb (128K x 36) | - | - | - | - | Blue | - | - | - | 7.5ns | SRAM | Parallel | - | -- | - | - | - | - | - | - | - | - | - | 19/0.0295 | - | - | - | 0.242 Inches | Stranded | - | 2,500 Feet | - | - | - | - | 0.047 Inches | - | - | ||
![]() 81908.38.01 General Cable | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | UL;CSA;MSHA | - | - | Half-Bridge | CPE | - | -- | General Cable | 81908.38.01 | - | - | - | - | - | 2,000 Volts AC | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | Power Cable | - | - | 6.8 V ~ 13.2 V | 55 Amps | ISL6615 | - | - | - | 8 AWG | - | - | - | - | - | - | Non-Inverting | - | Black | - | - | - | - | - | - | - | - | 13ns, 10ns | Synchronous | - | 2 | - | - | - | N-Channel MOSFET | 2.5A, 4A | 37/24 | 36V | - | - | 0.34 Inches | Stranded | - | 500 Feet | - | - | - | - | 0.06 Inches | - | - | ||
![]() 81908.99.01 General Cable | In Stock | - | - | Surface Mount | 8-VQFN Exposed Pad | 8-QFN (3x3) | - | - | - | - | - | - | UL;CSA;MSHA | - | - | Half-Bridge | CPE | - | -- | General Cable | 81908.99.01 | - | - | - | - | - | 2,000 Volts AC | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | Power Cable | - | - | 4.5 V ~ 5.5 V | 55 Amps | ISL6608 | - | - | - | 8 AWG | - | - | - | - | - | - | Non-Inverting | - | Black | - | - | - | - | - | - | - | - | 8ns, 8ns | Synchronous | - | 2 | - | - | - | N-Channel MOSFET | 2A, 2A | 37/24 | 22V | - | - | 0.34 Inches | Stranded | - | - | - | - | - | - | 0.06 Inches | - | - | ||
![]() 81953.99.01 General Cable | In Stock | - | - | Surface Mount | 16-VQFN Exposed Pad | 16-QFN (4x4) | - | - | - | - | - | - | UL;CSA;MSHA | - | - | Half-Bridge | CPE | - | -- | General Cable | 81953.99.01 | - | - | - | - | - | 2,000 Volts AC | 0°C ~ 125°C (TJ) | Tube | -- | Active | - | - | - | - | Power Cable | - | - | 10.8 V ~ 13.2 V | 445 Amps | ISL6614A | - | - | - | 535.3 kcmil | - | - | - | - | - | - | Non-Inverting | - | Black | - | - | - | - | - | - | - | - | 26ns, 18ns | Synchronous | - | 4 | - | - | - | N-Channel MOSFET | 1.25A, 2A | 1332/24 | 36V | - | - | 1.34 Inches | Stranded | - | - | - | - | - | - | 0.12 Inches | - | - | ||
![]() 83004.99.01 General Cable | In Stock | - | - | Surface Mount | 20-VQFN Exposed Pad | 20-QFN-EP (6x6) | - | - | - | - | - | - | MSHA;UL | - | - | - | EPDM | - | - | General Cable | 83004.99.01 | - | - | - | - | - | 2,000 Volts AC | 0°C ~ 70°C | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | Memory, DDR/DDR2 Regulator | - | - | -- | 95 Amps | ISL6532 | - | - | - | 4 AWG | - | - | - | - | - | - | - | - | Black | 5.25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 259 | - | - | - | 0.605 Inches | Stranded | - | - | - | - | - | - | 0.07 Inches | - | - | ||
![]() C2003A.93.03 General Cable | In Stock | - | - | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | PVC | -- | - | General Cable | C2003A | - | - | - | - | Non-Compliant | 300 Volts AC | - | - | * | Active | -- | - | - | - | Hook-Up Wire | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 Inches | Solid | - | - | - | - | - | - | 0.016 Inches | - | - | ||
![]() C2040A.93.01 General Cable | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | PVC | -- | - | General Cable | C2040A | - | - | - | - | - | 300 Volts AC | - | - | IUL | Active | -- | - | - | - | Hook-Up Wire | - | - | - | 60A | - | - | Toggle | - | 20 AWG | -- | - | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/30 | - | - | - | 0.07 Inches | Stranded | - | - | - | - | - | - | 0.016 Inches | - | - | ||
![]() C2040A.93.08 General Cable | In Stock | - | - | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | PVC | -- | - | General Cable | C2040A | - | - | - | - | Non-Compliant | 300 Volts AC | - | - | * | Active | -- | - | - | - | Hook-Up Wire | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/30 | - | - | - | 0.07 Inches | Stranded | - | - | - | - | - | - | 0.016 Inches | - | - | ||
![]() C2064A.93.02 General Cable | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | PVC | -- | - | General Cable | C2064A | - | - | - | - | Non-Compliant | 300 Volts AC | - | - | IUG | Active | -- | - | - | - | Hook-Up Wire | - | - | - | 30A | - | - | Lever | - | 18 AWG | -- | - | - | - | 2 | -- | - | Magnetic (Hydraulic Delay) | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16/30 | - | - | - | 0.08 Inches | Stranded | - | - | - | - | - | - | 0.016 Inches | - | - | ||
![]() C2101A.93.06 General Cable | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | PVC | -- | - | General Cable | C2101A | - | - | - | - | Non-Compliant | 600 Volts AC | - | - | IEL | Active | -- | - | - | - | Hook-Up Wire | - | - | - | 10A | - | - | Lever | - | 22 AWG | -- | - | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/30 | - | - | - | 0.094 Inches | Stranded | - | - | - | - | - | - | 0.032 Inches | - | - | ||
![]() C2102.21.01 General Cable | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | PVC | -- | - | General Cable | C2102.21.01 | - | - | - | - | - | 600 Volts AC | - | - | IEG | Active | -- | - | - | - | Hook-Up Wire | - | - | - | -- | - | - | Lever | - | 20 AWG | -- | - | - | - | 2 | -- | - | Magnetic (Hydraulic Delay) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/30 | - | - | - | 0.102 Inches | Stranded | - | 1,000 Feet | - | - | - | - | 0.032 Inches | - | - | ||
![]() C2103.21.19 General Cable | In Stock | - | - | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | PVC | -- | - | General Cable | C2103.21.19 | - | - | - | - | - | 600 Volts AC | - | - | * | Active | -- | - | - | - | Hook-Up Wire | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | Violet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16/30 | - | - | - | 0.112 Inches | Stranded | - | 1,000 Feet | - | - | - | - | 0.032 Inches | - | - | ||
![]() C2103.21.10 General Cable | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | PVC | -- | - | General Cable | C2103.21.10 | - | - | - | - | - | 600 Volts AC | - | - | IEL | Active | -- | - | - | - | Hook-Up Wire | - | - | - | 5A | - | - | Lever | - | 18 AWG | -- | - | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16/30 | - | - | - | 0.112 Inches | Stranded | - | 1,000 Feet | - | - | - | - | 0.032 Inches | - | - | ||
![]() C2103A.93.02 General Cable | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | PVC | -- | - | General Cable | C2103A | - | - | - | - | Non-Compliant | 600 Volts AC | - | - | IAG | Active | -- | - | - | - | Hook-Up Wire | - | - | - | 100mA | - | - | Lever | - | 18 AWG | -- | - | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16/30 | - | - | - | 0.112 Inches | Stranded | - | - | - | - | - | - | 0.032 Inches | - | - | ||
![]() C2107.41.01 General Cable | In Stock | - | - | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | PVC | -- | - | General Cable | C2107.41.01 | - | - | - | - | - | 600 Volts AC | - | - | * | Active | -- | - | - | - | Hook-Up Wire | - | - | - | - | - | - | - | - | 10 AWG | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105/30 | - | - | - | 0.184 Inches | Stranded | - | 1,000 Feet | - | - | - | - | 0.033 Inches | - | - | ||
![]() WA06-04-100 NTE ELECT | In Stock | - | - | Panel Mount | - | - | - | Copper, Bare | - | Poly-Vinyl Chloride (PVC) | 1 | - | J1128 | Hook-Up, Automotive | - | - | PVC | -- | - | NTE Electronics | WA06-04-100 | - | NTE Electronics, Inc | Spool | Active | - | 60 Volts AC | 80°C | - | IEL | Active | -- | - | - | Yellow | Automotive | - | - | - | -- | - | - | Lever | - | 6 AWG | -- | 120V | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | 6 AWG | - | Stranded | - | 100 Feet | - | - | - | - | - | - | - | ||
![]() WA08-05-10 NTE ELECT | In Stock | - | - | Panel Mount | - | - | - | Copper, Bare | - | Poly-Vinyl Chloride (PVC) | 1 | - | J1128 | Hook-Up, Automotive | - | - | PVC | -- | - | NTE Electronics | WA08-05-10 | - | NTE Electronics, Inc | Bag | Active | - | 50 Volts AC | 80°C | - | IEG | Active | -- | - | - | Green | Automotive | - | - | - | -- | - | - | Lever | - | 8 AWG | -- | 120V | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | 8 AWG | - | Stranded | - | 10 Feet | - | - | - | - | - | - | - | ||
![]() WA08-09-100 NTE ELECT | In Stock | - | - | Panel Mount | - | - | - | Copper, Bare | - | Poly-Vinyl Chloride (PVC) | 1 | - | J1128 | Hook-Up, Automotive | - | - | PVC | -- | - | NTE Electronics | WA08-09-100 | - | NTE Electronics, Inc | Spool | Active | - | 50 Volts AC | 80°C | - | IEG | Active | -- | - | - | White | Automotive | - | - | - | -- | - | - | Lever | - | 8 AWG | -- | 120V | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | 8 AWG | - | Stranded | - | 100 Feet | - | - | - | - | - | - | - | ||
![]() WA10-03-10 NTE ELECT | In Stock | - | - | PCB, Through Hole | Radial | BOD | - | Copper, Bare | - | Poly-Vinyl Chloride (PVC) | - | - | J1128 | Hook-Up, Automotive | - | - | PVC | -- | - | NTE Electronics | WA10-03-10 | - | NTE Electronics, Inc | Bag | Active | - | 120 Volts AC | 80°C | Tube | -- | Active | -- | - | - | - | High Voltage | - | Mixed Technology | - | - | - | - | - | - | 10 AWG | - | 120V | 3 | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | 2300V (2.3kV) | - | - | Stranded | - | 10 Feet | - | - | - | - | - | - | - | ||
![]() WA10-02-100 NTE ELECT | In Stock | - | - | Surface Mount, Right Angle | - | - | Polyphenylene Sulfide (PPS), Glass Filled | Copper, Bare | Polyphenylene Sulfide (PPS), Glass Filled | Poly-Vinyl Chloride (PVC) | 1 | White | J1128 | Hook-Up, Automotive | Copper Alloy | - | PVC | -- | - | NTE Electronics | WA10-02-100 | - | NTE Electronics, Inc | Spool | Active | - | 50V | -40°C ~ 85°C | Tray | IL-FPR | Obsolete | -- | Solder | 13 | Red | Automotive | 0.020 (0.50mm) | - | - | 0.5A per Contact | - | Gold | - | Black | 10 AWG | - | 120V | - | - | - | - | - | - | Red | - | - | - | - | - | - | -- | - | - | - | FPC | - | Contacts, Top | Tapered | Slide Lock | - | - | 19 | - | - | 10 AWG | - | Stranded | Zero Insertion Force (ZIF) | 100 Feet | -- | 0.075 (1.90mm) | - | 0.30mm | - | UL94 V-0 | - |