- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor material | Conductor Material | Jacket (Insulation) Material | Approvals | AWG max. | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core layout | Cross section | Cross section (each core) | Current load capacity | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outside Ø | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Sold per metre | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Insulation | Temperature range | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Number of Strands | Bend radius | Outer Diameter | Test voltage | Features | Cross Section Area | Diameter | Length | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4521021-1 Lapp | In Stock | - | - | - | - | - | - | - | - | Flame-retardant,Flexible | H07V-K | According to VDE 0298 Part 4. | - | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 25mm² | 25mm² | According to VDE 0298 Part 4. | Blue | - | No | - | PVC | - | - | - | - | 4521021-1 | - | - | 100m | +80°C | +80°C | - | - | -30°C | -30°C | - | 1x | - | 750V | 450/750V | 450V | - | - | 9.80mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | H07V-K 25.0 blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | -30 - +80°C | - | - | - | - | - | - | - | 2500V | - | - | - | - | - | - | - | ||
![]() 4521011-1 Lapp | In Stock | - | - | - | - | - | - | - | - | Flame-retardant,Flexible | H07V-K | According to VDE 0298 Part 4. | - | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 25mm² | 25mm² | According to VDE 0298 Part 4. | Black | - | No | - | PVC | - | - | - | - | 4521011-1 | - | - | 100m | +80°C | +80°C | - | - | -30°C | -30°C | - | 1x | - | 750V | 450/750V | 450V | - | - | 9.80mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | H07V-K 25.0 black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | -30 - +80°C | - | - | - | - | - | - | - | 2500V | - | - | - | - | - | - | - | ||
![]() 4510083 Lapp | In Stock | - | - | - | - | - | - | - | 18 | Flame-retardant,Flexible,Harmonised | H05V-K | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 1 x 1mm² | 1mm² | Current capacity to VDE 0298 Part 4. | Rose | No | No | LAPP GROUP PVT LTD | PVC | - | - | No | Lapp Group | 4510083 | 4510083 | Bare copper, finely stranded Class 5 | - | - | - | - | - | - | - | - | 1x | 1 | 500V | 300/500V | 300V | - | - | 2.60mm | Yes | Active | - | 5.22 | - | Yes | - | No | - | - | - | - | - | EAR99 | H05V-K 1X1,5 Pink | - | - | - | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | -30 - +80°C | - | - | - | - | - | - | - | 2000V | - | - | - | - | - | - | - | ||
![]() 4520144 Lapp | 2236 |
| - | - | - | Bare Copper | - | CE; EAC; EN; HAR | - | Flame-retardant,Flexible | H07V-K | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 6mm² | 6mm² | According to VDE 0298 Part 4. | Dark blue | No | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | - | No | Lapp Group | 4520144 | 4520144 | - | 100m | +80°C | +80°C | +80°C | - | -30°C | -30°C | -30°C | 1x | 6 | 750V | 450/750V | 450V | 80 °C | -40 °C | 4.90mm | No | Active | - | 2.1 | Non-Compliant | Yes | Yes | Yes | - | - | 450/750 V | - | - | EAR99 | H07V-K 1.5 | 80 °C | -30 °C | - | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | NO | STRANDED | compliant | - | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | PVC YI 1 | -30 - +80°C | - | - | 450 V | POWER AND CONTROL CABLE | 7 | - | 5.3mm | 2500V | - | 6 mm2 | 5.3 mm | - | - | - | - | ||
![]() 4160901-1 Lapp | In Stock | - | - | - | - | - | - | - | 6 | Flame-retardant,Oil-resistant,Flexible,Harmonised | UL: MTW, CSA-HAR | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 16mm² | 16mm² | - | Black | - | No | - | - | - | - | - | - | 4160901-1 | - | Copper tin- plated | 100m | +70°C | +70°C | - | - | -40°C | -40°C | - | 1x | - | 750V | According to HAR: U0/U: 450/750 V · According to CSA: U: 600 V · According to UL: U: 600 V · According to UL: U: 600V | 450V | - | - | 8.90mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | UL(MTW)-CSA- Style 1015 Green 16 / 6AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Specific volume resistivity: > 15 GOhm x cm | firmly laid:<br>HAR/IEC: -40 - + 70°C ·<br>UL (AWM): -40 - + 105°C ·<br>UL (MTW): -40 - + 90°C ·<br>CSA (TEW) : -40 - + 105°C | - | MULTINORM (MTW) HAR/UL/CSA | - | - | - | - | - | 2500V | - | - | - | - | - | - | - | ||
![]() 4520055-1 Lapp | In Stock | - | - | - | - | - | - | - | - | Flame-retardant,Flexible | H07V-K | According to VDE 0298 Part 4. | - | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 10mm² | 10mm² | According to VDE 0298 Part 4. | White | - | No | - | PVC | - | - | - | - | 4520055-1 | - | - | 100m | +80°C | +80°C | - | - | -30°C | -30°C | - | 1x | - | 750V | 450/750V | 450V | - | - | 6.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | H07V-K 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | -30 - +80°C | - | - | - | - | - | - | - | 2500V | - | - | - | - | - | - | - | ||
![]() 4520001-1 Lapp | In Stock | - | - | - | - | - | - | - | - | Flame-retardant,Flexible | H07V-K 1.5 | According to VDE 0298 Part 4. | - | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 1.50 mm² | 1.50mm² | According to VDE 0298 Part 4. | Green,Yellow | - | No | - | PVC | - | - | - | - | 4520001-1 | - | - | 1000m | +80°C | +80°C | - | - | -30°C | -30°C | - | 1x | - | 750V | 450/750V | 450V | - | - | 3mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | H07V-K 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | -30 - +80°C | - | - | - | - | - | - | - | 2500V | - | - | - | - | - | - | - | ||
![]() 0104002 Lapp | In Stock | - | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | 18 | Heat-resistant,Oil-resistant,Acid-resistant | ÖLFLEX® HEAT 260 SC | - | - | Silver-plated | Sold per metre | Silver-plated copper wires | 1 x 0.85 mm² | 0.85mm² | - | Blue | No | No | - | Polytetrafluoroethylene (PTFE) | - | - | No | - | 0104002 | - | - | 100m | +260°C | - | - | LAPP | -190°C | - | - | 1x | - | 500V | 300/500V | 300V | - | - | 1.74mm | No | - | Active | - | - | - | Yes | Yes | - | - | - | -190°C ~ 200°C | ÖLFLEX® | - | ÖLFLEX® HEAT 260 SC | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | Blue | - | 0.069 (1.75mm) | - | - | firmly laid: -190 - +260 °C, short term: +300°C | - | - | - | - | - | Minimum bend radius for flexible application: 10 x external dia. when laid fixed: 4 x external dia. | - | 3400V | - | - | - | - | - | - | - | ||
![]() 4726016-1 Lapp | In Stock | - | - | - | - | - | - | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | H07Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | - | - | Sold per metre | Copper strand Braid, finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 1 x 16 mm² | 16mm² | - | Black | - | Yes | - | - | - | - | - | - | 4726016-1 | - | - | 100m | +90°C | +90°C | - | - | -15°C | -15°C | - | 1x | - | 750V | - | 450V | - | - | 8.40mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | H07Z-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500V | - | - | - | - | - | - | - | ||
![]() 4560011S Lapp | In Stock | - | - | Cable | Copper | - | - | - | 18 | Flame-retardant,Flexible | LIFY | - | - | Bare | Sold per metre | 0.07mm | 1 x 75mm² | 0.75mm² | - | Black | No | No | - | PVC | - | - | No | - | 4560011S | - | - | - | - | - | - | - | - | - | - | 1x | 0.75 | 1000V | 1000V | - | - | - | 4mm | No | - | - | - | Non-Compliant | - | Yes | Yes | - | - | - | - | - | - | LIFY | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | -15 - +70°C | 4 mm | LIFY | - | - | - | - | - | 3000V | - | - | - | - | - | - | - | ||
![]() 4560021S Lapp | In Stock | - | - | Cable | Copper | - | - | - | 18 | Flame-retardant,Flexible | LIFY | - | - | Bare | Sold per metre | 0.07mm | 1 x 75mm² | 0.75mm² | - | Blue | No | No | - | PVC | - | - | No | - | 4560021S | - | - | - | - | - | - | - | - | - | - | 1x | 0.75 | 1000V | 1000V | - | - | - | 4mm | No | - | - | - | Non-Compliant | - | Yes | Yes | - | - | - | - | - | - | LIFY | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | -15 - +70°C | 4 mm | LIFY | - | - | - | - | - | 3000V | - | - | - | - | - | - | - | ||
![]() 0083002 Lapp | In Stock | - | - | - | - | - | - | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | ÖLFLEX® HEAT 205 SC | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 75mm² | 0.75mm² | - | Blue | No | No | - | Fluorinated ethylene propylene | - | - | No | - | 0083002 | - | - | 100m | +205°C | - | - | - | -100°C | - | - | 1x | 0.75 | 500V | 600V | 300V | - | - | 1.76mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® HEAT 205 SC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | firmly laid: -100 - +205 °C, short term: +220°C | - | - | - | - | - | 4 x external dia., when permanently installed | - | 2500V | - | - | - | - | - | - | - | ||
![]() 0084002 Lapp | In Stock | - | - | - | - | - | - | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | HEAT 205 SC | - | - | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 1mm² | 1mm² | - | Blue | - | No | - | Fluorinated ethylene propylene | - | - | - | - | 0084002 | - | - | 100m | +205°C | - | - | - | -100°C | - | - | 1x | - | 500V | 600V | 300V | - | - | 1.94mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | HEAT 205 SC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | firmly laid: -100 - +205 °C, short term: +220°C | - | - | - | - | - | 4 x external dia., when permanently installed | - | 2500V | - | - | - | - | - | - | - | ||
![]() 0086002 Lapp | In Stock | - | - | - | - | - | - | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | ÖLFLEX® HEAT205 SC | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 2.5mm² | 2.50mm² | - | Blue | No | No | LAPP GROUP PVT LTD | Fluorinated ethylene propylene | - | - | No | Lapp Group | 0086002 | 0086002 | - | 100m | +205°C | - | - | - | -100°C | - | - | 1x | 2.5 | 500V | 600V | 300V | - | - | 2.60mm | No | Active | - | 5.06 | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® HEAT205 SC | - | - | - | - | - | - | unknown | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | firmly laid: -100 - +205 °C, short term: +220°C | - | - | - | - | - | 4 x external dia., when permanently installed | - | 2500V | - | - | - | - | - | - | - | ||
![]() 0049001 Lapp | 115 | - | - | Cable | - | Copper | - | - | - | Heat-resistant,Halogen-free | ÖLFLEX® HEAT SIF | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 75mm² | 0.75mm² | - | Black | No | Yes | - | Silicone | - | Silicone | No | - | 0049001 | - | - | 100m | +180°C | - | - | - | -50°C | - | - | 1x | 0.75 | 500V | 300/500V | 300V | - | - | 2.40mm | No | - | - | - | Compliant | - | Yes | Yes | 300 V | 300 V | 300 V | - | - | - | ÖLFLEX® HEAT SIF | 180 °C | -50 °C | Black | - | - | - | - | 12 A | - | 19AWG | - | - | 19 AWG | - | - | - | Not Halogen Free | - | Firmly laid: -50 - +180°C | 2.4 mm | - | - | - | - | 6 x Außen-Ø fest verlegt, 3 x Außen-Ø am Aderende, einmalig | - | 2000V | - | - | - | - | - | No SVHC | - | ||
![]() 4521004-1 Lapp | In Stock | - | - | - | - | - | - | - | - | Flame-retardant,Flexible | H07V-K 1.5 | According to VDE 0298 Part 4. | - | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 70mm² | 70mm² | According to VDE 0298 Part 4. | Green,Yellow | - | No | - | PVC | - | - | - | - | 4521004-1 | - | - | 50m | +80°C | +80°C | - | - | -30°C | -30°C | - | 1x | - | 750V | 450/750V | 450V | - | - | 15.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | H07V-K 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | -30 - +80°C | - | - | - | - | - | - | - | 2500V | - | - | - | - | - | - | - | ||
![]() 0087002 Lapp | In Stock | - | - | - | Copper | - | - | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | ÖLFLEX® HEAT 205 SC | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 4 mm² | 4mm² | - | Blue | No | No | - | Fluorinated ethylene propylene | - | - | No | - | 0087002 | - | - | 100m | +205°C | - | - | - | -100°C | - | - | 1x | 4 | 500V | 600V | 300V | - | - | 3.30mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® HEAT 205 SC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | firmly laid: -100 - +205 °C, short term: +220°C | - | - | - | - | - | 4 x external dia., when permanently installed | - | 2500V | - | - | - | - | - | - | - | ||
![]() 4520016-1 Lapp | In Stock | - | - | - | - | - | - | - | - | Flame-retardant,Flexible | H07V-K | According to VDE 0298 Part 4. | - | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 16mm² | 16mm² | According to VDE 0298 Part 4. | Black | - | No | - | PVC | - | - | - | - | 4520016-1 | - | - | 100m | +80°C | +80°C | - | - | -30°C | -30°C | - | 1x | - | 750V | 450/750V | 450V | - | - | 8.10mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | H07V-K 16.0 black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | -30 - +80°C | - | - | - | - | - | - | - | 2500V | - | - | - | - | - | - | - | ||
![]() 55104-1 Lapp | In Stock | - | - | - | - | - | - | - | - | Heat-resistant,Halogen-free | HEAT 180 SIF | - | - | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 10mm² | 10mm² | - | Red | - | Yes | - | Silicone | - | - | - | - | 55104-1 | - | - | 100m | +180°C | - | - | - | -50°C | - | - | 1x | - | 500V | 300/500V | 300V | - | - | 6.60mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | OILFLEX® HEAT 180 SIF 1X10 Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Firmly laid: -50 - +180°C | - | - | - | - | - | 6 x Außen-Ø fest verlegt, 3 x Außen-Ø am Aderende, einmalig | - | 2000V | - | - | - | - | - | - | - | ||
![]() 0081003 Lapp | In Stock | - | - | - | Copper | - | - | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | HEAT 205 SC | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 0.25mm² | 0.25mm² | - | Brown | No | No | LAPP GROUP PVT LTD | Fluorinated ethylene propylene | - | - | No | Lapp Group | 0081003 | 0081003 | - | 100m | +205°C | - | - | - | -100°C | - | - | 1x | 0.25 | 500V | 600V | 300V | - | - | 1.16mm | No | Active | - | 5.06 | - | - | Yes | Yes | - | - | - | - | - | - | OILFLEX® HEAT 205 SC 1X0,25 Brown | - | - | - | - | - | - | unknown | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | firmly laid: -100 - +205 °C, short term: +220°C | - | - | - | - | - | 4 x external dia., when permanently installed | - | 2500V | - | - | - | - | - | - | - |