- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Approvals | Brand | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core layout | Cross section (each core) | Current load capacity | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material core insulation | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Maximum Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Sold per metre | Standards Met | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | ELV | Connector Support Type | Cable Length | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation | Product Type | Rated Current | Outside Diameter | Rated Voltage | Stranding | Wire and Cable Name | Number of Strands | Conductor Finish | Outer Diameter | Wire Gauge - AWG | Features | Cross Section Area | Product Category | Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 830100081000 Belden | In Stock | - | - | - | Silver Plated Copper | - | UL | Belden Wire & Cable | - | - | - | - | - | - | - | - | - | - | 1 | - | - | BELDEN INC | Tetrafluoroethylene (TFE) | TFE | - | - | Belden Wire & Cable | - | 830100081000 | - | - | - | - | + 200 C | - | - | - | - | - | - | - | - | - | 200 °C | -70 °C | - | - | - | ROHS COMPLIANT | Active | 5.57 | Details | Yes | - | - | 11 lbs | 600 V | - | - | - | 83010 | - | - | - | 0.013 Ω | NO | STRANDED | compliant | 1 | - | 16 AWG | - | - | WIRE AND CABLE | 1000 ft | Gray (Slate Gray) | - | - | - | Hook-up Wire | 13 A | 1.93 mm | 600 V | 19 x 29 | FLEXIBLE CORD AND FIXTURE WIRE | - | SILVER | - | 16 AWG | - | - | Hook-up Wire | 1.956 mm | 304.8 mm | - | - | - | ||
![]() 1807 YL001 Alpha Wire | 909 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | 0.134Ohm | NO | - | - | 1 | UL | 26 AWG | - | - | WIRE AND CABLE | - | Yellow | Solid | 0.027 (0.69mm) | - | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 1523 | ||
![]() 1807 VI001 Alpha Wire | 759 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | NO | - | - | 1 | UL | 26 AWG | - | - | WIRE AND CABLE | - | Violet | Solid | 0.027 (0.69mm) | - | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 1523 | ||
![]() 1805 BR001 Alpha Wire | 563 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | NO | - | - | 1 | UL | 30 AWG | - | - | WIRE AND CABLE | - | Brown | Solid | 0.020 (0.51mm) | - | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 1516 | ||
![]() 3081 YL001 Alpha Wire | 520 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | - | Yellow | 105/30 | 0.184 (4.67mm) | - | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015/1230 | ||
![]() 7025 WH001 Alpha Wire | 950 |
| Datasheet | 9 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 300V | - | WIRE AND CABLE | - | White | 19/32 | 0.072 (1.83mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 3266 | ||
![]() 1805 BK001 Alpha Wire | 883 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | NO | - | - | 1 | UL | 30 AWG | - | - | WIRE AND CABLE | - | Black | Solid | 0.020 (0.51mm) | - | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 1516 | ||
![]() CT86963001 TE Connectivity Aerospace, Defense and Marine | 43 | - | Datasheet | 12 Weeks | Copper, Tinned | - | - | - | - | Hook-Up, Shielded | - | - | - | - | - | - | - | - | - | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | - | Compliant | - | - | - | 36/0.005 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3055 BL013 Alpha Wire | 5539 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 0.023Ohm | NO | STRANDED | - | 1 | CSA; UL | 18 AWG | 300V | - | WIRE AND CABLE | - | Blue | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | Biological Compatibility | - | - | - | 5000' 1524.0m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3050 RD005 Alpha Wire | 457 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | 0.082Ohm | NO | STRANDED | - | 1 | CSA; UL | 24 AWG | 300V | - | WIRE AND CABLE | - | Red | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | TIN | - | - | Biological Compatibility | 0.23 mm2 | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 394133 WH001 Alpha Wire | 888 |
| Datasheet | 16 Weeks | Copper, Tinned | Silicone Rubber | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 600V | - | - | - | White | 133/25 | 0.395 (10.03mm) | - | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | ROHS3 Compliant | ISO 10993, UL Style 3213 | ||
![]() 1735 SL001 Alpha Wire | 45 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Hook-Up, Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 300V | - | WIRE AND CABLE | - | Slate | 7/30 | 0.124 (3.15mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.020 0.51mm | ROHS3 Compliant | UL Style 1108 | ||
![]() 1854 WN005 Alpha Wire | 28 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | White, Brown Stripe | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 4520021 Lapp Group | 40 | - | - | - | Bare Copper | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | - | No | - | - | PVC | - | PVC | No | - | - | - | Polyvinyl chloride (PVC) | - | - | +70°C | - | - | - | -40°C | - | 1.5 | - | - | 750 | 450 | - | - | 3.4 | - | - | - | - | - | - | - | - | CE | - | 750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | 3mm | - | - | - | - | - | 100m | - | - | - | ||
![]() 4520051 Lapp Group | 63 | - | - | - | Bare Copper | - | - | - | Flame-retardant,Flexible | - | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1.50mm² | According to VDE 0298 Part 4. | White | - | No | No | - | PVC | - | PVC | No | - | 4520051 | - | - | +80°C | +80°C | +80°C | - | -30°C | -30°C | -30°C | 1x | 1.5 | 750V | 450/750V | - | 450V | - | - | - | 3mm | Yes | - | - | - | - | - | No | - | - | 750 V | - | - | - | - | - | - | H07V-K 1.5 | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | - | 30 | - | 3mm | - | - | - | - | - | 100m | - | - | - | ||
![]() 4520042 Lapp Group | 69 | - | - | - | Bare Copper | - | - | - | Flame-retardant,Flexible | - | According to VDE 0298 Part 4. | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 2.50mm² | According to VDE 0298 Part 4. | Red | - | - | No | - | PVC | - | PVC | - | - | 4520042 | - | - | +80°C | +80°C | +70°C | - | -30°C | -30°C | -40°C | 1x | - | 750V | 450/750V | - | 450V | - | - | - | 3.70mm | Yes | - | - | - | - | - | No | Harmonised Certified | - | 750 V | - | - | - | - | - | - | H07V-K 1.5 | - | - | - | - | - | - | 14AWG | - | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | - | 50 | - | 4.1mm | - | - | - | - | - | 100m | - | - | - | ||
![]() 1808 BK005 Alpha Wire | 11 | - | Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~150°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | NO | - | - | 1 | UL | 24 AWG | - | - | WIRE AND CABLE | - | Black | Solid | 0.030 (0.76mm) | - | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1516 | ||
![]() 6717S WH001 Alpha Wire | 935 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | - | White | Solid | 0.086 (2.18mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 398133 WH002 Alpha Wire | 15 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 600V | - | WIRE AND CABLE | - | White | 133/29 | 0.295 (7.49mm) | - | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | - | - | 500.0' 152.4m | 0.063 1.60mm | ROHS3 Compliant | ISO 10993, UL Style 3213 | ||
![]() 289 SV001 Alpha Wire | 2030 |
| Datasheet | 9 Weeks | Copper, Annealed Tinned | No Jacketing - Bare Wire | - | - | - | Bus Bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 0.005Ohm | NO | - | - | 1 | - | 12 AWG | - | - | WIRE AND CABLE | - | None (Non-Insulated) | Solid | - | - | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 2.06mm | 1000.0' 304.8m | - | ROHS3 Compliant | ASTM B-33 |