- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor material | Conductor Material | Approvals | AWG max. | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core layout | Cross section | Cross section (each core) | Current load capacity | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Sold per metre | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Connector Support Type | Wire/Cable Gauge | Halogen Free | Insulation | Temperature range | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Bend radius | Conductor Finish | Outer Diameter | Test voltage | Cross Section Area | Diameter | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4512323S Lapp | 2756 |
| - | - | - | - | - | 18 | Flame-retardant,Flexible | X05V-K | VDE 0281 · HD 21 | Class 5 = flexible | Bare | Sold per metre | finely stranded according to VDE 0295 ·<br>Class 5 / IEC 60228 Cl. 5 | 1 x 1 mm² | 1mm² | Current capacity to VDE 0298 Part 4. | Yellow,White | No | No | - | PVC | - | - | No | - | 4512323S | - | Bare copper, finely stranded Class 5 | - | 250m | +80°C | +70°C | - | -30°C | +5°C | - | 1x | 1 | 500V | 300/500V | - | 300V | - | - | - | 2.60mm | No | - | - | - | - | Yes | Yes | - | - | - | - | X05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 - +80°C | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | 2000V | - | - | - | - | ||
![]() 4520095 Lapp | In Stock | - | - | - | Copper | - | CE; EAC; EN; HAR | - | Flame-retardant,Flexible | H07V-K 1.5 | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 10 mm² | 10mm² | According to VDE 0298 Part 4. | Orange | No | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | - | No | Lapp Group | 4520095 | 4520095 | - | Polyvinyl chloride (PVC) | 100m | +80°C | +80°C | - | -30°C | -30°C | - | 1x | 10 | 750V | 450/750V | 750 | 450V | 80 °C | -40 °C | 6.8 | 6.80mm | No | Active | 5.25 | - | Yes | Yes | Yes | - | - | - | EAR99 | H07V-K 1.5 | - | - | - | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | NO | STRANDED | compliant | - | 1 | - | WIRE AND CABLE | - | - | PVC YI 1 | -30 - +80°C | - | - | 450 V | POWER AND CONTROL CABLE | - | - | - | 2500V | 10 mm2 | 6.8 mm | - | - | ||
![]() 4725043 Lapp | 49 |
| - | - | Copper | - | - | - | Flame-retardant,Halogen-free,Flexible,Harmonised | H05Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | Sold per metre | Fine-wired strands made of blank copper wires | 1 x 1 mm² | 1mm² | - | Red | No | Yes | - | - | - | - | No | - | 4725043 | - | - | - | 100m | - | - | +90°C | - | - | -15°C | 1x | 1 | 500V | - | - | 300V | - | - | - | 2.50mm | No | - | - | - | - | Yes | Yes | - | - | 500 V | - | H05Z-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 2500V | - | - | 100m | - | ||
![]() 4520092 Lapp | In Stock | - | - | Cable | - | BARE COPPER | CE; EAC; EN; HAR | - | Flame-retardant,Flexible | H07V-K 1.5 | According to VDE 0298 Part 4. | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 2.50 mm² | 2.50mm² | According to VDE 0298 Part 4. | Orange | - | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | - | - | Lapp Group | 4520092 | 4520092 | - | - | - | +80°C | +80°C | - | -30°C | -30°C | - | 1x | - | 750V | 450/750V | - | 450V | 80 °C | -40 °C | - | 3.70mm | Yes | Active | 5.25 | Non-Compliant | Yes | - | No | - | - | - | EAR99 | H07V-K 1.5 | - | -30 °C | Orange | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | NO | STRANDED | compliant | - | 1 | - | WIRE AND CABLE | - | Not Halogen Free | PVC YI 1 | -30 - +80°C | 3.7 mm | - | 450 V | POWER AND CONTROL CABLE | - | - | - | 2500V | 2.5 mm2 | 4.1 mm | - | - | ||
![]() 4726041 Lapp | 2414 |
| - | - | - | Copper | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | H07Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | Sold per metre | Copper strand Braid, finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 1 x 1.50 mm² | 1.50mm² | - | Red | No | Yes | - | - | - | - | No | - | 4726041 | - | - | - | 100m | +90°C | +90°C | +90°C | -15°C | -15°C | -15°C | 1x | 1.5 | 750V | - | - | 450V | - | - | - | 3.50mm | No | - | - | - | - | Yes | Yes | - | - | 750 V | - | H07Z-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 2500V | - | - | 100m | - | ||
![]() 4512432S Lapp | 2603 |
| - | - | - | - | - | 20 | Flame-retardant,Flexible | X05V-K | VDE 0281 · HD 21 | - | - | Sold per metre | finely stranded according to VDE 0295 ·<br>Class 5 / IEC 60228 Cl. 5 | 1 x 0.75 mm² | 0.75mm² | Current capacity to VDE 0298 Part 4. | White,Black | - | No | - | PVC | - | - | - | - | 4512432S | - | Bare copper, finely stranded Class 5 | - | 250m | +80°C | +70°C | - | -30°C | +5°C | - | 1x | - | 500V | 300/500V | - | 300V | - | - | - | 2.40mm | No | - | - | - | - | Yes | Yes | - | - | - | - | X05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 - +80°C | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | 2000V | - | - | - | - | ||
![]() 4520092K Lapp | In Stock | - | - | - | - | - | - | - | Flame-retardant,Flexible,Harmonised | H07V-K | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 900m | 27 x 0.254mm² | 1 x 2.50 mm² | 2.50mm² | - | Orange | No | No | - | PVC | - | - | No | - | 4520092K | - | - | - | - | +80°C | +80°C | - | -30°C | -30°C | - | 1x | 2.5 | 750V | - | - | 450V | - | - | - | 4.10mm | Yes | - | - | - | - | - | No | - | - | - | - | H07V-K EMBOSS 1X2,5 OG | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | - | - | - | 2500V | - | - | - | - | ||
![]() 4510002S Lapp | In Stock | - | - | - | - | - | - | - | Flame-retardant,Flexible,Harmonised | H05V-K | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 250m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 1 x 0.75 mm² | 0.75mm² | Current capacity to VDE 0298 Part 4. | Green,Yellow | No | No | LAPP GROUP PVT LTD | PVC | - | - | No | Lapp Group | 4510002S | 4510002S | Bare copper, finely stranded Class 5 | - | - | +80°C | +80°C | - | -30°C | -30°C | - | 1x | 0.75 | 500V | 300/500V | - | 300V | - | - | - | 2.70mm | Yes | Active | 5.24 | - | Yes | - | No | - | - | - | EAR99 | H05V-K | - | - | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | -30 - +80°C | - | - | - | - | - | - | - | 2000V | - | - | - | - | ||
![]() 4726074 Lapp | In Stock | - | - | - | - | - | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | H07Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | 100m | Finely stranded | 1 x 6 mm² | 6mm² | - | Violet | No | Yes | - | - | - | - | No | - | 4726074 | - | - | - | - | +90°C | +90°C | - | -15°C | -15°C | - | 1x | 6 | 750V | - | - | 450V | - | - | - | 5.50mm | Yes | - | - | - | - | - | No | - | - | - | - | H07Z-K 90°C 1X6 VT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500V | - | - | - | - | ||
![]() 4520056-100 Lapp | In Stock | - | - | - | - | - | - | - | Flame-retardant,Flexible,Harmonised | H07V-K | According to VDE 0298 Part 4. | - | - | 100m | 27 x 0.254mm² | 1 x 16 mm² | 16mm² | - | White | - | No | - | PVC | - | - | - | - | 4520056-100 | - | - | - | - | +80°C | +80°C | - | -30°C | -30°C | - | 1x | - | 750V | - | - | 450V | - | - | - | 8.10mm | Yes | - | - | - | - | - | No | - | - | - | - | H07V-K 1X16 WH | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | - | - | - | 2500V | - | - | - | - | ||
![]() 4160800-1 Lapp | In Stock | - | - | - | - | - | - | 8 | Flame-retardant,Oil-resistant,Flexible,Harmonised | UL: MTW, CSA-HAR | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 10mm² | 10mm² | - | Green,Yellow | - | No | - | - | - | - | - | - | 4160800-1 | - | Copper tin- plated | - | 100m | +70°C | +70°C | - | -40°C | -40°C | - | 1x | - | 750V | According to HAR: U0/U: 450/750 V · According to CSA: U: 600 V · According to UL: U: 600 V · According to UL: U: 600V | - | 450V | - | - | - | 6.80mm | No | - | - | - | - | Yes | Yes | - | - | - | - | UL(MTW)-CSA-HAR Style 1015 yellow-green 10 / 8AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | Specific volume resistivity: > 15 GOhm x cm | firmly laid:<br>HAR/IEC: -40 - + 70°C ·<br>UL (AWM): -40 - + 105°C ·<br>UL (MTW): -40 - + 90°C ·<br>CSA (TEW) : -40 - + 105°C | - | MULTINORM (MTW) HAR/UL/CSA | - | - | - | - | - | 2500V | - | - | - | - | ||
![]() 0070001 Lapp | In Stock | - | - | - | - | TINNED COPPER | CE | - | Heat-resistant,Halogen-free,Flame-retardant | HEAT 180 SiD | - | - | - | Sold per metre | Single-wire massive copper wire, tin-plated | 1 x 1mm² | 1mm² | - | Black | - | Yes | LAPP GROUP PVT LTD | Silicone | SILICONE | - | - | Lapp Group | 0070001 | 0070001 | - | - | 100m | +180°C | - | - | -50°C | - | - | 1x | - | 500V | 300/500V | - | 300V | 180 °C | -50 °C | - | 2.30mm | No | Active | 5.21 | - | Yes | Yes | Yes | - | - | - | EAR99 | SINGLE WIRE OILFLEX® HEAT 180 SiD 1X1,5 | - | - | - | CONTROL CABINET MANUFACTURING, APPARATUS ENGINEERING | NO | SOLID | compliant | - | 1 | - | WIRE AND CABLE | - | - | - | (sufficient ventilation provided) -50 - +180°C | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | when fixed: 6 x external dia. | - | - | 2000V | 1 mm2 | 2.3 mm | - | - | ||
![]() 0071001 Lapp | In Stock | - | - | - | - | TINNED COPPER | CE | - | Heat-resistant,Halogen-free,Flame-retardant | HEAT 180 SiD | - | Class 1 = solid | Tinned | Sold per metre | Single-wire massive copper wire, tin-plated | 1 x 1.5mm² | 1.50mm² | - | Black | No | Yes | LAPP GROUP PVT LTD | Silicone | SILICONE | - | No | Lapp Group | 0071001 | 0071001 | - | - | 100m | +180°C | - | - | -50°C | - | - | 1x | 1.5 | 500V | 300/500V | - | 300V | 180 °C | -50 °C | - | 2.60mm | No | Active | 5.23 | - | Yes | Yes | Yes | - | - | - | EAR99 | OILFLEX® HEAT 180 SiD 1X1,5 | - | - | - | CONTROL CABINET MANUFACTURING, APPARATUS ENGINEERING | NO | SOLID | compliant | - | 1 | - | WIRE AND CABLE | - | - | - | (sufficient ventilation provided) -50 - +180°C | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | when fixed: 6 x external dia. | - | - | 2000V | 1.5 mm2 | 2.6 mm | - | - | ||
![]() 0050005 Lapp | 48 | - | - | Cable | - | Copper | - | - | Heat-resistant,Halogen-free | HEAT 180 SIF | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 1mm² | 1mm² | - | Yellow | No | Yes | - | Silicone | - | Silicone | No | - | 0050005 | - | - | - | 100m | +180°C | - | - | -50°C | - | - | 1x | 1 | 500V | 300/500V | - | 300V | - | - | - | 2.50mm | No | - | - | Compliant | - | Yes | Yes | 300 V | 300 V | 300 V | - | OILFLEX® HEAT 180 SIF 1X1 Yellow | 180 °C | -50 °C | Yellow | - | - | - | - | 15 A | - | 18AWG | - | 18 AWG | Halogen Free | - | Firmly laid: -50 - +180°C | 2.5 mm | - | - | - | 6 x Außen-Ø fest verlegt, 3 x Außen-Ø am Aderende, einmalig | - | - | 2000V | - | - | - | No SVHC | ||
![]() 56001-1 Lapp | In Stock | - | - | - | - | - | - | - | Heat-resistant,Halogen-free | HEAT 180 SIF | - | - | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 16mm² | 16mm² | - | Black | - | Yes | - | Silicone | - | - | - | - | 56001-1 | - | - | - | 100m | +180°C | - | - | -50°C | - | - | 1x | - | 500V | 300/500V | - | 300V | - | - | - | 7.40mm | No | - | - | - | - | Yes | Yes | - | - | - | - | OILFLEX® HEAT 180 SIF 1X16 Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Firmly laid: -50 - +180°C | - | - | - | - | 6 x Außen-Ø fest verlegt, 3 x Außen-Ø am Aderende, einmalig | - | - | 2000V | - | - | - | - | ||
![]() 0065103 Lapp | In Stock | - | - | - | - | - | - | - | Heat-resistant,Halogen-free,incl. glass fibre yarn coating | HEAT 180 SIF | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 75mm² | 0.75mm² | - | White | No | Yes | LAPP GROUP PVT LTD | Silicone | - | - | No | Lapp Group | 0065103 | 0065103 | - | - | 100m | +180°C | - | - | -50°C | - | - | 1x | 0.75 | 500V | 300/500V | - | 300V | - | - | - | 2.90mm | No | Active | 5.06 | - | - | Yes | Yes | - | - | - | - | OILFLEX® HEAT 180 SiF/GL 1X0,75 | - | - | - | - | - | - | unknown | - | - | - | WIRE AND CABLE | - | - | - | (ausreichende Belüftung vorausgesetzt) -50 - +180°C | - | - | - | - | Minimum bend radius for flexible application: 15 x external dia. when laid fixed: 6 x external dia. | - | - | 2000V | - | - | - | - | ||
![]() 0070002 Lapp | In Stock | - | - | - | - | TINNED COPPER | CE | - | Heat-resistant,Halogen-free,Flame-retardant | HEAT 180 SiD | - | Class 1 = solid | Tinned | Sold per metre | Single-wire massive copper wire, tin-plated | 1 x 1mm² | 1mm² | - | Blue | No | Yes | LAPP GROUP PVT LTD | Silicone | SILICONE | - | No | Lapp Group | 0070002 | 0070002 | - | - | 100m | +180°C | - | - | -50°C | - | - | 1x | 1 | 500V | 300/500V | - | 300V | 180 °C | -50 °C | - | 2.30mm | No | Active | 5.23 | - | Yes | Yes | Yes | - | - | - | EAR99 | OILFLEX® HEAT 180 SiD 1X1 | - | - | - | CONTROL CABINET MANUFACTURING, APPARATUS ENGINEERING | NO | SOLID | compliant | - | 1 | - | WIRE AND CABLE | - | - | - | (sufficient ventilation provided) -50 - +180°C | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | when fixed: 6 x external dia. | - | - | 2000V | 1 mm2 | 2.3 mm | - | - | ||
![]() 0081002 Lapp | In Stock | - | - | - | - | COPPER | CE; EAC | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | HEAT 205 SC | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 0.25mm² | 0.25mm² | - | Blue | No | No | LAPP GROUP PVT LTD | Fluorinated ethylene propylene | FEP | - | No | Lapp Group | 0081002 | 0081002 | - | - | 100m | +205°C | - | - | -100°C | - | - | 1x | 0.25 | 500V | 600V | - | 300V | 205 °C | -100 °C | - | 1.16mm | No | Active | 5.24 | - | Yes | Yes | Yes | - | - | - | - | OILFLEX® HEAT 205 SC 1X0,25 Blue | - | - | - | CONTROL CABINET WITH HIGH HEAT GENERATION | NO | - | compliant | - | 1 | - | WIRE AND CABLE | - | - | - | firmly laid: -100 - +205 °C, short term: +220°C | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | 4 x external dia., when permanently installed | TIN | - | 2500V | 0.25 mm2 | 1.2 mm | - | - | ||
![]() 0084104 Lapp | In Stock | - | - | - | - | - | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | HEAT 205 SC | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 1mm² | 1mm² | - | Red | No | No | LAPP GROUP PVT LTD | Fluorinated ethylene propylene | - | - | No | Lapp Group | 0084104 | 0084104 | - | - | 100m | +205°C | - | - | -100°C | - | - | 1x | 1 | 500V | 600V | - | 300V | - | - | - | 1.94mm | No | Active | 5.05 | - | - | Yes | Yes | - | - | - | - | SINGLE WIRE OILFLEX® HEAT 205 SIF 1X1,14 | - | - | - | - | - | - | unknown | - | - | - | WIRE AND CABLE | - | - | - | firmly laid: -100 - +205 °C, short term: +220°C | - | - | - | - | 4 x external dia., when permanently installed | - | - | 2500V | - | - | - | - | ||
![]() 0081010 Lapp | In Stock | - | - | - | - | - | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | HEAT 205 SC | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 0.25mm² | 0.25mm² | - | Transparent | No | No | - | Fluorinated ethylene propylene | - | - | No | - | 0081010 | - | - | - | 100m | +205°C | - | - | -100°C | - | - | 1x | 0.25 | 500V | 600V | - | 300V | - | - | - | 1.16mm | No | - | - | - | - | Yes | Yes | - | - | - | - | OILFLEX® HEAT 205 SC 1X0,25 transparent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | firmly laid: -100 - +205 °C, short term: +220°C | - | - | - | - | 4 x external dia., when permanently installed | - | - | 2500V | - | - | - | - |