- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1563 OR005 Alpha Wire | 15 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | 20 AWG | 1000V | WIRE AND CABLE | Orange | Solid | 0.064 (1.63mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1857 WY001 Alpha Wire | 45 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | White, Yellow Stripe | 7/26 | 0.068 (1.73mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 461626 BK005 Alpha Wire | 651 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 16 AWG | 600V | - | Black | 26/30 | 0.124 (3.15mm) | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 1852 BR005 Alpha Wire | 23 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2010 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 28 AWG | 600V | WIRE AND CABLE | Brown | 7/36 | 0.035 (0.89mm) | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1854 BL001 Alpha Wire | 2983 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 24 AWG | 600V | WIRE AND CABLE | Blue | 7/32 | 0.044 (1.12mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 2842/1 YL001 Alpha Wire | 513 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2006 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | 28 AWG | 250V | - | Yellow | Solid | 0.025 (0.63mm) | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 1856/19 RD005 Alpha Wire | 37 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 | Active | 1 (Unlimited) | 20 AWG | 600V | - | Red | 19/32 | 0.060 (1.52mm) | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 751626 BL001 Alpha Wire | 45 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | 16 AWG | 600V | WIRE AND CABLE | Blue | 26/30 | 0.122 (3.10mm) | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 3240 SL001 Alpha Wire | 45 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | Slate | 19/30 | 0.122 (3.10mm) | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() 891819 RD013 Alpha Wire | 6 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 300V | WIRE AND CABLE | Red | 19/30 | 0.082 (2.08mm) | - | 5000' 1524.0m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() AZ181930 SL001 Alpha Wire | 45 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 18 AWG | 600V | - | Slate | 19/30 | 0.071 (1.80mm) | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() 460819 VI001 Alpha Wire | 36 |
| Datasheet | 12 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 8 AWG | 600V | WIRE AND CABLE | Violet | 19/0.0295 | 0.242 (6.15mm) | - | 1000.0' 304.8m | 0.047 1.19mm | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 7054 RD001 Alpha Wire | 2127 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | - | MIL-W-16878E Type B | Active | 1 (Unlimited) | 24 AWG | 150V | - | Red | 7/32 | 0.044 (1.12mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 392040 RD005 Alpha Wire | 2309 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 10kV | WIRE AND CABLE | Red | 10/30 | 0.117 (2.97mm) | Biological Compatibility | 100.0' 30.5m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 6717 WU013 Alpha Wire | 45 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | 14 AWG | 600V | - | White, Blue Stripe | 41/30 | 0.096 (2.44mm) | - | 5000' 1524.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 390845 BK001 Alpha Wire | 45 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 8 AWG | 15kV | WIRE AND CABLE | Black | 133/29 | 0.259 (6.58mm) | Biological Compatibility | 1000.0' 304.8m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993 | ||
![]() 421816 GR013 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 300V | WIRE AND CABLE | Green | 16/30 | 0.067 (1.70mm) | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 421816 GY013 Alpha Wire | 45 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 300V | - | Green, Yellow Stripe | 16/30 | 0.067 (1.70mm) | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 421626 GR013 Alpha Wire | 45 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 16 AWG | 300V | WIRE AND CABLE | Green | 26/30 | 0.080 (2.03mm) | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 421816 SL013 Alpha Wire | 45 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | 0.067 (1.70mm) | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 |