- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Number of Strands | Conductor Diameter | Strand Size | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1553 WY001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | 20 AWG | 1000V | WIRE AND CABLE | White, Yellow Stripe | 10/30 | 0.069 (1.75mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 6715S WU013 Alpha Wire | 45 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | 18 AWG | 600V | - | White, Blue Stripe | Solid | 0.059 (1.50mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 422807 WH013 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 28 AWG | 300V | WIRE AND CABLE | White | 7/36 | 0.035 (0.89mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 422807 BK013 Alpha Wire | 45 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 28 AWG | 300V | - | Black | 7/36 | 0.035 (0.89mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 422807 RD013 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 28 AWG | 300V | WIRE AND CABLE | Red | 7/36 | 0.035 (0.89mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 422607 BL013 Alpha Wire | 45 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 26 AWG | 300V | WIRE AND CABLE | Blue | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 422607 WH013 Alpha Wire | 6 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 26 AWG | 300V | WIRE AND CABLE | White | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 422607 BR013 Alpha Wire | 45 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 26 AWG | 300V | WIRE AND CABLE | Brown | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 422807 SL013 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | 0.035 (0.89mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 422010 OR013 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Orange | 10/30 | 0.057 (1.45mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 422010 BR013 Alpha Wire | 6 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Brown | 10/30 | 0.057 (1.45mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 422010 VI013 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Violet | 10/30 | 0.057 (1.45mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 422010 SL013 Alpha Wire | 45 |
| Datasheet | 13 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 10/30 | 0.057 (1.45mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 422601 SL013 Alpha Wire | 45 |
| Datasheet | 13 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 26 AWG | 300V | WIRE AND CABLE | Slate | Solid | 0.036 (0.91mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 6716 WU013 Alpha Wire | 45 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | 16 AWG | 600V | - | White, Blue Stripe | 26/30 | 0.081 (2.06mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.011 0.28mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 286 SV001 Alpha Wire | 585 |
| Datasheet | 9 Weeks | - | Copper, Annealed Tinned | No Jacketing - Bare Wire | Bus Bar | - | - | 0°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 14 AWG | - | - | None (Non-Insulated) | Solid | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | ROHS3 Compliant | ASTM B-33 | ||
![]() 1851 SL005 Alpha Wire | 43 |
| Datasheet | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | - | 2001 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | 30 AWG | - | - | Slate | 7/38 | 0.032 (0.81mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 1550 WB001 Alpha Wire | 43 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | 24 AWG | 1000V | - | White, Black Stripe | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 1553 WY005 Alpha Wire | 50 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | 20 AWG | 1000V | WIRE AND CABLE | White, Yellow Stripe | 10/30 | 0.069 (1.75mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 55A0111-22-2-1KF TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | 150°C | -65°C | Red | 1 | 22 AWG | 600V | - | Red | 19/34 | 0.043 (1.09mm) | 1.09 mm | 1.09 mm | Red | 19 | 787.4 μm | 34 AWG | - | - | 127μm | RoHS Compliant | - |