- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Conductor surface | Halogen free according to IEC 60754-2 | Lead Free Status / RoHS Status | Low smoke according to IEC 61034-2 | Mfr | Package | Product Status | RoHS | Voltage Rating (AC) | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | ELV | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Wire/Cable Color | Features | Spool Size | Length | Jacket (Insulation) Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44A0111-16-2-MX TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | 44A0111 | Hook-Up, Dual Wall | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | -65°C ~ 150°C | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | -- | - | - | - | - | 16 AWG | 600V | - | - | Red | 19/29 | 0.072 (1.83mm) | - | - | -- | - | -- | 0.0031 (0.080mm) | - | -- | ||
![]() 44A0111-16-9CS448 TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | 44A0111 | Hook-Up, Dual Wall | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | -65°C ~ 150°C | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | -- | - | - | - | - | 16 AWG | 600V | - | - | White | 19/29 | 0.072 (1.83mm) | - | - | -- | - | -- | 0.0031 (0.080mm) | - | -- | ||
![]() 44A0111-18-961-2KF TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | 44A0111 | Hook-Up, Dual Wall | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | -65°C ~ 150°C | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | -- | - | - | - | - | 18 AWG | 600V | - | - | -- | 19/30 | 0.065 (1.65mm) | - | - | -- | - | -- | 0.0031 (0.080mm) | - | -- | ||
![]() 30-01811 Tensility International Corporation | 29 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | - | - | - | - | Tensility International Corp | Bulk | Active | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | 32 AWG | 600V | - | - | Brown | 7/0.0031 | 0.029 (0.74mm) | - | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.009 (0.23mm) | - | UL Style 11028 | ||
![]() 30-01802 Tensility International Corporation | 23 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | - | - | - | - | Tensility International Corp | Bulk | Active | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | 32 AWG | 600V | - | - | Red | 7/0.0031 | 0.029 (0.74mm) | - | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.009 (0.23mm) | - | UL Style 11028 | ||
![]() 22759/35-26-90 TE Connectivity | In Stock | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 22759 | Hook-Up, Dual Wall | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | -65°C ~ 200°C | MIL-W-22759 and MIL-C-27500, 55A0814 | Active | -- | - | - | - | - | 26 AWG | 600V | - | - | White, Black Stripe | 19/38 | 0.040 (1.02mm) | - | - | -- | - | -- | 0.009 (0.23mm) | - | -- | ||
![]() 22759/32-18-7CS2621 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 22759 | Hook-Up | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | -65°C ~ 150°C | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | -- | - | - | - | - | 18 AWG | 600V | - | - | Violet | 19/30 | 0.060 (1.52mm) | - | - | -- | - | -- | 0.005 (0.13mm) | - | -- | ||
![]() 22759/33-26-59 TE Connectivity | In Stock | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 22759 | Hook-Up | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | Non-Compliant | 600 V | -65°C ~ 200°C | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | -- | -200 °C | -65 °C | Green, White | 1 | 26 AWG | 600V | Compliant | 26 AWG | Green, White Stripe | 19/38 | 0.032 (0.81mm) | 810 µm | White | -- | - | -- | 0.005 (0.13mm) | Not Applicable | -- | ||
![]() 22759/43-12-47 TE Connectivity | In Stock | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 22759 | Hook-Up, Dual Wall | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | -65°C ~ 200°C | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | -- | - | - | - | - | 12 AWG | 600V | - | - | Yellow, Violet Stripe | 37/28 | 0.111 (2.82mm) | - | - | -- | - | -- | 0.009 (0.23mm) | - | -- | ||
![]() 22759/44-20-6 TE Connectivity | In Stock | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 22759 | Hook-Up | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | -65°C ~ 200°C | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | -- | - | - | - | - | 20 AWG | 600V | - | - | Blue | 19/32 | 0.050 (1.27mm) | - | - | -- | - | -- | 0.005 (0.13mm) | - | -- | ||
![]() 22759/43-22-914CS2138 TE Connectivity | In Stock | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 22759 | Hook-Up, Dual Wall | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | -65°C ~ 200°C | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | -- | - | - | - | - | 22 AWG | 600V | - | - | White, Brown, Yellow Stripe | 19/34 | 0.050 (1.27mm) | - | - | -- | - | -- | 0.009 (0.23mm) | - | -- | ||
![]() 22759/41-02-9 TE Connectivity | In Stock | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 22759 | Hook-Up, Dual Wall | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | -65°C ~ 200°C | MIL-W-22759 and MIL-C-27500, 55A8595 | Active | -- | - | - | - | - | 2 AWG | 600V | - | - | White | 665/30 | 0.405 (10.29mm) | - | - | -- | - | -- | 0.009 (0.23mm) | - | -- | ||
![]() 22759/32-28-2 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 22759 | Hook-Up | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | -65°C ~ 150°C | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | -- | - | - | - | - | 28 AWG | 600V | - | - | Red | 7/36 | 0.027 (0.69mm) | - | - | -- | - | -- | 0.005 (0.13mm) | - | -- | ||
![]() 30-01809 Tensility International Corporation | 24 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | - | - | - | - | Tensility International Corp | Bulk | Active | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | 32 AWG | 600V | - | - | Purple | 7/0.0031 | 0.029 (0.74mm) | - | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.009 (0.23mm) | - | UL Style 11028 | ||
![]() 22759/33-26-529 TE Connectivity | In Stock | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 22759 | Hook-Up | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | -65°C ~ 200°C | MIL-W-22759 and MIL-C-27500, 55A0114 | Active | -- | - | - | - | - | 26 AWG | 600V | - | - | Green, Red, White Stripe | 19/38 | 0.032 (0.81mm) | - | - | -- | - | -- | 0.005 (0.13mm) | - | -- | ||
![]() 2625 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216097-000 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 216097 | Hook-Up | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | -65°C ~ 150°C | -- | Active | -- | - | - | - | - | 16 AWG | 600V | - | - | White, Yellow Stripe | 19/29 | 0.068 (1.73mm) | - | - | -- | - | -- | 0.005 (0.13mm) | - | -- | ||
![]() 2976 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10981-20-1-2000-001-1-TD CnC Tech | 8379 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | 10981-20 | Hook-Up | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | 80°C | - | - | - | - | - | - | - | 20 AWG | 300V | - | - | Black | Solid | 0.051 (1.30mm) | - | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | - | UL Style 10981 | ||
![]() 0104009 Lapp | In Stock | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | Silver-plated | No | - | No | LAPP | Spool | Active | - | - | -190°C ~ 200°C | ÖLFLEX® | - | - | - | - | - | - | 18 AWG | - | - | - | Orange | - | 0.069 (1.75mm) | - | - | - | - | - | - | - | - |