- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Conductor Material | Jacket (Insulation) Material | Package Quantity | Adjustment range undelayed short-circuit release | Approvals | Base Product Number | Brand | Cable Types | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Part # Aliases | Product Status | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Color | Applications | Termination Style | Output Type | Circuit | Wire Gauge | Voltage | Number of Resistors | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Circuit Type | Power Per Element | Insulation | Voltage - Load | On-State Resistance (Max) | Load Current | Resistor-Ratio-Drift | Stranding | Resistance (Ohms) | Resistor Matching Ratio | Gauge | Conductor Type | Features | Product Category | Height Seated (Max) | Length | Jacket (Insulation) Thickness | Insulation Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM5108-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 60 - 480 | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | 16 - 40 | - | - | - | 40 | - | Rocker lever | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EK2998-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 600 - 1100 | - | - | TE Connectivity / Raychem | - | IP20 | Built-in device fixed built-in technique | 1 | - | - | TE Connectivity | - | - | 0 | 0 | 40 - 100 | - | - | - | 100 | Details | - | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | ||
![]() EK5402-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 - 2000 | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | 200 - 200 | - | - | - | 250 | - | Rocker lever | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D81586-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 125 - 1100 | - | - | TE Connectivity / Raychem | - | IP20 | Built-in device fixed built-in technique | 1 | - | - | TE Connectivity | - | - | 0 | 0 | 40 - 100 | - | - | - | 100 | Details | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | ||
![]() EK6643-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 600 - 600 | - | - | TE Connectivity / Raychem | - | IP20 | Built-in device fixed built-in technique | 1 | - | - | TE Connectivity | - | - | 1 | 1 | 50 - 63 | - | - | - | 63 | Details | - | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | ||
![]() 719528-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 3500 - 3500 | - | - | TE Connectivity | - | IP20 | Built-in device fixed built-in technique | 1 | - | - | TE Connectivity | - | - | 0 | 0 | - | - | 22759/32-24-7 5-1195627-3 | - | 250 | Details | - | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | ||
![]() WH16-00-100 NTE ELECT | In Stock | - | - | Wire | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | UL;CSA | - | - | Hook-Up | - | - | - | PVC | - | NTE Electronics | WH16-00-100 | NTE Electronics, Inc | - | - | - | Spool | - | Active | - | Compliant | - | - | - | 300 Volts AC | 90°C | - | WH | - | - | - | - | - | Black | Hook-Up Wire | - | - | - | 16 AWG | 300V | - | Black | - | - | - | - | PVC | - | - | - | - | 16 | - | - | 16 AWG | Stranded | - | - | - | 100 Feet | - | 0.015 Inches | - | ||
![]() WH18-01-1000 NTE ELECT | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | - | - | - | Hook-Up | - | - | - | - | - | NTE Electronics | WH18-01-1000 | NTE Electronics, Inc | - | - | - | Spool | - | Active | - | - | - | - | - | 300V | 90°C | - | WH | - | - | - | - | - | Brown | - | - | - | - | 18 AWG | 300V | - | Brown | - | - | - | - | PVC | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | 1000.0 (304.8m) | - | - | - | ||
![]() WH18-08-500 NTE ELECT | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | - | - | - | Hook-Up | - | - | - | - | - | NTE Electronics | WH18-08-500 | NTE Electronics, Inc | - | - | - | Spool | - | Active | - | Non-Compliant | - | - | - | 300V | 90°C | - | WH | - | - | - | - | - | Gray | - | - | - | - | 18 AWG | 300V | - | Gray | - | - | - | - | PVC | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | 152.4 m | - | - | - | ||
![]() WH20-06-500 NTE ELECT | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | - | - | - | Hook-Up | - | - | - | - | - | NTE Electronics | WH20-06-500 | NTE Electronics, Inc | - | - | - | Spool | - | Active | - | - | - | - | - | 300V | 90°C | - | WH | - | - | - | - | - | Blue | - | - | - | - | 20 AWG | 300V | - | Blue | - | - | - | - | PVC | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | 500.0 (152.4m) | - | - | - | ||
![]() WH20-08-1000 NTE ELECT | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | - | - | - | Hook-Up | - | - | - | - | - | NTE Electronics | WH20-08-1000 | NTE Electronics, Inc | - | - | - | Spool | - | Active | - | - | - | - | - | 300V | 90°C | - | WH | - | - | - | - | - | Gray | - | - | - | - | 20 AWG | 300V | - | Gray | - | - | - | - | PVC | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | 1000.0 (304.8m) | - | - | - | ||
![]() WH26-02-1000 NTE ELECT | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | - | - | - | Hook-Up | - | - | - | - | - | NTE Electronics | WH26-02-1000 | NTE Electronics, Inc | - | - | - | Spool | - | Active | - | - | - | - | - | 300V | 90°C | - | WH | - | - | - | - | - | Red | - | - | - | - | 26 AWG | 300V | - | Red | - | - | - | - | PVC | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | 1000.0 (304.8m) | - | - | - | ||
![]() WH26-02-500 NTE ELECT | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | - | - | - | Hook-Up | - | - | - | - | - | NTE Electronics | WH26-02-500 | NTE Electronics, Inc | - | - | - | Spool | - | Active | - | Non-Compliant | - | - | - | 300V | 90°C | - | WH | - | - | - | - | - | Red | - | - | - | - | 26 AWG | 300V | - | Red | - | - | - | - | PVC | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | 152.4 m | - | - | - | ||
![]() WH26-04-1000 NTE ELECT | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | - | - | - | Hook-Up | - | - | - | - | - | NTE Electronics | WH26-04-1000 | NTE Electronics, Inc | - | - | - | Spool | - | Active | - | - | - | - | - | 300V | 90°C | - | WH | - | - | - | - | - | Yellow | - | - | - | - | 26 AWG | 300V | - | Yellow | - | - | - | - | PVC | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | 1000.0 (304.8m) | - | - | - | ||
![]() WH26-05-500 NTE ELECT | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | - | - | - | Hook-Up | - | - | - | - | - | NTE Electronics | WH26-05-500 | NTE Electronics, Inc | - | - | - | Spool | - | Active | - | Non-Compliant | - | - | - | 300V | 90°C | - | WH | - | - | - | - | - | Green | - | - | - | - | 26 AWG | 300V | - | Green | - | - | - | - | PVC | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | 152.4 m | - | - | - | ||
![]() WH612-02-1000 NTE ELECT | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | - | - | - | Hook-Up | - | - | - | - | - | NTE Electronics | WH612-02-1000 | NTE Electronics, Inc | - | - | - | Spool | - | Active | - | - | - | - | - | 600V | 105°C | - | WH6 | - | - | - | - | - | Red | - | - | - | - | 12 AWG | 600V | - | Red | - | - | - | - | PVC | - | - | - | - | - | - | - | 12 AWG | - | - | - | - | 1000.0 (304.8m) | - | - | - | ||
![]() WH616-03-1000 NTE ELECT | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | - | - | - | Hook-Up | - | - | - | - | - | NTE Electronics | WH616-03-1000 | NTE Electronics, Inc | - | - | - | Spool | - | Active | - | - | - | - | - | 600V | 105°C | - | WH6 | - | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | Orange | - | - | - | - | PVC | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | 1000.0 (304.8m) | - | - | - | ||
![]() WH616-05-1000 NTE ELECT | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | - | - | - | Hook-Up | - | - | - | - | - | NTE Electronics | WH616-05-1000 | NTE Electronics, Inc | - | - | - | Spool | - | Active | - | - | - | - | - | 600V | 105°C | - | WH6 | - | - | - | - | - | Green | - | - | - | - | 16 AWG | 600V | - | Green | - | - | - | - | PVC | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | 1000.0 (304.8m) | - | - | - | ||
![]() ZHI15-50-0 TE Connectivity | In Stock | - | - | - | Through Hole | 10-SIP | 10 | 10-SIP | Copper, Tinned | Zerohal™ | - | - | - | ZHI15 | - | Hook-Up, Dual Wall | - | - | - | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | CSC | 0.990 L x 0.098 W (25.15mm x 2.49mm) | ±2% | Active | -- | ±100ppm/°C | - | -- | - | - | - | 1/0 AWG | 600/1000V | 5 | Black | 399/0.0158 | 0.579 (14.70mm) | Isolated | 300mW | - | - | - | - | ±50 ppm/°C | - | 2k | -- | - | - | -- | - | 0.195 (4.95mm) | -- | -- | - | -- | ||
![]() 20UL1015TPCGRA250 Remington | In Stock | - | - | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8-SMD | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Hook-Up | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | - | Active | - | - | - | - | 1.22VDC | - | 105°C | Tube | CPC, OptoMOS® | - | - | Active | - | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | 20 AWG | 600V | - | Gray | 10/30 | 0.099 (2.51mm) | - | - | - | 0V ~ 60V | 5.6 Ohms | 600mA | - | - | - | - | - | - | - | - | - | 250.0 (76.2m) | 0.030 (0.76mm) | - | - |