- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Lead Free Status / RoHS Status | Mfr | Package | Product Status | RoHS | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | ELV | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Number of Strands | Conductor Diameter | Strand Size | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1283/04T133BLA300 Remington | In Stock | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | 1283/04T | Hook-Up | - | Remington Industries | Bag | Active | - | - | - | 105°C | - | - | - | - | - | - | - | - | 4 AWG | - | - | Black | 133/25 | 0.367 (9.32mm) | - | - | - | - | - | - | Abrasion Resistant, Corrosion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.060 (1.52mm) | - | - | - | ||
![]() 22UL1007TPCGRA25 Remington | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | Remington Industries | Bag | Active | - | - | - | 105°C | - | - | - | - | - | - | - | - | 22 AWG | 300V | - | Gray | 7/30 | 0.062 (1.57mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.015 (0.38mm) | - | - | UL Style 1007 | ||
![]() 1283/04T133BLA144 Remington | In Stock | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | 1283/04T | Hook-Up | - | Remington Industries | Bag | Active | - | - | - | 105°C | - | - | - | - | - | - | - | - | 4 AWG | - | - | Black | 133/25 | 0.367 (9.32mm) | - | - | - | - | - | - | Abrasion Resistant, Corrosion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 12.00 (3.66m) | 0.060 (1.52mm) | - | - | - | ||
![]() 1283/02T133BLA96 Remington | In Stock | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | 1283/02T | Hook-Up | - | Remington Industries | Bag | Active | - | - | - | 105°C | - | - | - | - | - | - | - | - | 2 AWG | - | - | Black | 133/23 | 0.452 (11.48mm) | - | - | - | - | - | - | Abrasion Resistant, Corrosion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 8.00 (2.44m) | 0.060 (1.52mm) | - | - | - | ||
![]() 1283/02T133BLA300 Remington | In Stock | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | 1283/02T | Hook-Up | - | Remington Industries | Bag | Active | - | - | - | 105°C | - | - | - | - | - | - | - | - | 2 AWG | - | - | Black | 133/23 | 0.452 (11.48mm) | - | - | - | - | - | - | Abrasion Resistant, Corrosion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.060 (1.52mm) | - | - | - | ||
![]() 1283/02T133RED600 Remington | In Stock | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | 1283/02T | Hook-Up | - | Remington Industries | Bag | Active | - | - | - | 105°C | - | - | - | - | - | - | - | - | 2 AWG | - | - | Red | 133/23 | 0.452 (11.48mm) | - | - | - | - | - | - | Abrasion Resistant, Corrosion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 50.00 (15.24m) | 0.060 (1.52mm) | - | - | - | ||
![]() 22759/32-26-3 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 weeks ago) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 22759 | Hook-Up | -- | TE Connectivity Raychem Cable Protection | Bulk | Active | Non-Compliant | 600 V | 600 V | -65°C ~ 150°C | Bulk | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | -- | 150 °C | -65 °C | Orange | 1 | 26 AWG | 600V | Compliant | Orange | 19/38 | 0.032 (0.81mm) | 812.8 µm | 810 µm | Orange | 19 | 480 µm | 38 AWG | -- | -- | 0.005 (0.13mm) | 127 µm | Not Applicable | -- | ||
![]() 10603-8-0-F871 TE Connectivity | In Stock | - | - | - | Copper, Tinned | Thermorad® | 10603 | Hook-Up, Dual Wall | -- | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | - | 125°C | - | -- | Active | -- | - | - | - | - | 8 AWG | 600V | - | Black | 133/29 | 0.280 (7.11mm) | - | - | - | - | - | - | Oil Resistant | -- | 0.038 (0.97mm) | - | - | -- | ||
![]() 18STRWHIGXL100 Remington | In Stock | - | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | - | Remington Industries | Spool | Active | - | - | - | 125°C | - | GXL | - | - | - | - | - | - | 18 AWG | 60V | - | White | 19/30.5 | 0.091 (2.31mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.019 (0.48mm) | - | - | - | ||
![]() 16STRWHIGXL500 Remington | In Stock | - | - | - | Copper, Bare | Polyethylene (XLPE) | 16STR | Hook-Up, Automotive | - | Remington Industries | Spool | Active | - | - | - | 125°C | - | GXL | - | - | - | - | - | - | 16 AWG | 60V | - | White | 19/29 | 0.102 (2.59mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0 (152.4m) | 0.019 (0.48mm) | - | - | - | ||
![]() 18STRBLAGXL100 Remington | In Stock | - | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | - | Remington Industries | Spool | Active | - | - | - | 125°C | - | GXL | - | - | - | - | - | - | 18 AWG | 60V | - | Black | 19/30.5 | 0.091 (2.31mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.019 (0.48mm) | - | - | - | ||
![]() 14STRREDGXL100 Remington | In Stock | - | - | - | Copper, Bare | Polyethylene (XLPE) | 14STR | Hook-Up, Automotive | - | Remington Industries | Spool | Active | - | - | - | 125°C | - | GXL | - | - | - | - | - | - | 14 AWG | 60V | - | Red | 19/27 | 0.114 (2.89mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.019 (0.48mm) | - | - | - | ||
![]() 18STRBLUGXL1000 Remington | In Stock | - | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | - | Remington Industries | Spool | Active | - | - | - | 125°C | - | GXL | - | - | - | - | - | - | 18 AWG | 60V | - | Blue | 19/30.5 | 0.091 (2.31mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.019 (0.48mm) | - | - | - | ||
![]() 14STRYELGXL250 Remington | In Stock | - | - | - | Copper, Bare | Polyethylene (XLPE) | 14STR | Hook-Up, Automotive | - | Remington Industries | Spool | Active | - | - | - | 125°C | - | GXL | - | - | - | - | - | - | 14 AWG | 60V | - | Yellow | 19/27 | 0.114 (2.89mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.019 (0.48mm) | - | - | - | ||
![]() 18STRORAGXL100 Remington | In Stock | - | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | - | Remington Industries | Spool | Active | - | - | - | 125°C | - | GXL | - | - | - | - | - | - | 18 AWG | 60V | - | Orange | 19/30.5 | 0.091 (2.31mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.019 (0.48mm) | - | - | - | ||
![]() 16STRWHIGXL25 Remington | In Stock | - | - | - | Copper, Bare | Polyethylene (XLPE) | 16STR | Hook-Up, Automotive | - | Remington Industries | Spool | Active | - | - | - | 125°C | - | GXL | - | - | - | - | - | - | 16 AWG | 60V | - | White | 19/29 | 0.102 (2.59mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.019 (0.48mm) | - | - | - | ||
![]() 18STRGREGXL1000 Remington | In Stock | - | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | - | Remington Industries | Spool | Active | - | - | - | 125°C | - | GXL | - | - | - | - | - | - | 18 AWG | 60V | - | Green | 19/30.5 | 0.091 (2.31mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.019 (0.48mm) | - | - | - | ||
![]() 18STRYELGXL500 Remington | In Stock | - | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | - | Remington Industries | Spool | Active | - | - | - | 125°C | - | GXL | - | - | - | - | - | - | 18 AWG | 60V | - | Yellow | 19/30.5 | 0.091 (2.31mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0 (152.4m) | 0.019 (0.48mm) | - | - | - | ||
![]() 16STRBLUGXL1000 Remington | In Stock | - | - | - | Copper, Bare | Polyethylene (XLPE) | 16STR | Hook-Up, Automotive | - | Remington Industries | Spool | Active | - | - | - | 125°C | - | GXL | - | - | - | - | - | - | 16 AWG | 60V | - | Blue | 19/29 | 0.102 (2.59mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.019 (0.48mm) | - | - | - | ||
![]() 16STRGRAGXL25 Remington | In Stock | - | - | - | Copper, Bare | Polyethylene (XLPE) | 16STR | Hook-Up, Automotive | - | Remington Industries | Spool | Active | - | - | - | 125°C | - | GXL | - | - | - | - | - | - | 16 AWG | 60V | - | Gray | 19/29 | 0.102 (2.59mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.019 (0.48mm) | - | - | - |