- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Insulation Materials | Lead Free Status / RoHS Status | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Max Current Rating | Cable Length | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Number of Strands | Conductor Diameter | Strand Size | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16STRBROGXL250 Remington | In Stock | - | - | - | - | - | Copper, Bare | Polyethylene (XLPE) | 16STR | Hook-Up, Automotive | - | - | Remington Industries | Spool | Active | - | - | 125°C | - | GXL | - | - | - | - | - | - | 16 AWG | 60V | - | - | Brown | 19/29 | 0.102 (2.59mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.019 (0.48mm) | - | - | ||
![]() 14STRBROGXL100 Remington | In Stock | - | - | - | - | - | Copper, Bare | Polyethylene (XLPE) | 14STR | Hook-Up, Automotive | - | - | Remington Industries | Spool | Active | - | - | 125°C | - | GXL | - | - | - | - | - | - | 14 AWG | 60V | - | - | Brown | 19/27 | 0.114 (2.89mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.019 (0.48mm) | - | - | ||
![]() 18STRGREGXL250 Remington | In Stock | - | - | - | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | - | - | Remington Industries | Spool | Active | - | - | 125°C | - | GXL | - | - | - | - | - | - | 18 AWG | 60V | - | - | Green | 19/30.5 | 0.091 (2.31mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.019 (0.48mm) | - | - | ||
![]() 14STRREDGXL1000 Remington | In Stock | - | - | - | - | - | Copper, Bare | Polyethylene (XLPE) | 14STR | Hook-Up, Automotive | - | - | Remington Industries | Spool | Active | - | - | 125°C | - | GXL | - | - | - | - | - | - | 14 AWG | 60V | - | - | Red | 19/27 | 0.114 (2.89mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.019 (0.48mm) | - | - | ||
![]() 18STRORAGXL25 Remington | In Stock | - | - | - | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | - | - | Remington Industries | Spool | Active | - | - | 125°C | - | GXL | - | - | - | - | - | - | 18 AWG | 60V | - | - | Orange | 19/30.5 | 0.091 (2.31mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.019 (0.48mm) | - | - | ||
![]() 44/0411-16-0CS2838 TE Connectivity | In Stock | - | - | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | 44/0411 | Hook-Up, Dual Wall | - | -- | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | 135°C | - | -- | Active | -- | - | - | - | - | 16 AWG | 600V | - | - | Black | 19/29 | 0.071 (1.80mm) | - | - | - | - | - | - | -- | -- | 0.0030 (0.076mm) | - | -- | ||
![]() 14-426-1H43 GC Electronics | In Stock | - | - | - | Wire | - | Copper | - | - | Hook-Up | Polyvinyl | - | GC Electronics | Bulk | Active | Non-Compliant | - | - | - | - | - | - | - | - | Orange | 1 | 26 AWG | - | 4 A | 30.48 m | - | - | - | 990 µm | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A6501-22-9-9CS2621 TE Connectivity | In Stock | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55A6501 | Hook-Up, Shielded | - | -- | TE Connectivity Raychem Cable Protection | Bulk | Active | Compliant | - | -- | - | MIL-W-22759 and MIL-C-27500, 55A6501 | Active | -- | - | - | - | - | 22 AWG | 600V | - | - | White | -- | -- | - | - | - | - | - | - | -- | -- | -- | - | -- | ||
![]() FLTWC0311-20-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 weeks ago) | - | 6.25 kg | Copper, Tinned | Polyester | FLTWC0311 | Hook-Up | Polyester | -- | TE Connectivity Raychem Cable Protection | Bulk | Active | Non-Compliant | 600 V | 135°C | Bulk | -- | Active | -- | 135 °C | -65 °C | Brown | 1 | 20 AWG | 600V | - | - | Brown | 19/32 | 0.055 (1.40mm) | 1.397 mm | 1.397 mm | Brown | 19 | 939.8 µm | 32 AWG | -- | -- | 0.006 (0.15mm) | 127 µm | -- | ||
![]() 14STRREDGXL25 Remington | In Stock | - | - | - | - | - | Copper, Bare | Polyethylene (XLPE) | 14STR | Hook-Up, Automotive | - | - | Remington Industries | Spool | Active | - | - | 125°C | - | GXL | - | - | - | - | - | - | 14 AWG | 60V | - | - | Red | 19/27 | 0.114 (2.89mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.019 (0.48mm) | - | - | ||
![]() 16STRORAGXL100 Remington | In Stock | - | - | - | - | - | Copper, Bare | Polyethylene (XLPE) | 16STR | Hook-Up, Automotive | - | - | Remington Industries | Spool | Active | - | - | 125°C | - | GXL | - | - | - | - | - | - | 16 AWG | 60V | - | - | Orange | 19/29 | 0.102 (2.59mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.019 (0.48mm) | - | - | ||
![]() 18STRORAGXL250 Remington | In Stock | - | - | - | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | - | - | Remington Industries | Spool | Active | - | - | 125°C | - | GXL | - | - | - | - | - | - | 18 AWG | 60V | - | - | Orange | 19/30.5 | 0.091 (2.31mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.019 (0.48mm) | - | - | ||
![]() 14STRYELGXL100 Remington | In Stock | - | - | - | - | - | Copper, Bare | Polyethylene (XLPE) | 14STR | Hook-Up, Automotive | - | - | Remington Industries | Spool | Active | - | - | 125°C | - | GXL | - | - | - | - | - | - | 14 AWG | 60V | - | - | Yellow | 19/27 | 0.114 (2.89mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.019 (0.48mm) | - | - | ||
![]() 18STRBROGXL25 Remington | In Stock | - | - | - | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | - | - | Remington Industries | Spool | Active | - | - | 125°C | - | GXL | - | - | - | - | - | - | 18 AWG | 60V | - | - | Brown | 19/30.5 | 0.091 (2.31mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.019 (0.48mm) | - | - | ||
![]() 18STRYELGXL25 Remington | In Stock | - | - | - | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | - | - | Remington Industries | Spool | Active | - | - | 125°C | - | GXL | - | - | - | - | - | - | 18 AWG | 60V | - | - | Yellow | 19/30.5 | 0.091 (2.31mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.019 (0.48mm) | - | - | ||
![]() 18STRREDGXL25 Remington | In Stock | - | - | - | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | - | - | Remington Industries | Spool | Active | - | - | 125°C | - | GXL | - | - | - | - | - | - | 18 AWG | 60V | - | - | Red | 19/30.5 | 0.091 (2.31mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.019 (0.48mm) | - | - | ||
![]() 14STRBLAGXL1000 Remington | In Stock | - | - | - | - | - | Copper, Bare | Polyethylene (XLPE) | 14STR | Hook-Up, Automotive | - | - | Remington Industries | Spool | Active | - | - | 125°C | - | GXL | - | - | - | - | - | - | 14 AWG | 60V | - | - | Black | 19/27 | 0.114 (2.89mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.019 (0.48mm) | - | - | ||
![]() 18UL1007TPCGRE1000 Remington | In Stock | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bulk | Active | - | - | 105°C | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | - | Green | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | - | - | 1000.0 (304.8m) | 0.015 (0.38mm) | - | - | ||
![]() 24UL1007TPCGRE1000 Remington | In Stock | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bag | Active | - | - | 105°C | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | Green | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.015 (0.38mm) | - | UL Style 1007 | ||
![]() 16STRVIOGXL25 Remington | In Stock | - | - | - | - | - | Copper, Bare | Polyethylene (XLPE) | 16STR | Hook-Up, Automotive | - | - | Remington Industries | Spool | Active | - | - | 125°C | - | GXL | - | - | - | - | - | - | 16 AWG | 60V | - | - | Violet | 19/29 | 0.102 (2.59mm) | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.019 (0.48mm) | - | - |