- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Conductor Material | Jacket (Insulation) Material | Cable application | Cable external diameter | Cable Types | Certificates | Core section | Core structure | CPR standard | Flexibility class | Gross weight | Insulation colour | Insulation Materials | Kind of core | Kind of wire | Maximum Operating Temperature | Mfr | Minimal wire bend radius | Minimum Operating Temperature | Package | Product Status | Resistance to1 | RoHS | Standards Met | Type of wire | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Wire insulation material | Wire insulation material1 | Operating temperature | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | ELV | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Shield Type | Outside Diameter | Wire/Cable Color | Rated voltage | Number of cores | Number of Strands | Conductor Diameter | Strand Size | Outer Diameter | Wire Gauge - AWG | Features | Resistant To | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44A0121-24-0/9 TE Connectivity | 2058 |
| - | Production (Last Updated: 2 days ago) | Cable | Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | Polyalkene | - | - | +150°C | - | - | -65°C | - | - | - | Compliant | RoHS Compliant | - | 600 V | 600 V | 600 V | - | - | - | - | - | 302 °C | -85 °C | Black, White | 2 | - | - | Compliant | 24 AWG | - | - | - | 40 µm | Tinned Copper Braid | 2.032 mm | White | - | - | 19 | 640 µm | 36 AWG | 2.03mm | 24 AWG | - | Radiation | - | - | 1.27 mm | No SVHC | Not Applicable | - | ||
![]() 38115815 LAPP | In Stock | - | - | - | - | - | - | photovoltaics | 7.7mm | - | RoHS compliant | 10mm<sup>2</sup> | stranded | D<sub>ca</sub> | 5 | 138.1g | red | - | Cu | H1Z2Z2-K | - | - | 4xØ | - | - | - | water | - | - | photovoltaic | - | - | - | crosslinked polyethylene | XLPE | -40...-120°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38115808 LAPP | In Stock | - | - | - | - | - | - | photovoltaics | 7.7mm | - | RoHS compliant | 10mm<sup>2</sup> | stranded | D<sub>ca</sub> | 5 | 137.909g | black | - | Cu | H1Z2Z2-K | - | - | 4xØ | - | - | - | water | - | - | photovoltaic | - | - | - | crosslinked polyethylene | XLPE | -40...-120°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22UL1015TPCWHI500 Remington | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | 105°C | - | - | - | - | - | 22 AWG | 600V | - | - | White | 7/30 | 0.094 (2.38mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.030 (0.76mm) | - | - | - | UL Style 1015 | ||
![]() 20UL1015TPCGRE250 Remington | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 105°C | - | - | - | - | - | 20 AWG | 600V | - | - | Green | 10/30 | 0.099 (2.51mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 250.0 (76.2m) | 0.030 (0.76mm) | - | - | - | - | ||
![]() 16UL1061STRORA250 Remington | In Stock | - | - | - | - | Copper, Tinned | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | - | - | - | 16 AWG | 300V | - | - | Orange | 26/30 | 0.080 (2.03mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | 0.010 (0.25mm) | - | - | - | UL Style 1061 | ||
![]() 18UL1061STRBLA100 Remington | In Stock | - | - | - | - | Copper, Tinned | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | - | - | - | 18 AWG | 300V | - | - | Black | 16/30 | 0.068 (1.73mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | 0.010 (0.25mm) | - | - | - | UL Style 1061 | ||
![]() 20UL1061STRVIO250 Remington | In Stock | - | - | - | - | Copper, Tinned | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | - | - | - | 20 AWG | 300V | - | - | Violet | 7/28 | 0.057 (1.45mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | 0.010 (0.25mm) | - | - | - | UL Style 1061 | ||
![]() 22UL1061STRRED1000 Remington | In Stock | - | - | - | - | Copper, Tinned | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | - | - | - | 22 AWG | 300V | - | - | Red | 7/30 | 0.051 (1.30mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | - | - | - | UL Style 1061 | ||
![]() 24UL1061STRVIO1000 Remington | In Stock | - | - | - | - | Copper, Tinned | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | - | - | - | 24 AWG | 300V | - | - | Violet | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | - | - | - | UL Style 1061 | ||
![]() 26UL1061STRVIO250 Remington | In Stock | - | - | - | - | Copper, Tinned | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | - | - | - | 26 AWG | 300V | - | - | Violet | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | 0.010 (0.25mm) | - | - | - | UL Style 1061 | ||
![]() 20UL1061STRWHI500 Remington | In Stock | - | - | - | - | Copper, Tinned | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | - | - | - | 20 AWG | 300V | - | - | White | 7/28 | 0.057 (1.45mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.010 (0.25mm) | - | - | - | UL Style 1061 | ||
![]() 28UL1061STRRED25 Remington | In Stock | - | - | - | - | Copper, Tinned | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | - | - | - | 28 AWG | 300V | - | - | Red | 7/36 | 0.035 (0.89mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.010 (0.25mm) | - | - | - | UL Style 1061 | ||
![]() 20UL1061STRGRE25 Remington | In Stock | - | - | - | - | Copper, Tinned | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | - | - | - | 20 AWG | 300V | - | - | Green | 7/28 | 0.057 (1.45mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.010 (0.25mm) | - | - | - | UL Style 1061 | ||
![]() 18UL1061STRBRO1000 Remington | In Stock | - | - | - | - | Copper, Tinned | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | - | - | - | 18 AWG | 300V | - | - | Brown | 16/30 | 0.068 (1.73mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | - | - | - | UL Style 1061 | ||
![]() 20UL1061STRWHI1000 Remington | In Stock | - | - | - | - | Copper, Tinned | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | - | - | - | 20 AWG | 300V | - | - | White | 7/28 | 0.057 (1.45mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | - | - | - | UL Style 1061 | ||
![]() 26UL1061STRRED250 Remington | In Stock | - | - | - | - | Copper, Tinned | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | - | - | - | 26 AWG | 300V | - | - | Red | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | 0.010 (0.25mm) | - | - | - | UL Style 1061 | ||
![]() 20UL1061STRGRE500 Remington | In Stock | - | - | - | - | Copper, Tinned | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | - | - | - | 20 AWG | 300V | - | - | Green | 7/28 | 0.057 (1.45mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.010 (0.25mm) | - | - | - | UL Style 1061 | ||
![]() 30-02065 Tensility International Corporation | 2363 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | Spool | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | 18 AWG | 600V | - | - | Yellow | Solid | 0.071 (1.80mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.7 (305.0m) | 0.015 (0.38mm) | - | - | - | UL Style 11028 | ||
![]() 24UL1061STRWHI100 Remington | In Stock | - | - | - | - | Copper, Tinned | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | - | - | - | 24 AWG | 300V | - | - | White | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | 0.010 (0.25mm) | - | - | - | UL Style 1061 |