- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Brand | Cable Types | Conductor surface | Factory Pack QuantityFactory Pack Quantity | Halogen free according to IEC 60754-2 | Lead Free Status / RoHS Status | Low smoke according to IEC 61034-2 | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Product Type | Wire Gauge - AWG | Features | Product Category | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22759/33-30-7 TE Connectivity | 26 |
| - | - | - | - | TE Connectivity | - | - | 1 | - | - | - | TE Connectivity | - | - | 114903-000 | - | Details | - | - | - | - | - | - | MIL-DTL-22759 | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | ||
![]() 44AM1111-24-6-6CS2275B TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / Raychem | - | - | 1 | - | - | - | TE Connectivity | - | - | 44AM1111-24-6-6CS356 CY3489-000 | - | Details | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | Hook-up Wire | 24 AWG | - | Hook-up Wire | - | - | - | - | ||
![]() 22759/34-24-7 TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity | - | - | 1 | - | - | - | TE Connectivity | - | - | 829837-000 | - | Details | - | - | - | - | - | - | MIL-DTL-22759 | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | ||
![]() 1015-24-1-2000-002-1-TD CnC Tech | 8476 |
| - | - | - | 1015-24 | - | - | - | - | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | - | Active | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | White | Solid | - | - | - | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | UL Style 1015 | ||
![]() 782133 BK005 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1853_WH005 Alpha and Omega | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPD5958-22-9CS1693 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0108005 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1007-18-1-2000-004-1-TS CnC Tech | 2338 |
| - | - | - | 1007-18 | - | - | - | - | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | - | Active | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | Red | - | - | - | - | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | UL Style 1007 | ||
![]() 0100106 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0106005 Lapp | In Stock | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | Silver-plated | - | No | - | No | - | LAPP | Spool | - | Active | - | - | -190°C ~ 200°C | - | ÖLFLEX® | - | - | - | - | 14 AWG | - | - | Yellow | - | 0.094 (2.38mm) | - | - | - | - | - | - | - | - | ||
![]() 0097007 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A1112-22-9-9 TE Connectivity | In Stock | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | 55A1112 | TE Connectivity / Raychem | Hook-Up, Dual Wall, Shielded | - | 1 | - | -- | - | TE Connectivity | TE Connectivity Raychem Cable Protection | Bulk | 947918-000 | Active | Details | - | -65°C ~ 200°C | Spool | MIL-W-22759 and MIL-C-27500, 55A1112 | Active | -- | - | - | 22 AWG | 600V | 1 ft | White | 19/34 | 0.076 (1.93mm) | Hook-up Wire | 22 AWG | -- | Hook-up Wire | - | -- | 0.008 (0.20mm) | -- | ||
![]() 1283/04T133BLA600 Remington | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | 1283/04T | - | Hook-Up | - | - | - | - | - | - | Remington Industries | Bag | - | Active | - | - | 105°C | - | - | - | - | - | - | 4 AWG | - | - | Black | 133/25 | 0.367 (9.32mm) | - | - | Abrasion Resistant, Corrosion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | 50.00 (15.24m) | 0.060 (1.52mm) | - | ||
![]() 18UL1007TPCVIO1000 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | Remington Industries | Bulk | - | Active | - | - | 105°C | - | - | - | - | - | - | 18 AWG | 300V | - | Violet | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | 1000.0 (304.8m) | 0.015 (0.38mm) | - | ||
![]() 55PC0213-22-9 TE Connectivity | In Stock | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55PC0213 | TE Connectivity / Raychem | Hook-Up, Dual Wall | - | 1 | - | -- | - | TE Connectivity | TE Connectivity Raychem Cable Protection | Bulk | 146399-000 | Active | Details | - | 200°C | - | -- | Active | -- | - | Cable | 22 AWG | 600V | 1 ft | White | 19/34 | 0.046 (1.17mm) | Multi-Conductor Cables | 22 AWG | -- | Multi-Conductor Cables | - | -- | 0.008 (0.20mm) | -- | ||
![]() FLDWC0311-24-0 TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | FLDWC0311 | TE Connectivity / Raychem | Hook-Up, Dual Wall | - | 1 | - | - | - | TE Connectivity | TE Connectivity Raychem Cable Protection | Bulk | 172013-000 | Active | Details | - | -45°C ~ 125°C | - | FLDWC0311 | - | - | - | - | 24 AWG | 600V | - | Black | 19/36 | 0.046 (1.17mm) | Hook-up Wire | 24 AWG | Chemical Resistant | Hook-up Wire | - | 1.00 (0.30m) | 0.004 (0.09mm) | UL Style 3584 | ||
![]() 2160463004 TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity | - | - | 1 | - | - | - | TE Connectivity | - | - | 5-1191564-7 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | Hook-up Wire | - | - | - | - | ||
![]() 874343-000 TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | - | - | - | TE Connectivity | - | - | 5-1196802-7 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | Hook-up Wire | - | - | - | - | ||
![]() 626281-000 TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | TE Connectivity | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - |