- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Insulation Materials | Lead Free Status / RoHS Status | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3122-26-1-0500-001-1-TS CnC Tech | 4455 |
| - | - | Copper, Tinned | Silicone Rubber | 3122-26 | Hook-Up | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | -50°C ~ 200°C | - | - | - | - | - | - | 26 AWG | 300V | Black | 7/0.0063 | 0.067 (1.70mm) | Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.019 (0.48mm) | UL Style 3122 | ||
![]() 3122-24-1-0500-006-1-TS CnC Tech | 4733 |
| - | - | Copper, Tinned | Silicone Rubber | 3122-24 | Hook-Up | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | -50°C ~ 200°C | - | - | - | - | - | - | 24 AWG | 300V | Brown | 7/0.0079 | 0.071 (1.80mm) | Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.019 (0.48mm) | UL Style 3122 | ||
![]() 3122-26-1-0500-003-1-TS CnC Tech | 3170 |
| - | - | Copper, Tinned | Silicone Rubber | 3122-26 | Hook-Up | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | -50°C ~ 200°C | - | - | - | - | - | - | 26 AWG | 300V | Yellow | 7/0.0063 | 0.067 (1.70mm) | Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.019 (0.48mm) | UL Style 3122 | ||
![]() 30-02557 Tensility International Corporation | 32 |
| - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | - | Tensility International Corp | Bulk | Active | - | - | -80°C ~ 200°C | - | - | - | - | - | - | 20 AWG | 300V | Orange | 19/0.0075 | 0.064 (1.63mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02601 Tensility International Corporation | 38 |
| - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | - | Tensility International Corp | Bulk | Active | - | - | -80°C ~ 200°C | - | - | - | - | - | - | 30 AWG | 300V | Red | 7/0.0039 | 0.035 (0.89mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02503 Tensility International Corporation | 6 |
| - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | - | Tensility International Corp | Spool | Active | - | - | -80°C ~ 200°C | - | - | - | - | - | - | 10 AWG | 300V | White | 19/0.0236 | 0.150 (3.81mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02607 Tensility International Corporation | 43 |
| - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | - | Tensility International Corp | Spool | Active | - | - | -80°C ~ 200°C | - | - | - | - | - | - | 30 AWG | 300V | Orange | 7/0.0039 | 0.035 (0.89mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02602 Tensility International Corporation | 63 |
| - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | - | Tensility International Corp | Bulk | Active | - | - | -80°C ~ 200°C | - | - | - | - | - | - | 30 AWG | 300V | Black | 7/0.0039 | 0.035 (0.89mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02567 Tensility International Corporation | 43 |
| - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | - | Tensility International Corp | Bulk | Active | - | - | -80°C ~ 200°C | - | - | - | - | - | - | 22 AWG | 300V | Orange | 19/0.0059 | 0.056 (1.42mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 81044/10-24-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0112-12-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0114-22-0 TE Connectivity | 40 |
| - | Production (Last Updated: 3 days ago) | Silver | - | - | - | ETFE | - | - | - | - | Non-Compliant | 600 V | - | - | - | - | 200 °C | -65 °C | Black | - | - | - | - | - | - | - | - | - | - | ||
![]() FLHTC0312-26-6-1KF TE Connectivity | In Stock | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | FLHTC0312 | Hook-Up | - | -- | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | 200°C | -- | Active | -- | - | - | - | 26 AWG | 600V | Blue | 19/38 | 0.031 (0.79mm) | -- | - | -- | 0.006 (0.15mm) | -- | ||
![]() 18UL1429STRWHI100 Remington | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | - | Remington Industries | Bulk | Active | - | - | 80°C | - | - | - | - | - | - | 18 AWG | 150V | White | 19/30 | 0.066 (1.68mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 18UL1429STRBLU500 Remington | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | - | Remington Industries | Bulk | Active | - | - | 80°C | - | - | - | - | - | - | 18 AWG | 150V | Blue | 19/30 | 0.066 (1.68mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 18UL1429STRWHI250 Remington | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | - | Remington Industries | Bulk | Active | - | - | 80°C | - | - | - | - | - | - | 18 AWG | 150V | White | 19/30 | 0.066 (1.68mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 28UL1429STRGRE1000 Remington | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | - | Remington Industries | Bulk | Active | - | - | 80°C | - | - | - | - | - | - | 28 AWG | 150V | Green | 7/36 | 0.036 (0.91mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 18UL1429STRYEL250 Remington | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | - | Remington Industries | Bulk | Active | - | - | 80°C | - | - | - | - | - | - | 18 AWG | 150V | Yellow | 19/30 | 0.066 (1.68mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 18UL1429STRGRA500 Remington | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | - | Remington Industries | Bulk | Active | - | - | 80°C | - | - | - | - | - | - | 18 AWG | 150V | Gray | 19/30 | 0.066 (1.68mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 16UL1429STRBLA500 Remington | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | - | Remington Industries | Bulk | Active | - | - | 80°C | - | - | - | - | - | - | 16 AWG | 150V | Black | 19/29 | 0.078 (1.98mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.010 (0.25mm) | UL Style 1429 |