- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10064-26-1-0500-007-1-TS CnC Tech | 2801 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 10064-26 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 105°C | - | 26 AWG | 30V | Green | 7/0.0050 | 0.027 (0.69mm) | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.006 (0.15mm) | UL Style 10064 | ||
![]() 1332-14-1-0500-004-1-TS CnC Tech | 425 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 1332-14 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 200°C | - | 14 AWG | 300V | Red | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | UL Style 1332 | ||
![]() 10064-24-1-0500-008-1-TS CnC Tech | 3297 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 10064-24 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 105°C | - | 24 AWG | 30V | Orange | 7/0.0050 | 0.027 (0.69mm) | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.006 (0.15mm) | UL Style 10064 | ||
![]() 10064-22-1-0500-005-1-TS CnC Tech | 2821 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 10064-22 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 105°C | - | 22 AWG | 30V | Blue | 7/0.0050 | 0.027 (0.69mm) | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.006 (0.15mm) | UL Style 10064 | ||
![]() 11047-12-1-0500-002-1-TS CnC Tech | 34 |
| - | Copper, Tinned | Polyphenylene Ether (PPE) | 11047-12 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -10°C ~ 105°C | - | 12 AWG | 600V | White | 19/0.0092 | 0.090 (2.29mm) | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | UL Style 11047 | ||
![]() 11047-26-1-0500-004-1-TS CnC Tech | 4579 |
| - | Copper, Tinned | Polyphenylene Ether (PPE) | 11047-26 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -10°C ~ 105°C | - | 26 AWG | 600V | Red | 7/30 | 0.072 (1.83mm) | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | UL Style 11047 | ||
![]() 11047-12-1-0500-003-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Polyphenylene Ether (PPE) | 11047-12 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -10°C ~ 105°C | - | 12 AWG | 600V | Yellow | 19/0.0092 | 0.090 (2.29mm) | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | UL Style 11047 | ||
![]() 3135-26-1-0500-011-1-TS CnC Tech | 2925 |
| - | Copper, Tinned | Silicone Rubber | 3135-26 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -30°C ~ 150°C | - | 24 AWG | 600V | Green, Yellow | 7/0.0063 | 0.081 (2.06mm) | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.030 (0.76mm) | UL Style 3135 | ||
![]() 11047-12-1-0500-008-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Polyphenylene Ether (PPE) | 11047-12 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -10°C ~ 105°C | - | 12 AWG | 600V | Orange | 19/0.0092 | 0.090 (2.29mm) | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | UL Style 11047 | ||
![]() 1332-12-1-0500-001-1-TS CnC Tech | 847 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 1332-12 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 200°C | - | 12 AWG | 300V | Black | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | UL Style 1332 | ||
![]() 10064-22-1-0500-004-1-TS CnC Tech | 1271 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 10064-22 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 105°C | - | 22 AWG | 30V | Red | 7/0.0050 | 0.027 (0.69mm) | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.006 (0.15mm) | UL Style 10064 | ||
![]() 11047-16-1-0500-005-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Polyphenylene Ether (PPE) | 11047-16 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -10°C ~ 105°C | - | 16 AWG | 600V | Blue | 19/0.0092 | 0.090 (2.29mm) | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | UL Style 11047 | ||
![]() 1332-12-1-0500-002-1-TS CnC Tech | 1761 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 1332-12 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 200°C | - | 12 AWG | 300V | White | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | UL Style 1332 | ||
![]() 1426-12-1-250-008-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-12 | Hook-Up | CNC Tech | Spool | Active | - | - | 12 AWG | 600V | Orange | 65/0.0100 | 0.161 (4.09mm) | Oil Resistant | 820.2 (250.0m) | 820.2 (250.0m) | 0.033 (0.84mm) | UL Style 1426 | ||
![]() 1426-10-1-250-007-1-TS CnC Tech | 612 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-10 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | 10 AWG | 600V | Green | 105/0.0100 | 0.185 (4.70mm) | Oil Resistant | 820.2 (250.0m) | Enter Number of Meters in Order Quantity | 0.033 (0.84mm) | UL Style 1426 | ||
![]() 1426-10-1-250-002-1-TS CnC Tech | 1096 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-10 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | 10 AWG | 600V | White | 105/0.0100 | 0.185 (4.70mm) | Oil Resistant | 820.2 (250.0m) | Enter Number of Meters in Order Quantity | 0.033 (0.84mm) | UL Style 1426 | ||
![]() 1426-12-1-250-003-1-TS CnC Tech | 1702 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-12 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | 12 AWG | 600V | Yellow | 65/0.0100 | 0.161 (4.09mm) | Oil Resistant | 820.2 (250.0m) | Enter Number of Feet in Order Quantity | 0.033 (0.84mm) | UL Style 1426 | ||
![]() 1426-10-1-250-004-1-TS CnC Tech | 713 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-10 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | 10 AWG | 600V | Red | 105/0.0100 | 0.185 (4.70mm) | Oil Resistant | 820.2 (250.0m) | Enter Number of Meters in Order Quantity | 0.033 (0.84mm) | UL Style 1426 | ||
![]() 1426-16-1-250-002-1-TS CnC Tech | 2316 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-16 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | 16 AWG | 600V | White | 26/0.0100 | 0.126 (3.20mm) | Oil Resistant | 820.2 (250.0m) | Enter Number of Feet in Order Quantity | 0.033 (0.84mm) | UL Style 1426 | ||
![]() 1426-12-1-250-007-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-12 | Hook-Up | CNC Tech | Spool | Active | - | - | 12 AWG | 600V | Green | 65/0.0100 | 0.161 (4.09mm) | Oil Resistant | 820.2 (250.0m) | 820.2 (250.0m) | 0.033 (0.84mm) | UL Style 1426 |